location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 71 SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGGM7MH?KIT1
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:35:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel Pentium G G630 2.7 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 500 GB DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black :
The long product name of Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core G630, 2GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe SFF (3x2), Intel HD Graphic, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64
More>>>
Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:
The official description of Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to set up, easy to use and easy on your budget—make your small business stand out with a sleek, dependable desktop tower that blends right into your bustling work environment.

Short summary description Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:
This short summary of the Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre Edge 71 SFF, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre Edge 71 SFF. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G630
Processor cores
2
Processor threads
2
Processor frequency *
2.7 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G600 Series for Desktop
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Design
Chassis type *
SFF
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Audio system
High Definition Audio
Number of speakers
1
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SR05S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Processor ARK ID
53483
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Power
Power supply *
180 W
Weight & dimensions
Width *
333 mm
Depth *
368 mm
Height *
97 mm
Weight *
6.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
HDD user password
Yes
Speakers
Yes
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 04:03:45
Uk has collected 7 expert reviews for Lenovo ThinkCentre Edge 71 SFF Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2013-09-14 04:03:36
The Lenovo ThinkCentre Edge 71 is the most basic system on test here, with an Intel Core i3-2120 Sandy Bridge processor, 4GB of DDR3 RAM, a 500GB hard drive and no dedicated graphics, USB 3 or HDMI-out support. On the plus side, it's also the cheapest, co...
Bottom line An inexpensive and well-designed system, but it doesn't have the performance to compete...
67%
evogadget.com
Updated:
2013-09-14 04:03:36
Lenovo are, once again, giving their all to make a difference on the market of entry-level tower desktops for the PC. Which are meant to be used in the business sector. And it manages to reach its initial purpose of being a fit product for those working i...
Bottom line Lenovo is not at its first successful product. We definitely like its ThinkCentre Edge 71. It's still a bit green around the ears in terms of performance, but, for that kind of price, we wouldn't trade it for another model. The possibility to have a lot...
0%
alphr.com
Updated:
2013-09-14 04:03:40
Lenovo's ThinkCentre Edge 71 is available in a number of configurations: our review sample had a 3.1GHz Intel Core i3-2100 CPU, 500GB hard disk (a partitioned area of the disk contains system recovery data) and only 2GB of RAM. When you consider that Wind...
Bottom line With a little more RAM, this Lenovo ThinkCentre could have been a contender...
83%
pcmag.com
Updated:
2013-09-14 04:03:39
The Lenovo ThinkCentre Edge 71 ($508 direct) is a standard entry-level tower desktop PC for your business. It's not perfect by any means, but it shows that you don't have to settle for buying two-generation old components in a $500 desktop PC. It's powerf...
Good Nice Price. Decent performance. Good interior room. Serial and Parallel port. Multi monitor support.
Bad Only 180W PSU. Only 30-day Norton Internet Security subscription. No next gen ports like HDMI, DisplayPort, eSATA, or USB 3.0. No TPM...
Bottom line At just over $500, the Lenovo ThinkCentre Edge 71 gives you enough power to get your non-demanding business users a PC of their own. It's not a speed demon by any means, but it is faster than similarly priced competitors, and has some expansion room...
80%