location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M91p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SELA9MD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:34:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i5 i5-2400 3.1 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB DVD-RW
  • - Intel® HD Graphics Intel® HD Graphics 2000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Warranty: Three year parts and labour
Long product name Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black :
The long product name of Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2400, 4GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (4x5), Intel HD Graphics, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64
More>>>
Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black:
The official description of Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M Series desktops with AMD processors or up to 2nd generation Intel® Core™ i series processors, and DDR3 memory deliver responsive performance at breakneck speeds—making quick work of the most intensive applications. If you need to power through advanced video editing and 2D and 3D image design, M Series can oblige.

And all M Series PCs are available with Lenovo Enhanced Experience for Windows® 7 for startup and shutdown times you have to see to believe — on average about 20 seconds faster boot! Some models like the M91/M91p feature Enhanced Experience 2.0 technology that's further optimized for business with dramatically improved application performance.

Short summary description Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black:
This short summary of the Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M91p, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M91p. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
L2 cache
6 MB
Processor cache
6 MB
L3 cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® HD Graphics
Discrete graphics memory type
GDDR3
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® Q67 Express
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52207
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Weight & dimensions
Width *
175 mm
Depth *
442 mm
Height *
414 mm
Weight *
11 kg
Packaging content
Display included *
No
Other features
Modem type
No
Storage drive type
500GB SATA/ 7200
Manageability features
ImageUltra enabled, Password management, System Migration Assistant
Security features
Chassis intrusion switch, Kensington Lock Standard Enabled, Padlock loop, USB port individual disable
Number of slots
2
Networking features
Gigabit Ethernet
Pointing device
USB Optical Wheel Mouse
Memory type
DDR3 SDRAM
Graphics card family
Intel
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:40:48
Uk has collected 7 expert reviews for Lenovo ThinkCentre M91p Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Tower PC Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-14 19:40:48
If you love the old-school look of Lenovo ThinkPads, but you want desktop performance and pricing, check out Lenovo's ThinkCentre M91p series. This machine packs second-generation Intel processors into a slim, retro-style case. The Lenovo ThinkCentre M...
Bottom line The Lenovo ThinkCentre M91p is a solid performer at a reasonable price. It lacks a Blu-ray disc drive and integrated Wi-Fi, but shop around online and you may grab a bargain...
60%
pcworld.com_techhive.com
Updated:
2011-08-14 19:40:48
If you love the old-school look of Lenovo ThinkPads, but you want desktop performance and pricing, check out Lenovo's ThinkCentre M91p series. This machine packs second-generation Intel processors into a slim, retro-style case. Our review model, priced...
Good Plenty of USB ports...
Bad Poor performance, for the price...
Bottom line It has the look of an old-school ThinkPad, but you can get similar performance and better specs at a lower price. Lenovo ThinkCentre M91p: Business-Class Desktop PC Lacks Frills Lenovo ThinkCentre M91p Review, by Sarah Jacobsson Purewal August 1, 2011...
60%
gcn.com
Updated:
2011-08-14 19:40:48
S We used the Performance Test benchmark suite from PassMark Software to gauge the strengths and weaknesses of the M91p’s various components. Overall, the Lenovo got a score of 1,193, which is respectable for a computer its size. Its Intel Core i5-250...
Good Good internal space management; good speed.
Bad Not much room for upgrades; integrated graphics performance is low.
0%
computershopper.com
Updated:
2011-08-24 02:00:46
Not so long ago, if you wanted a compact business PC, you'd have to dial down your performance expectations and pay several hundred dollars extra for the convenience of saving a few inches of office space. But the Lenovo ThinkCentre M91p 02...
Good Compact design; full-size hard drive and optical drive increase upgrade potential; supports Intel vPro technology...
Bad Limited expansion options; potential warranty confusion...
Bottom line An innovate design, full-size drives, built-in security, and remote management features make the M91p Ultrasmall compact business PC a good choice for space-strapped work groups...
80%
pcmag.com
Updated:
2011-11-16 01:08:45
The Lenovo ThinkCentre M91p ($1,180 direct) is one of those utilitarian-looking, ubiquitous business desktops that seem to be on the desks of a lot of workers across the United States and around the world. There's a good reason for that: The Lenovo Thi...
Good Compact form factor, High build quality, Includes PCI card slot, DisplayPort jack, Easily serviced...
Bad No HDMI, eSATA, USB 3,0 ports, Only one-year warranty included, Uses external power supply...
Bottom line The Lenovo ThinkCentre M91p defines the enterprise-class desktop, with an easy-to-service yet sturdy chassis. Its Intel Core i5 processor will satisfy your workers for a while...
80%
silentpcreview.com
Updated:
2012-04-13 01:34:43
The USFF version of Lenovo's ThinkCentre M91p packs a significant punch in a small package. Utilizing an Intel "S" low power processor and a 150W external AC power adapter, it's also incredibly energy efficient.
Bottom line The Lenovo ThinkCentre M91p hits most of the relevant marks for an enterprise-class desktop PC. The Q67 chipset gives it advanced security and management features and the Core i5 "S" processor delivers high speed, quad core performance with truly impr...
0%