Lenovo logo

Lenovo ThinkCentre A57 Tower Intel® Core™2 Duo E8200 2 GB DDR2-SDRAM 250 GB Windows XP Professional PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29377
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A57 Tower Intel® Core™2 Duo E8200 2 GB DDR2-SDRAM 250 GB Windows XP Professional PC Black:

Lenovo ThinkCentre A57 Tower, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A57 Tower Intel® Core™2 Duo E8200 2 GB DDR2-SDRAM 250 GB Windows XP Professional PC Black:

Lenovo ThinkCentre A57 Tower. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.