Lenovo ThinkStation S10, 3 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM
Lenovo ThinkStation S10. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg