location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation S10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBB26SW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 650 W
  • - Intel® Core™2 Duo 3 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - Card reader integrated
Warranty: Three year parts and labour, On-site.
Long product name Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation :
The long product name of Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E6850, 2GB, 2x250GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (5x6), NVIDIA Quadro FX1700 512MB PCIe, DVD-RW, Gigabit Ethernet, Memory Card Reader, Windows Vista Business 64
More>>>
Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:
The official description of Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Much more than a high-end desktop
The ThinkStation S10 combines the latest technology with Think design attributes to give you a high-performance, cost effective workstation that provides a better overall experience.

Take performance to a new level
Using the latest technology, the ThinkStation S10 delivers performance that can save time and increase productivity.
- Intel® Core™2 Duo, Core™2 Quad, and
- Genuine Windows Vista® Business
- Core™2 Extreme processors help you work more efficiently
- Intel’s new X38 Express chipset provides enhanced manageability and strong feature support
- Supports 1067MHz DDR3 ECC RAM for the latest in high-performance, error-correcting memory

Short summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:
This short summary of the Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation S10, 3 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM

Long summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:
This is an auto-generated long summary of Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation based on the first three specs of the first five spec groups.

Lenovo ThinkStation S10. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
3 GHz
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
1066 MHz
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.5 GB
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ports & interfaces
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Performance
Motherboard chipset
Intel® X38 Express
Audio system
ADI 1988 A
Product type *
Workstation
Power
Power supply *
650 W
Power supply input voltage
100 - 240 V
Weight & dimensions
Width *
175 mm
Depth *
460 mm
Height *
478 mm
Weight *
16.3 kg
Packaging content
Display included *
No
Other features
Speakers
1
Graphics card
Quadro FX 1700
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:16:07
Uk has collected 7 expert reviews for Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-08-10 05:16:05
As of December 3, 2008, the ThinkStation S10 is priced at $2479 ($2798 bundled with a 24-inch widescreen ThinkVision L2240p display); a good chunk of change to be paying for a computer thats outperformed by less expensive systems. Would You Buy This?...
Good Three year warranty for parts and labor...
Bad Underwhelming performance...
70%
gcn.com
Updated:
2011-08-10 05:16:05
GCN Lab Reviews indexGCN Lab TV index The ThinkStation S10 from Lenovo is a powerful workhorse at a good government price. Getting inside to the components is difficult, but once you are there, you will find lots of room to expand. On the back of the...
0%
jordanitservices.co.uk
Updated:
2011-08-10 05:16:06
John Virata When Lenovo acquired IBMs personal computer division (ThinkPads and IntelliStations, among others) and IBM became a major shareholder in the Chinese computer manufacturer, it appeared that IBMs popular IntelliStation line might fall by th...
0%
crn.com
Updated:
2011-08-10 05:16:06
Higher-performing PCs and workstations continue to be a critical tool for engineers, graphics designers and other professionals who commonly run resource-intensive applications. Until recently, Lenovo hadnt addressed this space. But the company is now...
0%
trustedreviews.com
Updated:
2011-08-10 05:16:06
The 'Think' brand is something of a legend in computing circles, hailing as it does from the halls of IBM - one of the great pioneers of modern computing. However, when IBM dropped out of the PC market in 2005 by selling its PC division, including the 'Th...
80%
cadalyst.com
Updated:
2014-06-05 01:54:38
presents its second workstation roundup of 2008, focusing on budget-conscious workstations for CAD. Little did we realize when we planned this comparative review earlier in the year just how relevant the topic would be at the time of publication...
0%