Lenovo logo

Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6890
Info modified on:
14 May 2020, 16:49:38
Short summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:

Lenovo ThinkStation S10, 3 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM

Long summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:

Lenovo ThinkStation S10. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.