Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation S10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBB23SS
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5814
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 27 May 2019 09:18:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, On-site.
Long product name Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation :
The short editorial description of Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation

Intel Core 2 Duo E6850, 2GB, 146GB 15000RPM SAS HDD, no FDD, PCI/PCIe Tower (5x6), NVIDIA Quadro FX4600 768MB PCIe, DVD-RW, Dual Gigabit Ethernet, Memory Card Reader, Windows Vista Business 64
More>>>
Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:
The official marketing text of Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation as supplied by the manufacturer

Much more than a high-end desktop
The ThinkStation S10 combines the latest technology with Think design attributes to give you a high-performance, cost effective workstation that provides a better overall experience.

Take performance to a new level
Using the latest technology, the ThinkStation S10 delivers performance that can save time and increase productivity.
- Intel® Core™2 Duo, Core™2 Quad, and
- Genuine Windows Vista® Business
- Core™2 Extreme processors help you work more efficiently
- Intel’s new X38 Express chipset provides enhanced manageability and strong feature support
- Supports 1067MHz DDR3 ECC RAM for the latest in high-performance, error-correcting memory

Short summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:
This short summary of the Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation ThinkStation S10, 3 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM

Long summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation:
This is an auto-generated long summary of Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation based on the first three specs of the first five spec groups.

Lenovo ThinkStation ThinkStation S10. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial Attached SCSI (SAS)
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Graphics
Maximum graphics adapter memory
0.768 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
10
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® X38 Express
Audio system
System used to play music or speech.
ADI 1988 A
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
650 W
Power supply input voltage
100 - 240 V
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60 Hz
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
460 mm
Height *
The measurement of the product from head to foot or from base to top.
478 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.3 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Graphics adapter
Quadro FX 4600
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Uk has collected 7 expert reviews for Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Nl heeft 7 proffesionele recensies verzameld voor Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Toren Workstation. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Fr a recueilli 7 avis d’experts pour Lenovo ThinkStation S10 Intel® Core™2 Duo 2 Go DDR3-SDRAM Tour Station de travail et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
De hat 7 Expertenmeinungen über Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Arbeitsstation eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Testseek ha raccolto 7 recensioni da parte di esperti per Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Stazione di lavoro e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Es ha coleccionado 7 opiniones de expertos para Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Torre Puesto de trabajo y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Dk har samlet 7 ekspertanmeldelser for Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Tower Workstation og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:13:56
Se har samlat in 7 experttester för Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Torn Arbetsstation och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
bitcity.it
Updated:
2014-02-28 01:15:59
Con ThinkStation S10, Lenovo offre una configurazione flessibile, facilmente espandibile e sufficientemente potente per gli ambienti di progettazione ed elaborazione grafica 2D/3D entry-level. Esteticamente questa workstation si avvale di un case di di...
84%
pcworld.com_techhive.com
Updated:
2011-08-10 05:13:55
As of December 3, 2008, the ThinkStation S10 is priced at $2479 ($2798 bundled with a 24-inch widescreen ThinkVision L2240p display); a good chunk of change to be paying for a computer thats outperformed by less expensive systems. Would You Buy This?...
Good Three year warranty for parts and labor...
Bad Underwhelming performance...
70%
gcn.com
Updated:
2011-08-10 05:13:55
GCN Lab Reviews indexGCN Lab TV index The ThinkStation S10 from Lenovo is a powerful workhorse at a good government price. Getting inside to the components is difficult, but once you are there, you will find lots of room to expand. On the back of the...
0%
jordanitservices.co.uk
Updated:
2011-08-10 05:13:55
John Virata When Lenovo acquired IBMs personal computer division (ThinkPads and IntelliStations, among others) and IBM became a major shareholder in the Chinese computer manufacturer, it appeared that IBMs popular IntelliStation line might fall by th...
0%
crn.com
Updated:
2011-08-10 05:13:55
Higher-performing PCs and workstations continue to be a critical tool for engineers, graphics designers and other professionals who commonly run resource-intensive applications. Until recently, Lenovo hadnt addressed this space. But the company is now...
0%
trustedreviews.com
Updated:
2011-08-10 05:13:56
The 'Think' brand is something of a legend in computing circles, hailing as it does from the halls of IBM - one of the great pioneers of modern computing. However, when IBM dropped out of the PC market in 2005 by selling its PC division, including the 'Th...
80%
cadalyst.com
Updated:
2014-06-05 01:54:41
presents its second workstation roundup of 2008, focusing on budget-conscious workstations for CAD. Little did we realize when we planned this comparative review earlier in the year just how relevant the topic would be at the time of publication...
0%
Show all
Customer service details