Lenovo logo

Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4867
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Workstation:

Lenovo ThinkStation S10, 2.66 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM

Long summary description Lenovo ThinkStation S10 Intel® Core™2 Duo 2 GB DDR3-SDRAM Workstation:

Lenovo ThinkStation S10. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Power supply: 650 W. Product type: Workstation. Weight: 16.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.