Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RFFC7UK
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2924
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 12 Sep 2020 09:35:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional :
The short editorial description of Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional

Intel Xeon Processor E5-2680 v2 (2.8 GHz), 8GB RAM, 256GB SSD, Windows 7 Professional 64 + Windows 8 Pro 64
More>>>
Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional:
The official marketing text of Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional as supplied by the manufacturer

Unmatched Performance
The D30 was designed to tackle the big jobs, boosting productivity with up to eight Intel® Xeon® processors and supporting NVIDIA® Quadro® and Tesla® graphics technology.

ISV Certification
ThinkStation D30 is certified to run many key professional independent software vendor (ISV) applications, including Adobe, Dassault, PTC, SolidWorks, Avid, and Siemens. Additionally, D30 includes error correcting code (ECC) memory, which drastically reduces the possibility of memory-related errors and critical data loss.

Multiple Monitor Display
Maximize productivity with independent display support for up to four independent monitors using Mosaic Mode with Intel® graphics, and manage your entire workspace in one view with NVIDIA® nView® desktop management software.

Unmatched Reliability
The ThinkStation D30 continues the long legacy of unmatched reliability touted by Lenovo single- and dual-processor workstations. It's built with the same efficient thermal design and employs a tri-channel cooling process that makes ThinkStation workstations stand out from the competition.

Green Leadership
ThinkStation workstations are GREENGUARD® certified and feature up to 80 Plus Platinum for 92% efficient power supplies.

Priority Technical Support
You demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.

Short summary description Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional:
This short summary of the Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation D30, 2.8 GHz, Intel® Xeon® E5 V2 Family, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkStation D30 Intel® Xeon® E5 V2 Family E5-2680V2 8 GB DDR3-SDRAM 256 GB SSD Tower Black Workstation Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkStation D30. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2680V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1120 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

X