location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RFE89EU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:06:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® E5 Family E5-2603V2 1.8 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black :
The long product name of Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2603 v2 (1.8 GHz), 4GB DDR3 SDRAM, 1TB HDD, Gigabit Ethernet, DVD±RW, 800W, Windows 7 Professional 64-bit/Windows 8 Pro
More>>>
Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:
The official description of Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Design.
Small form factor (SFF) workstations provide the ultimate performance with full-featured scalability, yet weigh only about 18.5 kg.

ISV Certification
ThinkStation C30 is certified to run many key professional independent software vendor (ISV) applications, including Adobe, Dassault, PTC, SolidWorks, Avid, and Siemens. Additionally, C30 includes error correcting code (ECC) memory, which drastically reduces the possibility of memory-related errors and critical data loss.

Multiple Monitor Display
Maximize productivity with independent display support for up to four independent monitors using Mosaic Mode with Intel® graphics, and manage your entire workspace in one view with NVIDIA® nView® desktop management software.

Fast Data Transfer
With 6 USB 3.0 ports (two in the front and four in the rear), plus 3 USB 2.0 (one internal), you can move data quickly between your workstation and other devices. SuperSpeed USB 3.0 enables file transfer up to 10 times faster than previous USB technologies, which allows for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related devices. Backward-compatible with USB 2.0 devices.

Solid Security & Manageability
ThinkStation C30 workstations include some of the best manageability and security tools available in the industry. The Trusted Platform Module (TPM) encrypts data and key information like passwords and digital certificates, further securing applications, electronic transactions, and online communication. A Kensington lock slot makes it easy to physically secure your workstation. Plus, support for Intel® vPro™ technology means you can have one-touch setup that allows deployment and configuration of the technology on up to two-thirds of your install base within minutes.

Unmatched Reliability
The ThinkStation C30 continues the long legacy of unmatched reliability touted by Lenovo single- and dual-processor workstations. It's built with the same efficient thermal design and employs a tri-channel cooling process that makes ThinkStation workstations stand out from the competition.

Green Leadership
ThinkStation workstations are GREENGUARD® certified and feature up to 80 Plus Platinum for 92% efficient power supplies.

Priority Technical Support
You demand a lot from your system and Lenovo Services help you stay productive. Bypass basic troubleshooting support with direct access to advanced-level technicians to resolve issues quickly. Add Priority Technical Support to your purchase.

Short summary description Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:
This short summary of the Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation C30, 1.8 GHz, Intel® Xeon® E5 Family, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation C30. Processor frequency: 1.8 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2603V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Product type: Workstation. Weight: 18.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2603V2
Processor cores
4
Processor threads
4
Processor frequency *
1.8 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
10 MB
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Bus type
QPI
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600 v2
Processor codename
Ivy Bridge EP
Thermal Design Power (TDP)
80 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
42.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
8x DIMM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID support
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
3
PCI slots
2
Design
Water cooling system
No
Number of 3.5" bays
3
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® C602
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
76157
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
427 mm
Depth *
130 mm
Height *
444 mm
Weight *
18.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Cooling type
Active
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 04:23:17
Uk has collected 2 expert reviews for Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2603V2 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2015-02-04 04:23:17
The Lenovo ThinkStation C30 is a high-end, dual-processor workstation for those users who need to work on multi-stage, multi-quarter, multi-million dollar projects for you business. As is, the C30 is a tabula rasa to which you can add components and progr...
Bottom line The Lenovo ThinkStation C30 high-end workstation stuffs two Xeon processors and Quadro graphics into a desktop-size chassis...
80%
pcmag.com
Updated:
2015-02-04 04:23:17
The Lenovo ThinkStation C30%displayPrice% at %seller% is a high-end, dual-processor workstation for those users who need to work on multi-stage, multi-quarter, multi-million dollar projects for you business. As is, the C30 is a tabula rasa to which you ca...
Good Compact for a dual-processor system. ISV certified graphics. Rack mountable. Very good internal expandability.
Bad Still not anything you'd call "compact" or "small form factor." Only two USB 3.0 ports...
Bottom line The Lenovo ThinkStation C30 is a fully capable dual-processor high-end workstation that lives in a desktop-class chassis instead of a full-on tower...
80%