location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 62z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF5GGMF
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:59:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3240 (3.40 GHz), 4GB 1600MHz DDR3 SDRAM, 500GB HDD, 18.5" HD LCD (1366x768), Intel HD Graphics 2500, Gigabit Ethernet, WLAN 802.11 b/g/n, DVD±RW, 1MP Webcam, Windows 7 Professional 64-bit/Windows 8 Pro 64-bit
More>>>
Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-Saving All-In-One Design.
Reclaim your desk and reduce the amount of space needed by up to 65 percent, compared to traditional desktop configurations.

Secure Computing
Protect your physical assets with the cover lock and Kensington lock port, while deterring data theft with the USB-disable function.

Fast and Easy Setup
With only a single wire to plug in, the ThinkCentre Edge 62z keeps your desktop clutter free while setup is a snap.

Easy Connectivity
Support for WiFi and Bluetooth® makes connecting wirelessly simple and facilitates data transmission (availability varies by region).

RapidBoot HDD Accelerator
Start your system 30 percent faster; spend your time working instead of waiting. The secret: Rapid Boot copies and compresses Windows startup files into one place, which means your PC needs to access just one part of the memory during bootup instead of many.

Extensive Storage
With up to 1TB in HDD storage, the ThinkCentre Edge 62z has plenty of room for your files, photos, documents, and media.

ENERGY STAR Certification
Save energy and reduce your power consumption costs — good for the environment and your bottom line. The ThinkCentre Edge 62z's Desktop Power Manager makes sure your PC's operations are energy efficient.

Advanced Technical Support
You demand a lot from your system and Lenovo Services is here to help you stay productive. Bypass basic troubleshooting support with direct access to advanced level technicians to resolve issues quickly with optional Priority Technical Support.

Short summary description Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre Edge 62z, 47 cm (18.5"), Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre Edge 62z. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Full HD
No
HD type *
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3240
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA II
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H61 Express
Performance
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65690
Power
AC adapter power
120 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
469.7 mm
Depth (with stand)
59.5 mm
Height (with stand)
368.4 mm
Weight (with stand)
5 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA II
Autonomy mode
No
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:31:24
Uk has collected 3 expert reviews for Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%