Lenovo logo

Lenovo ThinkCentre M72z Intel® Core™ i5 i5-3570S 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36419
Info modified on:
23 Jul 2024, 21:30:54
Short summary description Lenovo ThinkCentre M72z Intel® Core™ i5 i5-3570S 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkCentre M72z, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72z Intel® Core™ i5 i5-3570S 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkCentre M72z. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.