Lenovo logo

Lenovo 3000 J110 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 250 GB AMD Radeon X1600 Windows Vista Business Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9685
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 3000 J110 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 250 GB AMD Radeon X1600 Windows Vista Business Tower PC:

Lenovo 3000 J110, 2.4 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo 3000 J110 Intel® Core™2 Duo E6600 2 GB DDR2-SDRAM 250 GB AMD Radeon X1600 Windows Vista Business Tower PC:

Lenovo 3000 J110. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1600. Operating system installed: Windows Vista Business. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.