Lenovo logo

Lenovo 3000 J115 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows Vista Business Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 3000 J115 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows Vista Business Tower PC:

Lenovo 3000 J115, 2.1 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo 3000 J115 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows Vista Business Tower PC:

Lenovo 3000 J115. Processor frequency: 2.1 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Windows Vista Business. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.