Lenovo logo

Lenovo 3000 J115 Tower, UK AMD Sempron 3400+ 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 6100 Windows Vista Home Basic PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28710
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo 3000 J115 Tower, UK AMD Sempron 3400+ 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 6100 Windows Vista Home Basic PC:

Lenovo 3000 J115 Tower, UK, 1.8 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows Vista Home Basic

Long summary description Lenovo 3000 J115 Tower, UK AMD Sempron 3400+ 0.5 GB DDR2-SDRAM 80 GB NVIDIA GeForce 6100 Windows Vista Home Basic PC:

Lenovo 3000 J115 Tower, UK. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3400+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Windows Vista Home Basic. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 10.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.