Lenovo logo

Lenovo 3000 J115 AMD Sempron 3400+ 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19375
Info modified on:
18 Jan 2024, 17:35:33
Short summary description Lenovo 3000 J115 AMD Sempron 3400+ 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Home Edition Tower PC:

Lenovo 3000 J115, 1.8 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description Lenovo 3000 J115 AMD Sempron 3400+ 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Home Edition Tower PC:

Lenovo 3000 J115. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3400+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.