Lenovo logo

Lenovo 3000 J100 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon X300 SE Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17005
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo 3000 J100 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon X300 SE Windows XP Professional Desktop PC:

Lenovo 3000 J100, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo 3000 J100 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon X300 SE Windows XP Professional Desktop PC:

Lenovo 3000 J100. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X300 SE. Operating system installed: Windows XP Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 8.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.