location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 J100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQCB3NU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 180 W
  • - Intel® Celeron® 3.06 GHz
  • - 0.5 GB DDR-SDRAM
  • - 160 GB DVD±RW
  • - MiRage
  • - Windows XP Professional
Warranty: 1 year parts and labour, Customer Carry-in.
Long product name Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC :
The long product name of Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 3000 J100, Intel Celeron D 346, 160GB SATA, 512MB, DVD-RW (MB+), Windows XP Pro
More>>>
Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC:
The official description of Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo J100 desktops are designed for small business and very small business customers who want a reliable, easy-to-use PC featuring modern design silhouettes. The J100 desktops are equipped with your choice of Intel processors. Get exceptional levels of power, performance and reliability for all your home and business computing needs with an Intel processor.

Short summary description Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC:
This short summary of the Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 J100, 3.06 GHz, Intel® Celeron®, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC:
This is an auto-generated long summary of Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC based on the first three specs of the first five spec groups.

Lenovo 3000 J100. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage. Operating system installed: Windows XP Professional. Power supply: 180 W. Chassis type: Small Desktop. Product type: PC. Weight: 10.4 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
3.06 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
MiRage
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Small Desktop
Performance
Audio system
AC-97
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, Diskeeper Lite, Google Desktop, Google Toolbar, Intervideo WinDVD, Lenovo Care tools, Lenovo Password Manager, Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium edition (license), Norton Internet Security (OEM Edition) with 90 days of virus definition updates, PC-Doctor diagnostics, Picasa from Google, Roxio Digital Media LE, ThinkVantage Rescue and Recovery, ThinkVantage System Update
Power
Power supply *
180 W
Weight & dimensions
Width *
331 mm
Depth *
405 mm
Height *
108 mm
Weight *
10.4 kg
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Uk has collected 3 expert reviews for Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB MiRage Windows XP Professional Small Desktop PC and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 21:19:11
After PC World decided to up the price of the hp Compaq Presario SR1719UK by £100, the quest for a budget desktop PC is still on. Although this Lenovo desktop is cheaper than the Compaq, it is slightly lower specced and is aimed more at the business envir...
70%