Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 J100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQCB3ND
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7969
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 14 May 2020 15:17:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year parts and labour, Customer Carry-in.
Long product name Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional :
The short editorial description of Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional

Lenovo 3000 J100, Intel Celeron D 346, 160GB SATA, 512MB, DVD-RW (MB+), Windows XP Pro
More>>>
Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional:
The official marketing text of Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional as supplied by the manufacturer

The Lenovo J100 desktops are designed for small business and very small business customers who want a reliable, easy-to-use PC featuring modern design silhouettes. The J100 desktops are equipped with your choice of Intel processors. Get exceptional levels of power, performance and reliability for all your home and business computing needs with an Intel processor.

Short summary description Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional:
This short summary of the Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 J100, 3.06 GHz, Intel® Celeron®, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional:
This is an auto-generated long summary of Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo 3000 J100. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics adapter model: MiRage. Operating system installed: Windows XP Professional. Power supply: 180 W. Chassis type: Small desktop. Product type: PC. Weight: 10.4 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
MiRage
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Ports & interfaces
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Small desktop
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC-97
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader, Diskeeper Lite, Google Desktop, Google Toolbar, Intervideo WinDVD, Lenovo Care tools, Lenovo Password Manager, Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium edition (license), Norton Internet Security (OEM Edition) with 90 days of virus definition updates, PC-Doctor diagnostics, Picasa from Google, Roxio Digital Media LE, ThinkVantage Rescue and Recovery, ThinkVantage System Update
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
180 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
331 mm
Depth *
The distance from the front to the back of something.
405 mm
Height *
The measurement of the product from head to foot or from base to top.
108 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.4 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Uk has collected 3 expert reviews for Lenovo 3000 J100 Intel® Celeron® 0.5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Nl heeft 3 proffesionele recensies verzameld voor Lenovo 3000 J100 Intel® Celeron® 0,5 GB DDR-SDRAM 160 GB Small desktop PC Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Fr a recueilli 3 avis d’experts pour Lenovo 3000 J100 Intel® Celeron® 0,5 Go DDR-SDRAM 160 Go Petit ordinateur de bureau PC Windows XP Professional et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
De hat 3 Expertenmeinungen über Lenovo 3000 J100 Intel® Celeron® 0,5 GB DDR-SDRAM 160 GB Kleiner Desktop PC Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Testseek ha raccolto 3 recensioni da parte di esperti per Lenovo 3000 J100 Intel® Celeron® 0,5 GB DDR-SDRAM 160 GB Mini PC PC Windows XP Professional e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Es ha coleccionado 3 opiniones de expertos para Lenovo 3000 J100 Intel® Celeron® 0,5 GB DDR-SDRAM 160 GB Escritorio pequeño PC Windows XP Professional y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Dk har samlet 3 ekspertanmeldelser for Lenovo 3000 J100 Intel® Celeron® 0,5 GB DDR-SDRAM 160 GB Lille desktop PC Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Se har samlat in 3 experttester för Lenovo 3000 J100 Intel® Celeron® 0,5 GB DDR-SDRAM 160 GB Liten stationär dator PC Windows XP Professional och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 21:19:11
After PC World decided to up the price of the hp Compaq Presario SR1719UK by £100, the quest for a budget desktop PC is still on. Although this Lenovo desktop is cheaper than the Compaq, it is slightly lower specced and is aimed more at the business envir...
70%
Show all
Customer service details
X