Lenovo logo

Lenovo 3000 J105 AMD Athlon 3400+ 0.5 GB DDR-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15661
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo 3000 J105 AMD Athlon 3400+ 0.5 GB DDR-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo 3000 J105, 2 GHz, AMD Athlon, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo 3000 J105 AMD Athlon 3400+ 0.5 GB DDR-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo 3000 J105. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3400+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 9.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.