location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Moto E4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA750034RO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947681544161
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - MediaTek MT6737 1.3 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.1
  • - Single camera 8 MP
  • - 2800 mAh
  • - Android 7.1
Long product name Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey :
The long product name of Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek MT6737, 2GB RAM, 16GB ROM, 5” HD (1280x720) MT, Android 7.1 Nougat
More>>>
Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey:
The official description of Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5” HD display + compact design

Bring photos, videos, and games to life on a stunning smartphone that fits right in your hand

water-repellent

Nanocoating protects your phone inside and out

fingerprint sensor

Instantly unlock your phone using just the touch of your finger (select carriers)
fast performance + Android 7.1

With a quad-core processor and 4G speed, watch videos, play games, and more, without having to wait.

advanced cameras

Take beautifully sharp photos and selfies, even in low light conditions

all-day battery

Keep going for hours on a single charge

Short summary description Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey:
This short summary of the Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Moto E4, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 7.1, Grey

Long summary description Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey:
This is an auto-generated long summary of Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey based on the first three specs of the first five spec groups.

Lenovo Moto E4. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.1. Battery capacity: 2800 mAh. Product colour: Grey. Weight: 150 g

Display
Display diagonal *
12.7 cm (5")
Screen shape
Flat
Panel type
IPS
Display resolution *
1280 x 720 pixels
Display number of colours
16 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
294 ppi
Second display
No
Processor
Processor family *
MediaTek
Processor model *
MT6737
Processor cores
4
Processor frequency *
1.3 GHz
64-bit computing
Yes
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera aperture number
2.2
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Resolution at capture speed
1280×720@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
CDMA, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1700, 1900, 2100 MHz
Near Field Communication (NFC)
No
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Grey
Performance
Video call
Yes
Fast charging
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
USB On-The-Go support
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Video formats supported
AVC, H.263, MPEG4, VP8
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Removable battery
Yes
Battery capacity *
2800 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72 mm
Depth
9.3 mm
Height
144.5 mm
Weight *
150 g
Certificates
Certification
CE
Packaging content
Quick start guide
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-07-25 01:50:32
Uk has collected 88 expert reviews for Lenovo Moto E4 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2800 mAh Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
thunderbaylive.com
Updated:
2017-07-25 01:50:31
Lisa Gade reviews the Moto E4, the most affordable member in the Moto phone lineup for 2017. This Android smartphone sells for $130 unlocked direct from Moto's website and various retailers (it has 4G LTE and supports both GSM and CDMA networks). It's als...
0%
techradar.com
Updated:
2017-07-25 01:50:32
Motorola has made it dead simple to stumble upon not just an affordable Android phone, but a really good one, at that.The new Moto E4 is no exception, and at the low cost of $129/£129, it honestly had me fooled that it wasn't gunning for the mid-range alo...
Good Slick design, Android Nougat pre-installed, Fingerprint sensor, Awesome price...
Bad US version isn't all-metal like the UK's...
Bottom line The Moto E4 raises the bar for phones hovering around the $100 mark. Complete with a fingerprint sensor, Android Nougat, a swappable battery and more, this phone gets its kicks by surprising the user at nearly every turn. Stay tuned for the full review fo...
90%
Digitaltrends.com
Updated:
2017-07-25 01:50:32
Motorola's G series has been the benchmark for exceptional budget smartphones, and the lesser-known Moto E series strives to do the same to do the same at an even lower cost. With the latest entry — the Moto E4 — Motorola hits the ball out of the park wit...
Good Affordable, All-day battery life, Near stock version of Android 7.1.1, Good, compact design, Unlocked...
Bad Middling camera, Occasional performance stutters, Pinkish display...
Bottom line Yes. If you're reading this Moto E4 review, you're likely looking to purchase a smartphone for very little money. Whether it's to have a cheap burner smartphone lying around the house, a phone you want to give to your children, or even if you're looking f...
70%
whistleout.com.au
Updated:
2017-08-13 02:17:57
The Moto E4 is a budget smartphone that outperforms its discount price tag. The old adage of "you get what you pay for" is still true - you can't expect flagship features at a sixth of the price - but Motorola has managed to impress with just how much $24...
Good Excellent value, Good build quality/li>, Clean version of Android, Splash resistant...
Bad Will be a little slow for some, Poor camera lowlight performance, Only 16GB of storage, Display can be hard to read in sunlight...
Bottom line The Moto E4 pushes the boundaries of what you'd expect from a $249 smartphone. With the exception of poor lowlight photography and a comparatively small amount of storage out of the box (which can be addressed with a microSD card, if need be)...
0%
expertreviews.co.uk
Updated:
2017-08-13 02:17:57
But in swans Motorola’s Moto E4, a very cheap handset that does almost everything you could ask for. It’s the firm’s best budget smartphone yet; it might even be one of the best budget Android phones ever. Here’s why.This’ll be the third time I've mention...
Good Stellar design, Camera is better than expected, Budget price...
Bad Performance is middling...
Bottom line Motorola’s Moto E4 is the perfect marriage of performance and design, in a well-priced package...
80%
ausdroid.net
Updated:
2017-08-30 01:36:06
featuredMotorola has been on a track of continuous improvement; while some other manufacturers seem to keep churning out the same old thing, Motorola seems to be on a good thing at the moment, and the Moto E4 is a great example of this. The original Moto...
Bottom line The Moto E4 is cheap at $249, and can be found in a number of places including JB HiFi, Harvey Norman, Good Guys, Officeworks, and online from www.motorola.com.au. At that price, you're hard pressed to buy something locally that offers better value.Expect...
0%
goodgearguide.com.au
Updated:
2017-10-06 01:53:33
As Motorola attempts to entrench itself as a serious alternative to the Samsungs and HTCs of the Android arena, their low-to-mid tier offerings have been quietly - but consistently - gotten better and better. Sure, the company's budget offerings might be...
Good Snappy processor, Better than expected camera, Lightweight form factor...
Bad Dim screen, Average battery life...
Bottom line For the $249 price-tag, you get all the features that count, and executed well to boot...
70%
pcworld.co.nz
Updated:
2017-10-06 01:53:33
As Motorola attempts to entrench itself as a serious alternative to the Samsungs and HTCs of the Android arena, their low-to-mid tier offerings have been quietly - but consistently - gotten better and better. Sure, the company's budget offerings might be...
Good Snappy processor, Better than expected camera, Lightweight form factor...
Bad Dim screen, Average battery life...
70%
mobilephones.com
Updated:
2018-02-02 01:35:45
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Motorola Moto E4 review follows hot on the heels of our Moto C review, with both handsets targeted at the affordable end of the market.The Moto E4 is slightly more expensive at approx £130, bu...
74%
cgmagonline.com
Updated:
2018-04-28 12:30:48
Along with the debut of Motorola's Z2 Play last month, the company also released the Motorola E4. The Moto E4 is the latest in Motorola's low-cost Moto E series. While it definitely isn't the best phone on the market, its low price can't be beaten when al...
65%
uk.hardware.info
Updated:
2020-04-25 16:34:41
Mobile networks are constantly being improved. We see faster and faster versions of 4G, while 5G is already being developed. Yet there are plenty of scenarios in which you have to rely on that other wireless connection - wifi. It is time we compared wirel...
Bottom line We note that there are certainly significant differences between individual devices and also between routers and relevant chipsets on the 5 GHz frequencies. At both frequencies and in combination with both the R7800 and the R8000, the differences between...
0%
androidguys.com
Updated:
2017-07-25 01:50:31
The Android spectrum seems to be shrinking more and more with each passing year. Gone are the days between true top-tier flagship (us old-timers used to say “hero”) phones and the budget-friendly devices made for the masses.Motorola– I mean, now Lenovo, i...
Bottom line While the Moto E4 is not meant to be in the ring with the flagship phones in the market, there is something to be said for a device that lets you do all your things, do them pretty well, and leave you some money in your wallet.Yes, it's not a Galaxy S8 wi...
70%
androidpolice.com
Updated:
2017-07-25 01:50:31
Prior to the Lenovo takeover, Motorola had a reputation for making flagship phones at very competitive prices. Since the acquisition was finalized, Moto's high-end phones have been a bit less attractive, but the cheaper phones are still good options. Howe...
Good $130 unlocked and $70 prepaid is a fantastic deal for what you get, Ships with Android 7.1.1, including some cool Moto additions, The unlocked version will work on any carrier, even CDMA networks like Verizon, This phone gets above average battery life, a...
Bad The camera performance is disappointing in most lighting conditions. Don't get this if you want to snap a lot of photos, Heavy multitasking or gaming will bring the Moto E4 to its knees, Motorola has a habit of leaving cheap phones in the dust when it com...
Bottom line The Moto E4 comes in three basic flavors; there's an unlocked version on Motorola's website that works on both GSM and CDMA carriers, an Amazon Prime version of the same unlocked device, and several carriers will be selling their own (mostly prepaid) vers...
0%
slashgear.com
Updated:
2017-07-25 01:50:31
This week the Motorola-made Moto E4 for Verizon is on our review desk, and things are looking up. This device is one of the lowest-cost Motorola smartphones ever made, made to take the place of the Moto G as king of the budget smartphones. Where the Moto...
Good Low cost, Fingerprint scanner, High quality build, Fairly decent camera (for the cost), Latest version of Android...
Bad Display is 720p, Unlikely there'll be 3rd-party cases, No NFC...
Bottom line This is the sort of smartphone that a person gets when they've never used a smartphone before. Or if they've only used a Windows Phone device before – or an iPhone 4 or older. If a person has a smartphone they've used for the past 6 years and they don't...
80%
phonearena.com
Updated:
2017-07-25 01:50:31
The Moto E series hit the scene in mid-2014, quick on the heels of the Moto G's success in the mid-range market. While the G series has offered solid, though intermediate, hardware at less than half the cost of high-end flagships, the E series was priced...
Good Very competitive pricing, Solid build quality, Excellent fingerprint sensor adds value, Capable internals handle multitasking needs with only occasional hiccups...
Bad Camera is unpredictable and generally produces noisy images, Display lacks detail, sometimes shows a bluish tint...
Bottom line At the entry-level price-point, the name of the game is value – possibly more so than any other category. In a mobile landscape where flagships regularly push the $1000 mark, the disparity in price has never been greater. Fortunately, less money doesn't a...
85%
tomsguide.com
Updated:
2017-07-25 01:50:31
The Moto E4 is a cheap smartphone with a decent 5-inch display that runs the latest Android software, complete with Google Assistant and an attractive textured design. It’s a tempting enough package to make anyone on a budget to take notice. So what’s the...
Good Very chea, Ships with latest version of Androi, Fingerprint senso, Available unlocked on all major carriers...
Bad Outdoor photos not the greates, Runs hot when playing game, Poor battery life...
Bottom line If you have more money to play with, the $230 Moto G5 Plus has a better camera and longer battery life with a more impressive display. (And Amazon Prime members can get that phone for less than $200 if they don’t mind ads popping up on their lockscreen.)...
60%
phonescoop.com
Updated:
2017-07-25 01:50:32
The Moto E4 from Motorola is an entry-level Android smartphone that offers a few high-end perks, such as a fingerprint reader and HD display. If you need a compact handset on the cheap, the Moto E4 includes a balanced feature set and fine performance at a...
Bottom line The Moto E4 is not the most exciting handset in the world, but it does everything well. The hardware is inexpensive without being "cheap"; the screen is bright and colorful; battery life is solid; and data/voice performance was quite good. Some people wil...
80%
pcmag.com
Updated:
2017-07-25 01:50:32
Affordable phones often demand some form of compromise. The Motorola Moto E4 isn't perfect, but for $129.99 unlocked, you get smooth performance, the latest Android software, and features not often found in this price range, like a fingerprint sensor and...
Good Highly affordable, Current software, Fingerprint sensor, dual-band Wi-Fi, removable battery, and expandable storage, Smooth performance...
Bad Mediocre camera, Limited internal storage...
Bottom line The Android-powered Motorola Moto E4 offers smooth performance and lots of features for a bargain price...
80%
androidheadlines.com
Updated:
2017-07-25 01:50:32
Motorola returns to a familiar formula with the Moto E4, and makes it its cheapest 4G LTE smartphone yet.The Moto E4 is the fourth-generation of Motorola's ultra low-cost smartphone. After having skipped the Moto E series last year, it's back and it appea...
Good Price point, Build quality, Battery Life, Fingerprint sensor...
Bad Camera, Display quality not as sharp as it could be, Small amount of RAM, which isn't very future-proof...
Bottom line The Moto E4 is not a smartphone that will rival the “big dogs” of the Android world, like the Galaxy S8 or LG G6, and it's not supposed too. The Moto E4 is meant to be a smartphone that can be a good option for those that don't want to (or have the money...
0%
droid-life.com
Updated:
2017-07-25 01:50:32
The Moto E4 was announced only 10 days ago, yet you can already buy one today from Verizon. This is the regular E4, though, so it's not the slightly more feature-packed Plus version. Still, at $69.99, it's a pretty good starting price for a prepaid phone...
0%
notebookcheck.net
Updated:
2017-09-16 02:20:49
Removable. In this case we mean it in a positive way, since the battery can be removed in the Moto E4. The smartphone is also quite affordable and offers a fingerprint sensor. You find out in the test, whether the competition needs to brace for this...
Good removable battery, dedicated microSD slot, not sensitive to pressure, quite many LTE bands, fingerprint sensor, pure Android, bright display, good contrast, hardly warms up, decent voice quality...
Bad cover is very tight, back cover bends easily, outdated security patches, slow WLAN, quite inaccurate GPS, camera images blurry in parts, high power consumption...
80%
recombu.com
Updated:
2017-10-06 01:53:33
Packing some surprising specs for a low price, the Moto E4 from Motorola is one of the best value smartphones we've reviewed in some time.If you're after an affordable handset to replace your old mobile or simply to use as a secondary device for festivals...
Good Metal finish, Satisfying UI, Sharp display...
Bad Limited performance, Basic camera...
Bottom line The Moto E4 delivers solid value for money, coming in cheaper than pretty much any other mobile by a well-known manufacturer. Despite that low asking price you still get HD visuals, a neat metal design, dependable battery life and performance that isn't f...
90%
pocketables.com
Updated:
2017-10-10 01:20:07
Motorola continues to provide review units of their 2017 phones. I've already reviewed the Moto Z2 Play and will soon be reviewing the Moto Z2 Force. Today, it's the entry level Moto E4. It's a cheap $130 phone ( only $100 if you can put up with Amazon ad...
Bottom line It's hard for me to recommend the Moto E4. At $100 with Amazon ads its an OK value as a backup phone or for light usage. I'd struggle to use this phone day-to-day, however. It feels like a cheap phone (admittedly because it is) and is under powered. If yo...
0%
laptopmedia.com
Updated:
2017-11-17 02:53:16
Lenovo's Moto E lineup is popular for its affordable models, and each year we see a new representative. This year the focus is on the fourth generation Moto E that comes with several significant improvements compared to its predecessor. The appearance is...
Good More elegant appearance, Fingerprint sensor, Supports two SIM cards and separate microSD slot, Pure Android 7.1 Nougat + several additional Moto features, High-quality photos for this price range...
Bad We expected more from the battery endurance, Few modes and settings in the camera menu...
Bottom line Moto E4 brings many improvements compared to its predecessor but at the same time has kept its low price. The device comes with renewed design which although makes its body slightly heavier and with a thicker profile, it certainly gives the feeling of a m...
0%
talkandroid.com
Updated:
2020-04-25 16:34:41
Although Motorola does not command a large share of the smartphone market, it is backed by the deep pockets of Lenovo. This means Motorola can pursue some strategies that similarly situated smartphone manufacturers may not be able to do. One of those move...
Bottom line Both the Moto E4 and the Moto E4 Plus reside at what might be described as the bottom end of the market. With prices that are rock bottom, they are not targeting consumers looking for especially capable hardware so it should come as no surprise that perfo...
0%