Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4R0041GB
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190576232407
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3472
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 07 Aug 2020 20:04:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black :
The short editorial description of Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black

4.5" (800x480), MT6735M Quad Core 1.0GHz, 1GB RAM, 8GB, Dual SIM, 4G LTE, Bluetooth 4.0, 802.11 b/g/n, GPS, 5MP/2MP cam, microSD, 2000mAh, Android 6.0 Marshmallow
More>>>
Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black:
The official marketing text of Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black as supplied by the manufacturer

Lenovo B Smartphone
Make way for the Lenovo B–the smartphone that’s compact, affordable, and big on performance. Feel the power of quad-core processing, surf the web, game to your heart’s content, and stream all of your media at 4G speeds. This smartphone gets things done.

Compact, Comfortable, and Affordable
Weighing just 144 grams and designed with rounded edges and a textured back cover, this device feels great to hold, and fits perfectly into your pocket. Its compact design features a 4.5” touchscreen, easy for scrolling on the go, and ideal for gaming and watching movies. With a price that’s well within reach, there’s so much to love about this phone.

Blazing-Fast Performance
Whether you’re browsing the web or sharing your favourite photos, performance matters. Thanks to a speedy 1.0 GHz, 32-bit quad-core processor, the Lenovo B delivers the optimal balance of performance and power, even with multiple apps open at once.

4G Speed
Update your social media status faster than you can say “friends”. The Lenovo B supports high-speed LTE (4G) networks for the fastest data connectivity giving you full enjoyment potential when surfing, streaming, gaming, or simply chatting online.

Experience More With Android™ 6.0, Marshmallow
The new version of Android is loaded with features that simplify your life. Get shortcuts to relevant information within your apps. And enjoy improvements that save your battery for what matters most.

Swappable Long-Lasting Battery
The Lenovo B is the ideal choice for your on-the-go lifestyle. Its 2000 mAh Li-ion battery gives you up to 11.3 hours’ of talk time and 7.3 days’ active standby on 4G networks, meaning you can go a full day without recharging. And when you do get low, you can simply swap the interchangeable battery with a spare, and keep doing what you love.

Dual SIM. One Smart Phone
One smartphone, two phone numbers. Whether you wish to take advantage of different data plans to save money, connect overseas, or simply separate business from pleasure, the Lenovo B’s optional dual-SIM configuration has you covered. A single-SIM version is also available in specific EMEA and LATAM countries.

A Lot to Smile About
Capture clear, hi-res photos, day or night, thanks to the Lenovo B’s fixed-focus 5 MP rear camera, with single LED flash. Or if sharing selfies are more your thing, the front-facing 2 MP camera has you covered.

Room to Grow
The Lenovo B is the ideal on-the-go media companion with ample storage for all your favourite movies, photos, and music. It has a built-in memory of 1 GB and 8 GB storage space, expandable by an optional 32 GB microSD card.

Change Color. Change Style
The beauty of the Lenovo B is that you can change the color of your phone whenever you feel like a brand new look. Available in matte white and matte black, this smartphone also includes an interchangeable gold battery cover. (Availability varies by region.)

Lenovo DOit Apps
Do more with your Lenovo B through preloaded apps like SHAREit, which lets you rapidly share files wirelessly across PC, smartphone, and more without network charges or a WiFi connection. In addition, SYNCit lets you back up and restore contacts, SMS messages, and call logs.

Short summary description Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black:
This short summary of the Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo B, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 6.0, Black

Long summary description Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black:
This is an auto-generated long summary of Lenovo B 11.4 cm (4.5") Dual SIM Android 6.0 4G Micro-USB 1 GB 8 GB 2000 mAh Black based on the first three specs of the first five spec groups.

Lenovo B. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2000 mAh. Product colour: Black. Weight: 144 g

Display
Display diagonal *
11.4 cm (4.5")
Screen shape *
Flat
Display resolution *
800 x 480 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor frequency *
1 GHz
Processor family *
MediaTek
Processor model *
MT6735M
Processor cores
4
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
No
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+,WCDMA
4G standard *
LTE
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b,802.11g,Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product colour *
Black
Navigation
Position location *
Yes
Multimedia
FM radio *
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
2000 mAh
Talk time (4G)
11.3 h
Standby time (4G)
175 h
Sensors
Accelerometer
Yes
Weight & dimensions
Width *
66 mm
Depth *
9.9 mm
Height *
132.5 mm
Weight *
144 g