location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NZ33KGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:27:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD-RW
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 6 h
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2310M(2.1GHz), 4GB DDR3, 500GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attention to Detail.
We took the no-nonsense business side of the ThinkPad and added a touch of personality for customer-facing roles in small- to medium-sized businesses. The result? A slimmed down laptop — it's 13 percent thinner than previous generations — wrapped in a refined, soft matte finish and reinforced with sturdy metal hinges. We also upgraded our legendary spill-resistant keyboard with a numeric keypad (available on the E520) and made sure our multitouch touchpad would be large enough for the most comfortable typing and data-entry experience possible. You can rely on these laptops' design for durability and security, too. Our Active Protection System will keep your hard drive safe when you are the move, and a fingerprint reader will make sure your data is safe from unwanted intruders.

Cutting-Edge Performance.
The powerful ThinkPad Edge laptop is ready to take on any challenge you dare throw at it. Get rapid computing with 2nd generation Intel Core processors; speed and responsiveness with up to 8 GB of DDR3 RAM and large storage space with up to 750 GB HDDs. Integrated Intel HD Graphics deliver a smoother experience with visually demanding applications, while Lenovo Enhanced Experience 2.0 delivers accelerated boot times. Besides working faster, the E420/E520 will also help you work smarter with eco-friendly initiatives: packaging made out of 100 percent recyclable material and compliance with environmental standards (including ENERGY STAR, EPEAT Gold and the RoHS Directive).

Computing Comfort.
Keep in touch with your employees, your clients and the rest of the world with a slew of available connections: WiFi, Gigabit Ethernet, and options for WWAN, WiMAX and Bluetooth. During Web calls and video conferences, quickly switch your microphone to "conference room mode" to enhance multiple voices from across the room, and enable keyboard noise suppression technology so that you can freely take notes. Continue to maximize your VoIP experience with our ThinkVantage Communications Utility — a hub that allows you to control your most important business tools (like the integrated HD 720p low-light sensitive webcam) in one place. Making an important presentation? Use the HDMI out port to project your big ideas on a big screen.

Short summary description Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E520, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel QM65
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery life (max)
6 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
245 mm
Height
33 mm
Weight *
2.35 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:20:58
Uk has collected 17 expert reviews for Lenovo ThinkPad Edge E520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 19:20:57
Business laptops don't usually fall into the budget end of the price spectrum, but the Lenovo ThinkPad E520 costs just over £500 and has a fairly decent set of components, including an Intel Core i3 processor, a 500GB hard disk and Windows 7 Profession...
Bottom line The E520's relatively low weight and long battery life make it ideal for travellers, but its dull screen and lack of 3D power means that the E520's all work and no play...
100%
expertreviews.co.uk
Updated:
2013-11-01 19:20:57
Lenovo’s ThinkPad Edge range of mid-range laptops might mainly target business customers, but that’s no reason to write them off – the good-value E520 combines the power of Intel’s Core i5 processor and a discrete 3D graphics chipset. Like other Think...
Bottom line A great all-round laptop that works for both home and business – if you can look beyond the average screen, there’s plenty here for your money...
80%
techradar.com
Updated:
2013-11-01 19:20:57
Lenovo's ThinkPad range is traditionally aimed at business users, but has recently taken a more consumer-friendly turn, with less imposing builds and price tags. The ThinkPad Edge E520 is one of the more powerful laptops in the range and can keep you e...
Good Good office and graphics performance, Battery life, Usability, Features...
Bad Ctrl and Fn keys swapped...
80%
delimiter.com.au
Updated:
2014-03-26 01:38:42
The T-series of ThinkPad laptops has long been a staple in large organisations and small businesses around Australia. If you need a general laptop with enough power and portability for general computing, these have been the machines to get the job done.Ho...
Bottom line Lenovo's T520 is a decently specced business-focused laptop which performs well for daily use but comes in a weighty, bulky and buggy form factor which suffers from poor build quality. In addition, the manufacturer has loaded the laptop with its own cust...
0%
notebookcheck.net
Updated:
2013-11-01 19:20:57
Lenovo will soon release the ThinkPad Edge E425 and E525, both of which use the new AMD Llano-APUs instead of the popular Intel mobile CPUs. In the USA, these notebooks will be available starting at 549 US dollars. Currently, our test model is priced (the...
Good Acceptable connectivity, Wellsized chiclet keyboard, Separate numeric pad, Matt 15.6 inch screen, Amazing Office performance, Quiet when idle, Good battery life and low power consumption...
Bad No USB 3.0 or DockingPort, Battery sits loosly, Standard warranty lasts 12 months, Average display values, DVD drive is loud when in use, High temperature emissions under load, Average stereo speakers...
Bottom line The Lenovo ThinkPad Edge E520 is quite good as a middle-ground between expensive business laptops and cheap consumer notebooks. However, the laptop has a few flaws. As our test model revealed, the surfaces have a nice "Soft Touch" coating, but the case it...
81%