location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NZ17AMC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:27:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD-RW
  • - AMD Radeon HD 6630M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 57 Wh 6.2 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year
Long product name Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional :
The long product name of Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Edge E420 - Intel Core i3-2310M (2.10GHz), 4GB DDR3 RAM, 500GB SATA HDD, 14" LCD (1366x768), AMD Radeon HD6630M 1GB, Gigabit Ethernet, WLAN 802.11b/g/n, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional:
The official description of Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POWERFUL, AFFORDABLE COMPUTING SOLUTIONS
The ThinkPad Edge E420 and E520 fit neatly into SMB IT budgets without compromising on quality or performance.

- 2nd generation Intel® Core™ i7 processors deliver unmatched performance.
- Integrated Intel® HD graphics and switchable discrete AMD Radeon™ graphic cards2 provide an outstanding multimedia experience.
- Up to 750GB HDDs offer ample storage space for critical business data.
- The ThinkPad Edge Series offers SMB users top quality at an affordable price.

SOPHISTICATED AND GREEN
- The ThinkPad Edge E420 and E520 notebooks are environmentally friendly, and are designed to project a professional image.
- The superior ThinkPad Edge design is now up to 13% thinner, and more suave and elegant than ever.
- The smooth matte finish is available in Midnight Black or Heatwave Red.
- Non-toxic inks have been used on the packaging, which itself is recyclable and made of 100% recyclable material.
- The ThinkPad Edge Series notebook is compliant with international standards including ENERGY STAR™ 5.0, EPEAT™ Gold and the RoHS Directive.

PRODUCTIVE, MOBILE AND RELIABLE
The ThinkPad Edge E420 and E520 are built to keep users productive, even when mobile.

- The ThinkPad Edge E420 weighs 4.6 lb and the Edge E520 weighs 5.2 lb, making them easy and comfortable to carry.
- WiFi, Gigabit Ethernet, and options for WWAN, WiMax and Bluetooth® ensure constant connectivity while traveling.
- Lightweight construction with reinforced metal hinges makes the ThinkPad Edge Series notebooks sturdy, stable and durable.
- The spill-resistant keyboard protects core components in case of an accidental spill.
- ThinkVantage® Active Protection System™ and Rescue and Recovery® minimize data loss because of hardware corruption, enhancing critical data safety.

UNMATCHED VOICE AND VIDEO CONFERENCING
The ThinkPad Edge E420 and E520 offer users a state-of-the-art voice and video conferencing experience.
- Low light-sensitive, 720p HD camera delivers peerless video quality.
- Multiple audio modes ensure that individuals and groups can be heard distinctly when making audio or video calls.
- Talk uninterrupted with keyboard noise suppression technology on the ThinkPad Edge notebooks.

Short summary description Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional:
This short summary of the Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E420, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E420. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6630M. Operating system installed: Windows 7 Professional. Weight: 2.2 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon HD 6630M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity *
57 Wh
Battery life (max)
6.2 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
343.4 mm
Depth
233.6 mm
Height (front)
2.87 cm
Height (rear)
3.64 cm
Width (imperial)
34.3 cm (13.5")
Depth (imperial)
23.4 cm (9.2")
Height (front) (imperial)
2.87 cm (1.13")
Height (rear) (imperial)
3.63 cm (1.43")
Weight *
2.2 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
TFT
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 17:08:27
Uk has collected 11 expert reviews for Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6630M Windows 7 Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-05-24 00:28:18
The Lenovo ThinkPad Edge E420s would never be accused of being pretty, though it is worth noting that the ThinkPad range has come a long way since Lenovo acquired it from IBM. They’re still built like tanks, though, and the E420s is built to shrug off...
Bottom line The ThinkPad E420s couldn’t be much different from the excellent Lenovo IdeaPad G570. To be fair to the ThinkPad it is a very work-focused model, but the poor battery life, lack of storage space, mediocre screen and relatively high price all count agai...
60%
cnwintech.com
Updated:
2016-12-28 19:19:41
Equipped with various features and flagship software, Lenovo ThinkPad Edge E420 seems to be a simple notebook with full functionality. The classical is hard to be forgotten. For some people, the classic design has its own charm. But for some others, which...
Good Extra software exciting Highend specification...
Bad The prices are quite high without USB 3.0...
78%
pcworld.com_techhive.com
Updated:
2011-08-14 17:08:27
Lenovo positions its ThinkPad Edge series as being slightly more stylish than its other lines while retaining the usability features that have long made ThinkPads popular with corporate users--and that's a pretty fair assessment. What the PR people don...
Good Great ergonomics, fairly lightweight, No 5GHz WiFi, Good webcam, four USB ports, and ExpressCard...
Bad Mediocre performance and battery life...
Bottom line Fans of ThinkPad keyboards and input devices should welcome this affordable, not-too-heavy model, but gamers and hard-core number crunchers should look elsewhere...
80%
tech2.com
Updated:
2011-11-06 02:06:25
The ThinkPad line of laptops from Lenovo has been setting the pace for rugged notebooks right since their inception, and recently, the company has widened the series into a number of sub categories with the T, Edge, X, SL, L, W notebooks and the X...
Bottom line The Lenovo ThinkPad Edge E420 is priced at Rs 38,725. You can easily get a better spec’d laptop at this price, but this one does not want to beat the competition in terms of specs; it wants to beat them in terms of functionality and durability. At this...
65%