location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NYV4VMD+45N6678
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:27:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 35.6 cm (14") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB
  • - Intel® HD Graphics Intel® HD Graphics 3000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Warranty:
Long product name Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black :
The long product name of Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad L420, Intel Core i5-2410M (2.3GHz), 4GB DDR3, 320GB SATA, 14" HD (1366x768), Intel HD, Gigabit Ethernet, 802.11b/g/n, DVD-RW, 2300g, Windows 7 Professional 64-bit + Mini Dock Series 3
More>>>
Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
The official description of Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered for reliability.
In the corporate world, you need to know you can depend on your employees to handle what you need them to do. The same is true of your business tools. These L Series laptops were built to be reliable performers, no matter what. That's why we submit them to eight military specification tests, ensuring they'll stay functional in adverse conditions such as high and low temperatures, altitude, mechanical and thermal shock, humidity, vibration and dust. We also have our own series of torture tests, ensuring they can withstand other extreme conditions. These laptops are constructed for durability, with new metal hinges and latchless design, and come with Active Protection System™ to prevent data loss in the event of a drop. Don't worry — they'll last as long as you do.

Smart security solutions.
You need to keep your data safe, and these laptops have the features to put your mind at ease. You'll rest easy knowing your laptop has an encrypted HDD, integrated fingerprint reader, SmartCard option, BIOS port locking, Trusted Platform Module and more. And when you can rest easy, you can work hard.

Short summary description Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L420, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L420. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.3 kg

Design
Product colour *
Black
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD, User
Certificates
Wi-Fi certified
Yes
Certification
EPEAT Gold
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
343.9 mm
Depth
232.9 mm
Height (front)
3.2 cm
Height (rear)
3.6 cm
Weight *
2.3 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Compliance industry standards
IEEE 802.3/802.3u/802.3ab
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 03:12:54
Uk has collected 8 expert reviews for Lenovo ThinkPad L420 Intel® Core™ i5 i5-2410M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
notebookreview.com
Updated:
2011-08-03 03:12:51
The L420 has a single fan that exhausts out the left side of the chassis. It is always on and audible, however has no annoying pitch; it mostly sounds like a rush of air. Even under full load, the fan hardly gets louder...
Good Very good build quality, Excellent keyboard and touchpad, Good selection of ports...
Bad Average battery life, Low screen resolution, Only 1year warranty standard...
Bottom line The Lenovo ThinkPad L420 is an above-average offering in the value business notebook segment. It succeeds in barely enough areas to get our recommendation, however. Highlights first: very good build quality, an excellent keyboard and touchpad, a good selection of input/output ports, and good overall performance. Now for the downsides; the first is battery life. Four and a half hours is average at...
70%
Laptopmag.com
Updated:
2011-08-03 03:12:53
With a comfortable keyboard, a second-generation Intel Core processor, and a $898 price tag, the Lenovo ThinkPad L420 is proof that "business notebook" and "value" don't have to be mutually exclusive. This 14.1-inch notebook continues Lenovo's tried-an...
Bottom line The $898 ThinkPad L420 falls somewhere between the high-powered T series and the more small-business focused Edge lineup. As such, it borrows the security features and docking capability of the former line, but the more affordable pricing of the latter...
70%
notebookcheck.net
Updated:
2011-10-26 19:26:48
As expected, exacting requirements are placed on a Lenovo ThinkPad since ThinkPads enjoy a very good reputation in the business sector. We'll cross-examine the budget ThinkPad L420 thoroughly and see how it fares...
Good Known ThinkPad case quality, Very good keyboard, Spillproof, Trackpoint in addition to the touchpad, UMTS builtin/ready, Quiet operation, Matt display, Docking port...
Bad Contrast poor display, Moderate power reserves, No USB 3.0...
Bottom line Lenovo ThinkPad L420We can very well imagine using the ThinkPad L420 as a tool for daily use after our tests. Especially the good keyboard and the touchpad/Trackpoint combination will appeal to you if you do a lot of writing on a notebook. Even if the lap...
85%
computerworld.com
Updated:
2012-11-18 17:35:47
The ThinkPad has a wider assortment of controls arrayed around the keyboard, including the microphone, buttons for audio volume and muting, and Lenovo's ThinkVantage emergency...
0%