Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X220 Tablet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NYN4TMZ
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6080
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 03 Apr 2019 23:36:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional :
The short editorial description of Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional

Intel Core i7-2640M (2.80GHz), 4GB RAM, 128GB SSD, 31.75 cm (12.5") 1366x768 LCD, Intel HD Graphics, Intel 802.11agn, Bluetooth, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64
More>>>
Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
The official marketing text of Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional as supplied by the manufacturer

The best of both worlds: inside and out.
Our ThinkPad® X Series tablets free you to work without constraints. Morph from notebook to tablet with just a twist. Our X Series tablets are convertible, so you get a traditional laptop at the office and an in-the-trenches, in-your-arms companion when you hit the road. Just fold back the screen to convert.
Lenovo's Power Manager, carefully selected low-voltage processors, less power-hungry displays, and the latest battery technology allow hours of worry-free computing on-the-go. Plus Lenovo Battery Stretch lets you temporarily extend battery life in extreme circumstances—get up to 18 hours on the X220 tablet with a single charge!†
Thin and light, the X220 tablet weighs in starting at 3.6 pounds. And the redesigned hinge-based latching with wider hinges and magnetic closure adds to the clean, modern design.

Enhanced power for working smarter and faster.
Our X Series tablets are built for business, packed with power and speed. So you can do more with less time.
- 2nd generation Intel® Core™ i7 processors with Intel Turbo Boost Technology 2.0
- Lenovo Enhanced Experience 2.0 for Windows® 7 with RapidBoot technology starts your PC on average 20 seconds faster than a typical Windows 7 computer.
- SuperSpeed USB 3.0 port (optional with select X220 models) transfers files up to 10 times faster — especially useful when copying large media files. Plus, you can increase your power supply with the ability to charge external devices quickly.

ThinkPad durability, enhanced.
ThinkPad X Series tablets are more than tough enough to endure the rigors of business travel. Baked, battered, blistered, and blown with sand, ThinkPads are designed to pass eight, rugged military-spec tests. Plus, the X220 tablet, is further enhanced with scratch-resistant Corning ® Gorilla® Glass to protect against bumps and drops in the field.
- Next-generation ThinkPad roll-cage technology
- Magnesium-alloy top and bottom covers
- Optional solid state drives with no moving parts
- Spill-resistant keyboard
- Reliable, sturdy metal hinge construction designed for daily use, with one-directional hinge rotation

Enterprise-class security to protect your business-critical data.
- ThinkVantage® Rescue and Recovery® helps you recover from system crashes quickly, even if the primary operating system won't boot.
- ThinkVantage Active Protection System™ detects sudden changes in motion and temporarily stops the hard drive to help protect it from damage (not applicable to models with solid state drives).
- ThinkVantage Client Security Solution, a unique hardware-software combination, helps protect your company information, including passwords, encryption keys and electronic credentials, while helping guard against unauthorized data access.
- BIOS disablement of ports acts as a final layer of protection for your business-critical data.
- Optional Computrace® technology helps you recover your laptop in the event of theft.
- Remote data disablement lets you disable your laptop's hardware if it's ever compromised.

Optimized media and communications technology.
Whether you're Web-conferencing, watching a video, or reading an eBook, you'll enjoy it all on our X Series tablets.
- Premium HD display with 300 nit IPS technology allows for vivid colors and nearly 180-degree viewing angles, as well as easy-to-view outdoor display.
- Automatic screen rotation for reading eBooks in landscape or portrait mode with the ThinkReader.
- HD microphones with dual array noise cancelation that suppresses background sounds while on Internet calls, as well as keypad clicks when typing.
- HD 720p webcam.
- Improved sound quality with stereo speaker placement built into the display bezel.
- Multitouch touchpad for simple one- and two-finger gestures to zoom in and out, rotate images, and scroll — and on the X220 tablet, a redesigned, buttonless "clickpad" that's 45% larger than the touchpad on previous generations.
- Multitouch panel for pen and finger input, with easy-to-use Simple Tap software.

Short summary description Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
This short summary of the Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X220 Tablet, 2nd gen Intel® Core™ i7, 2.8 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X220 Tablet. Product type: Hybrid (2-in-1). Processor family: 2nd gen Intel® Core™ i7. Form factor: Convertible (Swivel). Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Form factor *
The shape or design of the product.
Convertible (Swivel)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
31.8 cm (12.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i7-2640M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.5 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-2600 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM67 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
HD Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
ThinkPad UltraNav
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTZ
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR03R
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53464
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8.8 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.8 kg
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
228.7 mm
Height (front)
The height of the frontside of the product.
2.7 cm
Height (rear)
Height of the backside of the product.
3.13 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Uk has collected 14 expert reviews for Lenovo ThinkPad X220 Tablet Black Hybrid (2-in-1) 31.8 cm (12.5") 1366 x 768 pixels Touchscreen 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Nl heeft 14 proffesionele recensies verzameld voor Lenovo ThinkPad X220 Tablet Zwart Hybride (2-in-1) 31,8 cm (12.5") 1366 x 768 Pixels Touchscreen Tweede generatie Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Fr a recueilli 14 avis d’experts pour Lenovo ThinkPad X220 Tablet Noir Hybride (2-en-1) 31,8 cm (12.5") 1366 x 768 pixels Écran tactile Intel® Core™ i7 de 2e génération 4 Go DDR3-SDRAM 128 Go SSD Windows 7 Professional et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
De hat 14 Expertenmeinungen über Lenovo ThinkPad X220 Tablet Schwarz Hybrid (2-in-1) 31,8 cm (12.5 Zoll) 1366 x 768 Pixel Touchscreen Intel® Core™ i7 der zweiten Generation 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Testseek ha raccolto 14 recensioni da parte di esperti per Lenovo ThinkPad X220 Tablet Nero Ibrido (2 in 1) 31,8 cm (12.5") 1366 x 768 Pixel Touch screen Intel® Core™ i7 di seconda generazione 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Es ha coleccionado 14 opiniones de expertos para Lenovo ThinkPad X220 Tablet Negro Híbrido (2-en-1) 31,8 cm (12.5") 1366 x 768 Pixeles Pantalla táctil 2ª generación de procesadores Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Dk har samlet 14 ekspertanmeldelser for Lenovo ThinkPad X220 Tablet Sort Hybrid (2-i-1) 31,8 cm (12.5") 1366 x 768 pixel Touchskærm 2nd gen Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:42
Se har samlat in 14 experttester för Lenovo ThinkPad X220 Tablet Svart Hybrid (2-i-1) 31,8 cm (12.5") 1366 x 768 pixlar Pekskärm 2:a generationens Intel® Core™ i7 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:57:53
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:57:53
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:57:53
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:57:53
78%
Source Review comments Score
v3.co.uk
Updated:
2014-05-25 02:28:42
Lenovo's ThinkPad X220T is a convertible tablet PC in an ultraportable format, offering professional users a system that can capture pen input or be used just like a standard laptop as necessary. Announced in March, the X220T is essentially a tablet ve...
Good Good build quality, Gorilla Glass touch-screen for gesture and stylus input...
Bad Unwieldy and heavy as a slate-mode tablet, feels sluggish despite Core i7 chip...
Bottom line Lenovo's tablet version of the X220 offers touch-screen and stylus input as well as a decent keyboard. However, the system feels heavy to hold and use as a slate-mode system and feels sluggish compared to the laptop version of the X220...
60%
zdnet.co.uk
Updated:
2014-05-25 02:28:42
Our ThinkPad X220 Tablet was a late pre-production sample with somewhat non-standard specs, so it's not possible to deliver a definitive verdict. That said, the design and build are typically solid — although a hinge to keep the lid in place would be w...
Good Well made, Good keyboard action, Solid screen swivel mechanism...
Bad No integrated optical drive, Buttonless TouchPad is an acquired taste, No clasp to hold screen and base together...
78%
trustedreviews.com
Updated:
2014-05-25 02:28:42
To bring you this world-exclusive review we're using a pre-production sample, but it should reflect the quality of the final product. As you may have noticed, there has been a surge in the popularity of tablets recently. Thanks largely to the or...
80%
hardware.info
Updated:
2014-05-25 02:28:42
Sommige laptops hebben het gewoon. Ze voelen gewoon goed. Dit is uiteraard een vrij ontastbaar en ontestbaar begrip, maar als je de Lenovo Thinkpad X220 tablet in je handen houdt is het direct duidelijk. Een kleine laptop die je dankzij het kantelbare...
Bottom line De Lenovo X220 Tablet is geen goedkope tablet. De 160 GB SSD, de degelijke afwerking, het aanraakscherm met pen, het Gorilla Glass en nog meer zaken maken dat dit allesbehalve een instaplaptop is.De combinatie van een SSD en een Intel Core i5-processor...
0%
clubic.com
Updated:
2014-05-25 02:28:42
Grand spécialiste de l'ordinateur portable, Lenovo est un constructeur encore plus reconnu lorsqu'il s'agit des modèles destinés aux professionnels. Avec son X220, la firme confirme cet état de fait et nous propose un ultraportable sérieux, très sérieu...
70%
Pcwelt.de
Updated:
2014-05-25 02:28:42
Das Notebook mit der Bezeichnung Lenovo ThinkPad X220 IPS ist ein so genanntes Subnotebook mit einer Bildschirm-Größe von 12,5 Zoll. Das kleine Notebook beinhaltet einen Arbeitsspeicher von 2x 4GB und die Festplatten-Speicherkapazität beträgt 320 Gigab...
85%
notebook-center.ru
Updated:
2014-05-25 02:28:42
В серию ThinkPad X входят ноутбуки, которые, как правило, становятся надежными спутниками. В устройствах этой серии удивительно крепкий корпус, способный выдержать даже экстремальные ситуации. Например, модель Lenovo ThinkPad X220 Tablet кроме вышеперечис...
Bottom line Ноутбук Lenovo ThinkPad X220 – это устройство, которое просто никак нельзя обойти вниманием. Деловой корпус, скрывающий чрезвычайную надежность, длительная работа с дополнительным аккумулятором, превосходные меры безопасности – все это «поднимет» ThinkP...
0%
pcmag.com
Updated:
2014-05-25 02:28:42
The Lenovo ThinkPad X220 Tablet ($1,579 direct) strikes a nice concession between ultraportable business laptop and multitouch Windows 7 tablet. Some businesses may be hard pressed to give up its QWERTY ways for a full tablet or compromise losing time...
Good Intel Core i5 processor outpaces the competition, Largest hard drive in its class, Rugged, ergonomic design, Superb physical keyboard and pointing controls, Melds Windows 7 with a versatile combination of touch and physical controls...
Bad On the heavy side, Screen glare...
Bottom line The Lenovo ThinkPad X220 takes top honors among tablet PCs, combining choice aspects of a capable ultraportable business laptop with a multitouch Windows tablet...
80%
tabletpcreview.com
Updated:
2014-05-25 02:28:42
The ThinkPad X220 Tablet is Lenovo's latest and greatest convertible laptop. As part of Lenovo's recent ThinkPad X series refresh that includes the excellent X220 notebook, this Windows 7 tablet features a 12.5-inch display, Wacom digitizer, and Intel's n...
Good Excellent build quailty, Superb performance, Great Lenovo keyboard...
Bad Screen rotates only 180 degrees in one direction, Gets a bit hot when stressed, No USB 3.0...
90%
Ruggedpcreview.com
Updated:
2014-05-25 02:28:42
The original IBM ThinkPad, all the way back in 1992 or so, was a pen computer, and a tablet at that. Consumer tastes dictated a switch to a notebook convertible format, and pen computing historians may remember the ThinkPad 360PE and 750P, both noteboo...
0%
pcfoster.pl
Updated:
2014-06-18 08:25:28
Do naszej redakcji trafił pod koniec tego roku nowy model laptopa z funkcją tabletu od firmy Lenovo. Urządzenie to należy do niezawodnej i bardzo solidnej serii ThinkPad, którą już nie raz nagradzaliśmy w naszych recenzjach. Prezentowany tym razem X220 zo...
Good Elegancka i solidna konstrukcja, Wysoka jakość wykonania, Wygodna klawiatura, Maksymalny kąt odchylenia matrycy 180 stopni, Dobre temperatury pracy, Matowa matryca IPS, Port dokowania, Wysoka wydajność, Panel dotykowy, Wygodne piórko, Długa praca na bater...
Bad Obrót ekranu o 180 stopni tylko w jedną stronę, Słabe głośniki, Brak portu eSATA i USB 3.0...
Bottom line Przyszedł czas na konkluzję dotyczącą laptopa Lenovo ThinkPad X220 tablet. Urządzenie to charakteryzuje się wysoką jakością wykonania, solidną obudową i eleganckim designem. Posiada przede wszystkim niewielkie wymiary oraz wagę, co pozwala na wygodną prac...
0%
tek.no
Updated:
2014-05-25 02:28:42
I første halvdel av året annonserte Lenovo flere nye modeller i sin ikoniske ThinkPad-serie. Blant disse var det nok den litt utradisjonelle ThinkPad X1 som fikk mest oppmerksomhet. For vår del innfridde den dessverre ikke helt til forventningene. Men...
0%
yamaiko.com
Updated:
2016-12-28 18:57:53
レノボのタブレットパソコン ThinkPad X220 Tablet のレビュー。iPadとかと比較してどうなの?先日、 ThinkPad X1 をレビューしたところですが、続けてレノボの最新タブレット機「ThinkPad X220 Tablet」を借りることができました。なんか最近、いろんな機種がいじれてラッキー♪というわけで、 ThinkPad X201s愛用者 の視点からThinkPad X220 Tabletの性能や使い勝手をレビューしてみようかと思います。レノボのノートPCということでネットの直...
0%
thehikaku.net
Updated:
2016-12-28 18:57:53
ThinkPad X220 Tabletは、タッチ機能を搭載し、PCとしても高スペックな12.5型液晶搭載のタブレットPCです。専用のデジタイザーペンで、手書きで文字入力をしたり、PCの操作をしたりすることができます。製造や医療現場など法人においてよく使われるPCです。ペンで画面に文字を手書きして入力できることから、キーボード入力の苦手な人にも便利なPCではないかと思います。そういった方は、キーボードよりも速く文字入力できることでしょう。第2世代インテルCPUを搭載し、SSDも選択可能でマシンのスペックは...
Bottom line 以上が、レノボ ThinkPad X220 Tabletのレビューでした。製造、医療などの法人で使われることの多いタブレットPCですが、個人での購入もアリだと思います。個人的には、キーボード入力が苦手な方におすすめです。デジタイザーペンで文字を画面に書いて入力できるので、キー入力が苦手な方は本機の方が入力が速いでしょう。PCとしての性能も高いです。CPUには第2世代インテルCPUを搭載し、ストレージにSSDを選択することも可能です。メインPCとしても使用できるスペックです。一応書きますが、iPad2などの...
0%
Show all
Customer service details
X