location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NYN2PMN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:27:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - Touchscreen 31.8 cm (12.5") 1366 x 768 pixels 16:9
  • - 4 GB 1333 MHz
  • - Intel® HD Graphics 3000
  • - 3G
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Professional
Warranty: 3 Years
Long product name Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black :
The long product name of Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X220, Intel Core i5-2520M (3M Cache, 2.50 GHz), 4GB DDR3 SDRAM 1333MHz, 160GB SSD SATA, Intel HD Graphics, 12.5" HD Multitouch 1366x768, 720p HD Webcam, LAN, WLAN, 3G, Li-Ion, Windows 7 Professional, Black
More>>>
Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:
The official description of Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad X220 Tablet
Versatility is a PC that performs inside and out.

Mobility of a tablet, power of a laptop.
We combined the same design and performance principles of our exceptional ThinkPad laptops with the flexibility of pen- and finger-based computing to create the X220 Tablet. Fueled with 2nd generation Intel® Core™ processors, lightning-fast Intel HD graphics and speedy boot times (with our RapidDrive technology), the machine will provide convenience to anyone who consistently finds themselves outside the traditional "desktop environment" — like road warriors, healthcare professionals, students and engineers. Simply swivel the HD touchscreen to go from conventional laptop at the office to tablet mode in the field.

Touch and go.
Use it to take notes, read e-books, compile important data or just to send a basic e-mail — no matter how you take advantage of the convertible, multitouch 12.5" display, you'll enjoy a high-quality picture with every turn thanks to the premium IPS viewing angle. The optional direct-bonded outdoor panel also provides visibility in direct sunlight, while its scratch-resistant Corning® Gorilla® Glass counterpart ensures a tough, yet lightweight surface to protect your screen from everyday wear. When not in tablet mode, sweep your hands over a 45% larger, buttonless touchpad design on our spill-resistant ThinkPad keyboard. In any event, you can always rely on our durability standards and Active Protection System™ to provide a rock-solid machine, which includes a redesigned hinge with stronger magnetic-latching support.

Take charge of your day.
Stay unplugged and on-the-go with long-lasting battery options for your X220 Tablet. Keep your engine roaring even longer by also attaching the slim, external ThinkPad 19 + battery slice for up to 16 hours of juice. Continue to optimize your system's lasting performance with our Low Power Multimedia Mode. Plus, advanced thermal technology — the X220t is up to 10 percent cooler and up to 40% quieter than previous generations — will keep your PC comfortable in your arms or on your lap all day.

Communicate effectively.
Boost efficiency and productivity in your business day by making use of our multimedia and communications tools. Give flawless video presentations with a 720p HD webcam, and choose between two HD microphone configurations for crystal-clear VoIP meetings: Private Chat mode eliminates background noise when one person is talking, while Conference Call mode picks up sounds from across a room when your table is full. Multitasking during a Web chat? Keyboard noise suppression minimizes key clicks from being heard, and LED indicators on our mute buttons ensure your microphone/speaker is turned off when necessary. Access all of our software/hardware controls (like brightness, volume or other shortcuts) in a snap with our intuitive, multitouch SimpleTap application.

Short summary description Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:
This short summary of the Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 220, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, Windows 7 Professional

Long summary description Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo 220. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.76 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Swivel)
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
SSD capacity
160 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum resolution
1366 x 768 pixels
Audio
Speaker power
2 W
Built-in microphone
Yes
Audio included
Mute Button, Speakers (integrated)
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
65 W
Weight & dimensions
Width
305 mm
Depth
228.7 mm
Height
31.3 mm
Weight *
1.76 kg
Other features
Manageability features
1-Button system recovery, Automatic software and driver updates, Help, Lenovo Care, Password management, Simple network connectivity
Security features
Hard disk drive password, Norton Internet Security, Power on password, Security Slot Fingerprint Reader
Wireless technology
WWAN; LAN
Graphics card family
Intel
Power supply type
AC/DC
Battery type
6 Cell Lithium-Ion
Compatible operating systems
Windows 7 Home Basic Windows 7 Home Premium Windows 7 Professional
Graphics card
HD Graphics
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:28:01
Uk has collected 53 expert reviews for Lenovo 220 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
reviewed.com
Updated:
2013-11-01 19:27:47
This laptop is a no-nonsense machine, a philosophy that permeates every aspect of its design and performance. With its bland appearance, the X220 is unlikely to turn any heads. On the performance front, it had a very middling showing, but accented with st...
Bottom line A fine option for anyone in need of a secondary machineThe Thinkpad we tested housed an Intel Core i3-2350M processor with 4 GB of RAM and 320 GB of storage. It's one of the smallest laptops we've tested, with a travel weight of just 63.3 ounces. Everythi...
47%
expertreviews.co.uk
Updated:
2013-11-01 19:27:47
Lenovo’s ThinkPad laptops are the mainstay of its mobile business, and the X220 is one of the most portable. Despite weighing a miniscule 1.3kg, it packs in a powerful processor and plenty of useful connections. The X220 is powered by an Intel Core i5-...
Bottom line Powerful with amazing battery life, but an Ultrabook is a cheaper option...
80%
reviewed.com
Updated:
2013-11-01 19:27:47
The X220 Thinkpad is compact, but very clean. Everything in its designs lends itself to getting down to business. Sections The X220 Thinkpad is compact, but very clean. Everything in its designs lends itself to getting down to business...
47%
trustedreviews.com
Updated:
2013-11-01 19:27:47
Before there were Ultrabooks with high-quality PLS screens like the Samsung Series 9 900X3B , Lenovo already provided an ultraportable option that sported a premium IPS display: the 12in ThinkPad X220. We reviewed the convertible tablet incarnation of thi...
Good Great IPS screen, Superb typing experience, Flexible, upgradeable, Excellent connectivity, Amazing battery life...
Bad Chunky monkey, Wimpy speakers, Inferior touchpad...
Bottom line It might not be sleek and sexy, but the 12in Lenovo ThinkPad X220 laptop has it where it counts: a rugged chassis, amazing keyboard, completely flexible and upgradable specifications including 3G, great IPS screen and - the icing on the cake - amazing bat...
90%
techradar.com
Updated:
2013-11-01 19:27:47
Say hello to the Lenovo ThinkPad X220, a splendid example of the Chinese manufacturer's commitment to powerful business machines. Weighing only 1.7kg, the ThinkPad X220 can easily be carried around for a day and its briefcase-friendly 306 x 232 x 33mm dim...
Good Good processing power, Connectivity, Battery life, Build quality, 160GB SSD...
Bad Small touchpad, Screen could be better...
80%
kitguru.net
Updated:
2013-11-01 19:27:50
The IBM Thinkpad is an iconic machine well known for the ‘boxy’ design, class leading keyboards and chassis rigidity to deal with the toughest of working environments. Lenovo took over the IBM personal computer division in 2005 and have released a w...
Good Built like a tank, appealing looks, great screen, good keyboard, High specification possibilities, massive battery life...
Bad no backlit keyboard, SSD pricing is way out, not designed for gaming, ThinkPad X1 is more feature rich and we feel a better overall machine, Kitguru says: A great superportable business machine and built to last. I prefer the X1 however, Rating: 8.0, Page...
Bottom line The ThinkPad X220 is one of the most impressive 12 inch business style notebooks on the market. Lenovo have been able to advance the IBM tradition by releasing a range of machines with bullet proof build quality and high specification internal components...
80%
tlbhd.com
Updated:
2013-11-01 19:28:00
The X220 is the latest entry in the X200 series, which is one of Lenovo's success stories. Computers from this line had great battery life and above average performance, suiting more than one type of user. The 12.5 inch X220 takes the game a step further...
Bottom line s The X220 is a very serious contender on the ultraportable market, as it packs great processing power in a very small package. The design is mostly great, with a fantastic keyboard and good touch pad, although the palm rest is a little small. The web ca...
0%
techradar.com/au/
Updated:
2014-04-12 03:37:06
Say hello to the Lenovo ThinkPad X220, a splendid example of the Chinese manufacturer's commitment to powerful business machines.Weighing only 1.7kg, the ThinkPad X220 can easily be carried around for a day and its briefcase-friendly 306 x 232 x 33mm dime...
Good Good processing power, Connectivity, Battery life, Build quality, 160GB SSD...
Bad Small touchpad, Screen could be better...
80%
storagereview.com
Updated:
2013-11-01 19:27:50
The ThinkPad X220 is one of Lenovo’s best selling laptops, and for good reason. The ThinkPad X220 features power and portability in the same package, a bevvy of appealing upgrade options, and a surprisingly low price of under $1,000 for many configurations...
Bottom line Lenovo brought a lot to the table with the ThinkPad X220 and they impressed us in almost every category. Starting with storage performance, it offers SATA 6.0Gb/s speeds for drives capable as well as an mSATA slot for drives like the Intel SSD 310. No...
0%
tech2.com
Updated:
2013-11-01 19:27:50
Lenovo laptops have always had a niche set of buyers and the ThinkPad series, in particular, has more or less had cult following right since its inception by IBM. This has been much before Lenovo purchased the brand. ThinkPads have always had a cultu...
Bottom line Let’s get this clear, the Lenovo X220 caters to a very selective audience - business professionals and executives who don’t need the extra frills (read: 15.6-inch HD LED Widescreens, Blu-ray DVD writer, dedicated graphics card, HDMI, etc) in their lapt...
65%
etechreviews.com
Updated:
2013-11-01 19:27:51
Lenovo ThinkPad X220 has a 12.5 inch screen and it is smaller than a 13 inch notebook but still bigger than a 11 inch system. The resolution of 1,366×768 pixels was expected on this screen size and it is the same that you get on all 11 to 13 inch lapto...
0%
infoworld.com
Updated:
2013-11-01 19:27:51
The common denominator is small size and light weight. Otherwise, the usual tradeoffs apply. Be on the alert for lousy ergonomics, poor b...
90%
notebookcheck.net
Updated:
2013-11-01 19:27:54
Our test model is configured with hardware which would suit students better than professionals. This is due to the fact that at the start of our testing there were no regular models which had the IPS display. As such, our test model is equipped with an In...
Good Keyboard, Battery life, Performance, Quick sync video, Easily upgradeable, Accessories and guarantee extensions, Bright display with good contrast and stable viewing angles, mSata interface, Noise emissions, 36 months guarantee...
Bad USB 3.0 is only available with the Core i7, Positioning of the ports, VGA signal quality, Case quality up close, CPU throttling in a variety of situations...
Bottom line The Lenovo ThinkPad X220 may not be perfect, but it is a well-designed laptop with the typical ThinkPad "flair". The notebook offers good mobility and the latest hardware - a combination hard to resist. So we can safely say that the Lenovo ThinkPad X220 i...
88%
onlinenotebook.com
Updated:
2013-11-01 19:27:54
Pros: The Lenovo ThinkPad X220 comes with impressive battery life, delivers impressive performance, which is sufficient to outdo any gaming laptop, the system is strongly built and still is immensely light.Cons: The Lenovo ThinkPad X220 suffers from po...
Good The Lenovo ThinkPad X220 comes with impressive battery life, delivers impressive performance, which is sufficient to outdo any gaming laptop, the system is strongly built and still is immensely light...
Bad The Lenovo ThinkPad X220 suffers from poor touchpad design, and the positioning of “Fn” and “Ctrl” key still is a problem, Review:, If there’s one thing that we’ve learnt after reviewing so many ultralight laptops, it’s that the ultralight laptops certainly aren’t the machines that will please everyone. But the Lenovo ThinkPad X220 comes to us as a shocker, and we are more than happy to see...
0%
techworld.com
Updated:
2013-11-01 19:27:55
Lenovo's Thinkpad X220 ultraportable, replacing the X201, is sure to be a hit with ThinkPad fans as well as most everyone else. It's fast, light, has a great 12.5-inch display, and continues the company's tradition of superb input ergonomics with an i...
Bottom line ThinkPad users won't find anything mind-blowingly different about this latest addition to the X2xx series, but the improvements are noticeable and all enhance the usability of the unit. If you're not looking for a laptop that is super-sexy or trying t...
0%
pcworld.com_techhive.com
Updated:
2013-11-01 19:27:55
The Lenovo ThinkPad X220 ultraportable laptop, which replaces the X201, is sure to be a hit with ThinkPad fans--as well as most everyone else. It's fast and light, it has a great 12.5-inch display, and it continues the company's tradition of superb inp...
Good Lightweight, with great battery endurance and options, Excellent performance and ergonomics...
Bad Comes overloaded with background apps...
Bottom line Fast and light, with great input ergonomics and battery life, this powerhouse ultraportable is best-of-breed, though its old-school looks may not appeal to everyone...
90%
engadget.com
Updated:
2013-11-01 19:27:55
Admit it, when you look at the picture above, all you really see is a laptop with a design that hasn't changed much in the last ten years. It's true, based on its professional aesthetic alone, the ThinkPad X220 can't really be distinguished from the other...
Good Extremely comfortable keyboard Superb battery life Great performance...
Bad Clickpad can be a bit wonky Design may feel outdated to some Can get pricey with configuration options...
Bottom line It's true, from afar the X220 could be mistaken as a five year old laptop -- one that couldn't last longer than four hours on a charge, and would be considered sluggish by today's standards (most likely because it would have been running Vista!). But in f...
80%
about.com
Updated:
2013-11-01 19:27:57
The Bottom LineMar 10 2011 - Lenovo's ThinkPad X220 is certainly a must have ultraportable for any business person looking for a high performance but compact system. The new 2011 Core processors from Intel provide it with some serious gains over the pa...
Good Strong Performance From New Core i5 Processor, Excellent IPS Based Display, USB 3.0 Port And ExpressCard Slot...
Bad Bottom Got Quite Warm During Heavy Use, No Bluetooth...
Bottom line Mar 10 2011 - Lenovo's ThinkPad X220 is certainly a must have ultraportable for any business person looking for a high performance but compact system. The new 2011 Core processors from Intel provide it with some serious gains over the past models. Grap...
80%
techspot.com
Updated:
2013-11-01 19:28:00
Over the past year I've had the opportunity to review nearly half a dozen Lenovo notebooks including models from the consumer-level IdeaPad line as well as the business-oriented ThinkPad series. Living up to its reputation, I've generally been pleased...
Bottom line The ThinkPad X220 we tested came with the optional IPS display upgrade. This is the first time I have worked with such a display aside from the one on my iPad and I must say, it's leaps and bounds better than any other notebook screen I have used in t...
0%
Laptopmag.com
Updated:
2013-11-01 19:28:00
Lenovo's ThinkPad X200 series has a long history of combining lightweight portability, epic battery life, and uncompromising performance. The 12.5-inch, $1,299 ThinkPad X220 offers a couple of new riffs on this familiar theme, including a 16:9 screen...
Good Long battery life, Strong performance, Light weight, Display has great viewing angles, Responsive keyboard...
Bad Washed-out, flaky webcam, Short palm rest, Poor palm rejection...
Bottom line A fast Core i5 processor, well-designed clickpad, and epic endurance help the 12-inch Lenovo ThinkPad X220 rise to the top.
80%
pcmag.com
Updated:
2013-11-01 19:28:00
A business ultraportable is only as good as its user experience, a fact that Lenovo is well aware of. The company has made tremendous strides with its X-Series laptops based on this idea, and it continues to do so with its latest Lenovo ThinkPad X220 (...
Good Phenomenal typing experience. Improved keyboard. Larger 12.5-inch widescreen. Durable. DisplayPort and HD Webcam are new to the family. Excellent battery life. Best in class performance. Dual pointing devices.
Bad New touchpad design is a one-finger-at-a-time navigating tool. Unexciting color.
Bottom line The Lenovo ThinkPad X220 is an amazing piece of engineering when you factor in all the features it squeezed into a 12-inch frame, including best-in-class battery life and the new Intel Core i5 i5-2520M CPU. Buy it nowBuy direct from Lenovo and check f...
80%
wired.com
Updated:
2013-11-01 19:28:00
Ultralights aren’t for everyone, but with the ThinkPad X220, Lenovo sure is doing its best to make the case that they can be.This latest version of its super-slim executive standby is ThinkPad doing everything it does best. Still impossibly portable —...
Good Insane battery life flirts with five long hours. Blazing performance outdoes your kid's gaming laptop. Superlightweight, but solidly built. Milspec tested (though not yet certified)...
Bad Halfbaked touchpad design. Please, Lenovo, please swap the Fn and Ctrl keys once and for all...
80%
notebookreview.com
Updated:
2013-11-01 19:28:00
Noise levels were virtually a non-issue during normal daily use with the X220. The default fan speed is whisper quiet--so much so that you have to put the notebook to your ear in order to hear the fan at all. The fan d...
Good Exceptional performance, Amazing battery life, Excellent durability...
Bad Buttonless touchpad may bother some users, No docking station pass through on the optional slice battery...
Bottom line The Lenovo ThinkPad X220 is arguably the best 12-inch business notebook currently on the market ... and we won't argue. Any business laptop that can deliver top-of-the-line perfromance and more than eight and a half hours of battery life with a standard 6-cell battery is amazing. The fact that the X220 can keep running for more than 18 and a half hours with the optional battery slice is nothing s...
90%
mobiletechreview.com
Updated:
2013-11-01 19:28:01
Technology is anything but timeless, but if such an animal as a timeless piece of tech existed; it might just be the ThinkPad. The ThinkPad has survived an ownership change (from IBM to Lenovo) without losing its distinctive qualities or market share:...
Good Incredibly powerful yet light, phenomenal IPS display, extreme battery life, more affordable than outgoing X201, Incredibly powerful yet light, phenomenal IPS display, extreme battery life, more affordable than outgoing X201, What'...
Bad No dedicated graphics option, No dedicated graphics option, No dedicated graphics option, No dedicated graphics option...
Bottom line We've always liked the ThinkPad X201, it was one of our favorite ultraportables despite a few complaints, including a high price tag. With Lenovo's new ThinkPad X220 it's hard to find anything not to love. The price is more accessible, the quality is...
90%
computershopper.com
Updated:
2013-11-01 19:28:01
If the market for powerful, compact business laptops were an arms race, the Lenovo ThinkPad X220 would be a rapid-firing howitzer among a crowd of mostly popguns. In this supremely well-executed machine, you’ll find a classic ultraportable w...
Good Strong performance, Excellent keyboard, Extremely light, Top-notch screen, Decent 3D-graphics abilities, Optional battery slice for 12-hour runtime...
Bad A bit pricey, Weak speakers...
Bottom line This powerful, lightweight ultraportable is for true road warriors. The top-notch speed and features demand a premium, but it’s still today's best value for a serious business productivity machine...
94%
gottabemobile.com
Updated:
2014-03-26 01:37:51
The Lenovo ThinkPad x220 is a new 12.5″ ultraportable notebook that will be available for purchase in April. We've had a chance to use the ThinkPad x220 as our primary notebook for the past several weeks and we have been blown away by what this 2nd Gen Co...
0%