location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X220 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NYN29GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:27:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Clamshell (Swivel) Black
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - Touchscreen 31.8 cm (12.5") HD 1366 x 768 pixels 16:9
  • - 4 GB 1333 MHz
  • - 320 GB HDD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X220 Tablet - Intel Core i7-2620M (2.70 GHz), 4GB DDR3 RAM, 320GB SATA HDD, 12.5" HD Multitouch (1366x768), Intel HD Graphics, Ethernet, WLAN 802.11a/g/n, Webcam, Windows 7 Professional 64-Bit
More>>>
Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobility of a tablet, power of a laptop.
We combined the same design and performance principles of our exceptional ThinkPad laptops with the flexibility of pen- and finger-based computing to create the X220 Tablet. Fueled with 2nd generation Intel® Core™ processors, lightning-fast Intel HD graphics and speedy boot times (with our RapidDrive technology), the machine will provide convenience to anyone who consistently finds themselves outside the traditional "desktop environment" — like road warriors, healthcare professionals, students and engineers. Simply swivel the HD touchscreen to go from conventional laptop at the office to tablet mode in the field.

Touch and go.
Use it to take notes, read e-books, compile important data or just to send a basic e-mail — no matter how you take advantage of the convertible, multitouch 12.5" display, you'll enjoy a high-quality picture with every turn thanks to the premium IPS viewing angle. The optional direct-bonded outdoor panel also provides visibility in direct sunlight, while its scratch-resistant Corning® Gorilla® Glass counterpart ensures a tough, yet lightweight surface to protect your screen from everyday wear. When not in tablet mode, sweep your hands over a 45% larger, buttonless touchpad design on our spill-resistant ThinkPad keyboard. In any event, you can always rely on our durability standards and Active Protection System™ to provide a rock-solid machine, which includes a redesigned hinge with stronger magnetic-latching support.

Take charge of your day.
Stay unplugged and on-the-go with long-lasting battery options for your X220 Tablet. Keep your engine roaring even longer by also attaching the slim, external ThinkPad 19 + slice battery for up to 16 hours of juice. Continue to optimize your system's lasting performance with our Low Power Multimedia Mode. Plus, advanced thermal technology — the X220t is up to 10 percent cooler and up to 40% quieter than previous generations — will keep your PC comfortable in your arms or on your lap all day.

Communicate effectively.
Boost efficiency and productivity in your business day by making use of our multimedia and communications tools. Give flawless video presentations with a 720p HD webcam, and choose between two HD microphone configurations for crystal-clear VoIP meetings: Private Chat mode eliminates background noise when one person is talking, while Conference Call mode picks up sounds from across a room when your table is full. Multitasking during a Web chat? Keyboard noise suppression minimizes key clicks from being heard, and LED indicators on our mute buttons ensure your microphone/speaker is turned off when necessary. Access all of our software/hardware controls (like brightness, volume or other shortcuts) in a snap with our intuitive, multitouch SimpleTap application.

Short summary description Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X220 Tablet, Intel® Core™ i7, 2.7 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X220 Tablet. Product type: Hybrid (2-in-1), Form factor: Clamshell (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Clamshell (Swivel)
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Maximum resolution
1366 x 768 pixels
Audio
Speaker power
2 W
Built-in microphone
Yes
Audio included
Mute Button, Speakers (integrated)
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
SmartCard slot
No
Performance
GPS (satellite)
No
Keyboard
Keyboard type
7-row with Trackpoint
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Weight & dimensions
Width
305 mm
Depth
295 mm
Height
20.7 mm
Weight *
1.76 kg
Hard drive
Storage drive type
320GB SATA/ 7200
Packaging content
Cables included
Yes
Other features
Manageability features
1-Button system recovery, Automatic software and driver updates, Help, Lenovo Care, Password management, Simple network connectivity
Security features
Hard disk drive password, Norton Internet Security, Power on password, Security Slot Fingerprint Reader
Wireless technology
WAN; LAN
AC adapter included
Yes
Graphics card family
Intel
3D
No
Battery type
6 Cell Lithium-Ion
Compatible operating systems
Windows 7
Graphics card
HD Graphics
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:32:03
Uk has collected 14 expert reviews for Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
v3.co.uk
Updated:
2011-08-10 04:32:02
Lenovo's ThinkPad X220T is a convertible tablet PC in an ultraportable format, offering professional users a system that can capture pen input or be used just like a standard laptop as necessary. Announced in March, the X220T is essentially a tablet ve...
Good Good build quality, Gorilla Glass touch-screen for gesture and stylus input...
Bad Unwieldy and heavy as a slate-mode tablet, feels sluggish despite Core i7 chip...
Bottom line Lenovo's tablet version of the X220 offers touch-screen and stylus input as well as a decent keyboard. However, the system feels heavy to hold and use as a slate-mode system and feels sluggish compared to the laptop version of the X220...
60%
zdnet.co.uk
Updated:
2011-08-10 04:32:02
Our ThinkPad X220 Tablet was a late pre-production sample with somewhat non-standard specs, so it's not possible to deliver a definitive verdict. That said, the design and build are typically solid — although a hinge to keep the lid in place would be w...
Good Well made, Good keyboard action, Solid screen swivel mechanism...
Bad No integrated optical drive, Buttonless TouchPad is an acquired taste, No clasp to hold screen and base together...
78%
trustedreviews.com
Updated:
2011-08-10 04:32:02
To bring you this world-exclusive review we're using a pre-production sample, but it should reflect the quality of the final product. As you may have noticed, there has been a surge in the popularity of tablets recently. Thanks largely to the or...
80%
Ruggedpcreview.com
Updated:
2011-08-10 04:32:03
The original IBM ThinkPad, all the way back in 1992 or so, was a pen computer, and a tablet at that. Consumer tastes dictated a switch to a notebook convertible format, and pen computing historians may remember the ThinkPad 360PE and 750P, both noteboo...
0%
pcmag.com
Updated:
2013-02-14 07:36:45
The Lenovo ThinkPad X220 Tablet ($1,579 direct) strikes a nice concession between ultraportable business laptop and multitouch Windows 7 tablet. Some businesses may be hard pressed to give up its QWERTY ways for a full tablet or compromise losing time...
Good Intel Core i5 processor outpaces the competition, Largest hard drive in its class, Rugged, ergonomic design, Superb physical keyboard and pointing controls, Melds Windows 7 with a versatile combination of touch and physical controls...
Bad On the heavy side, Screen glare...
Bottom line The Lenovo ThinkPad X220 takes top honors among tablet PCs, combining choice aspects of a capable ultraportable business laptop with a multitouch Windows tablet...
80%
tabletpcreview.com
Updated:
2014-03-20 01:53:45
The ThinkPad X220 Tablet is Lenovo's latest and greatest convertible laptop. As part of Lenovo's recent ThinkPad X series refresh that includes the excellent X220 notebook, this Windows 7 tablet features a 12.5-inch display, Wacom digitizer, and Intel's n...
Good Excellent build quailty, Superb performance, Great Lenovo keyboard...
Bad Screen rotates only 180 degrees in one direction, Gets a bit hot when stressed, No USB 3.0...
90%
Country Distributor
United Kingdom 1 distributor(s)