Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NY54AGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22811
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 20 Dec 2017 06:24:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black :
The short editorial description of Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black

ThinkPad W520 - Intel Core i5-2520M (2.50 GHz), 4GB DDR3 RAM, 320GB SATA HDD, 39.624 cm (15.6 ") HD+ (1600x900), Gigabit Ethernet, WLAN 802.11a/g/n, DVD-RW, FPR, Windows 7 Professional 64-bit
More>>>

Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black:
The official marketing text of Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black as supplied by the manufacturer
Features for power users
Performance like this should include the most advanced features — and it does. Powerful graphics require a display that lives up to what they have to show; feast your eyes on our 95-percent color gamut LED display in HD, HD+ or FHD. For the most accurate color workflow, opt for the industry's first embedded X-Rite Color Calibrator. Transfer files 10x faster with USB 3.0, depend on the 34mm ExpressCard and MMC slot or optional Smart Card reader, avail yourself of the multiburner combo drive and enjoy our best-in-class, ergonomic keyboard and Ultranav™ with our TrackPoint and touchpad. And when you're ready to talk about all the work you've done, you'll get superior Web conferencing and VoIP, thanks to full-duplex voice transmission support, dual digital microphone modes with advanced noise-cancellation technology, optimized speakers and a light-adaptive, 720p, HD webcam.

ThinkPad reliability
Anything that works this hard is bound to go with you everywhere, so it needs to be tough. This brute has passed eight rugged miltary specifications tests and comes with legendary ThinkPad durability features, such as an internal roll cage, spill-resistant keyboard and Active Protection System™ to prevent data loss in the event of a drop. You can also rely on security measures such as Rescue and Recovery®, self-encrypting drives, Hardware Password Manager, fingerprint ID and BIOS port lock for peace of mind. Even the environment can rely on the W520, with eco-friendly features including reduced greenhouse gas emissions, lower electricity consumption and compliance with RoHS, ENERGY STAR and EPEAT® Gold standards.
Short summary description Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black:
This short summary of the Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad W520, 2nd gen Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB
Long summary description Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black :

Lenovo ThinkPad W520. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Optical drive type: DVD-RW. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkPad W520 2.5GHz i5-2520M 15.6" 1600 x 900pixels Black based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Intel segment tagging
Professional
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2520M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.2 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel QM67 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
J1
Bus type
DMI
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-2500 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
100 °C
CPU multiplier (bus/core ratio)
25
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA Quadro 1000M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Discrete graphics adapter memory
2 GB
Number of discrete graphics adapters
1
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 900 pixels
On-board graphics adapter ID
0x116
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
TV out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
ThinkPad UltraNav
Windows keys
Yes
Spill resistant keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
10.7 h
Power
AC adapter power
170 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.11 kg
Width *
The measurement or extent of something from side to side.
372.8 mm
Depth *
The distance from the front to the back of something.
245.1 mm
Height (front)
The height of the frontside of the product.
3.16 cm
Height (rear)
Height of the backside of the product.
3.58 cm
Width (imperial)
37.3 cm (14.7")
Depth (imperial)
24.5 cm (9.65")
Height (front) (imperial)
3.2 cm (1.26")
Height (rear) (imperial)
3.58 cm (1.41")
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel,NVIDIA
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
TFT
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 23 expert reviews for Lenovo ThinkPad W520 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2013-11-01
Good Fabulous 15.6in. screen with colour calibrator, Highcapacity hard drive, Fast quadcore processor, Good battery life...
Bad Cramped USB 3.0 ports, Bulky and heavy, No integrated mobile broadband...
Bottom line Lenovo's ThinkPad W520 is a fast 15.6in. notebook with a high-quality display whose limited portability isn't helped by a brick-like AC adapter. If you do take the W520 on the road, then its battery performance ought to be adequate. The superb screen...
80%
techradar.com
Updated:
2013-11-01
Lenovo has built itself a strong corner in the business laptop market with its popular ThinkPad range. The ThinkPad W520 is a highly powerful business machine crammed with features, and is perfect for mobile professionals that use resource-hungry softw...
Good Great performance, Bright Full HD screen, Excellent keyboard, Good features...
Bad Battery life, Mobility...
80%
itreviews.com
Updated:
2013-11-01
The Lenovo ThinkPad W520 is not for the fainthearted. It's a very expensive laptop. However for the money you get an extremely sophisticated machine with a fantastic screen and a powerful Intel quad-core processor. Probably best suited to those intere...
Good Wonderful screen, powerful processor...
Bad Rather expensive and fairly heavy.
Bottom line It doesn't come cheap, and the Lenovo ThinkPad W520 is really designed for graphics professionals and others who need a powerful portable with a super high-resolution screen. If you need these things, this is a superb computer...
80%
goodgearguide.com.au
Updated:
2013-11-01
The ThinkPad W520 is semi-rugged and it feels very solid. It's designed to be immune to vibration, dust and major temperature changes, and its chassis can take a lot of force without bending, even when the side that contains the optical drive is pres...
Good Excellent screen quality Chassis is very sturdy Good performance...
Bad Touchpad could be better Lid could be more rugged Only 1-year warranty as standard...
Bottom line The ThinkPad W520 isn't a typical laptop. It should only be considered if you're a professional in need of a strongly-built and well-performing laptop that can help you get your work done efficiently. It's not perfect, but it has stacks of features and...
75%
Show all
X