location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NY44FMD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:26:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD-RW
  • - NVIDIA® Quadro® 1000M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 10.7 h 170 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black :
The long product name of Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2620M (2.70 GHz), 8GB DDR3 RAM, 320GB SATA HDD, 15.6" FHD (1920x1080), Gigabit Ethernet, WLAN 802.11a/g/n, DVD-RW, WWAN, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:
The official description of Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features for power users
Performance like this should include the most advanced features — and it does. Powerful graphics require a display that lives up to what they have to show; feast your eyes on our 95-percent color gamut LED display in HD, HD+ or FHD. For the most accurate color workflow, opt for the industry's first embedded X-Rite Color Calibrator. Transfer files 10x faster with USB 3.0, depend on the 34mm ExpressCard and MMC slot or optional Smart Card reader, avail yourself of the multiburner combo drive and enjoy our best-in-class, ergonomic keyboard and Ultranav™ with our TrackPoint and touchpad. And when you're ready to talk about all the work you've done, you'll get superior Web conferencing and VoIP, thanks to full-duplex voice transmission support, dual digital microphone modes with advanced noise-cancellation technology, optimized speakers and a light-adaptive, 720p, HD webcam.

ThinkPad reliability
Anything that works this hard is bound to go with you everywhere, so it needs to be tough. This brute has passed eight rugged miltary specifications tests and comes with legendary ThinkPad durability features, such as an internal roll cage, spill-resistant keyboard and Active Protection System™ to prevent data loss in the event of a drop. You can also rely on security measures such as Rescue and Recovery®, self-encrypting drives, Hardware Password Manager, fingerprint ID and BIOS port lock for peace of mind. Even the environment can rely on the W520, with eco-friendly features including reduced greenhouse gas emissions, lower electricity consumption and compliance with RoHS, ENERGY STAR and EPEAT® Gold standards.

Short summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W520, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 320 GB

Long summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad W520. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 1000M
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Maximum resolution
1920 x 1080 pixels
Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Audio included
Mute Button, Speakers (integrated)
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery life (max)
10.7 h
Power
AC adapter power
170 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection type
HDD, Power on, Supervisor
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
372.8 mm
Depth
245.1 mm
Height (front)
3.16 cm
Height (rear)
3.58 cm
Width (imperial)
37.3 cm (14.7")
Depth (imperial)
24.5 cm (9.65")
Height (front) (imperial)
3.2 cm (1.26")
Height (rear) (imperial)
3.58 cm (1.41")
Weight *
3.11 kg
Other features
Manageability features
Client Security Solution, ThinkVantage Access Connections, ThinkVantage Active Protection System, ThinkVantage Rescue and Recovery
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel, NVIDIA
Type
PC
Display
TFT
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Drive bays
Ultrabay Enhanced
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:25:17
Uk has collected 24 expert reviews for Lenovo ThinkPad W520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itreviews.com
Updated:
2013-11-01 19:25:16
The Lenovo ThinkPad W520 is not for the fainthearted. It's a very expensive laptop. However for the money you get an extremely sophisticated machine with a fantastic screen and a powerful Intel quad-core processor. Probably best suited to those intere...
Good Wonderful screen, powerful processor...
Bad Rather expensive and fairly heavy.
Bottom line It doesn't come cheap, and the Lenovo ThinkPad W520 is really designed for graphics professionals and others who need a powerful portable with a super high-resolution screen. If you need these things, this is a superb computer...
80%
zdnet.co.uk
Updated:
2013-11-01 19:25:16
Lenovo's ThinkPad W520 is a fast 15.6in. notebook with a high-quality display whose limited portability isn't helped by a brick-like AC adapter. If you do take the W520 on the road, then its battery performance ought to be adequate. The superb screen...
Good Fabulous 15.6in. screen with colour calibrator, Highcapacity hard drive, Fast quadcore processor, Good battery life...
Bad Cramped USB 3.0 ports, Bulky and heavy, No integrated mobile broadband...
80%
techradar.com
Updated:
2013-11-01 19:25:16
Lenovo has built itself a strong corner in the business laptop market with its popular ThinkPad range. The ThinkPad W520 is a highly powerful business machine crammed with features, and is perfect for mobile professionals that use resource-hungry softw...
Good Great performance, Bright Full HD screen, Excellent keyboard, Good features...
Bad Battery life, Mobility...
80%
goodgearguide.com.au
Updated:
2013-11-01 19:25:16
The ThinkPad W520 is semi-rugged and it feels very solid. It's designed to be immune to vibration, dust and major temperature changes, and its chassis can take a lot of force without bending, even when the side that contains the optical drive is pres...
Good Excellent screen quality, Chassis is very sturdy, Good performance...
Bad Touchpad could be better, Lid could be more rugged, Only 1-year warranty as standard...
Bottom line The ThinkPad W520 isn't a typical laptop. It should only be considered if you're a professional in need of a strongly-built and well-performing laptop that can help you get your work done efficiently. It's not perfect, but it has stacks of features and su...
75%
storagereview.com
Updated:
2013-11-01 19:25:16
In the business notebook market, one segment that separates the men from the boys is the workstation-class status. While business-class systems will offer durable chassis, excellent keyboards, great battery life, and easy long-term IT management...
Good Very powerful processor and graphics, Super fast RAID0 potential, Still gets excellent battery life...
Bad Easy to overspend on some features, Intel RAID capability being optional and not included standard...
Bottom line For a road-warrior who demands a lot of performance in a mobile package, the Lenovo ThinkPad W520 won't let you down. Packed with a quad-core Intel Core-series processor that comes standard and paired with either a NVIDIA Quadro 1000M or 2000M dedicat...
0%
notebookcheck.net
Updated:
2013-11-01 19:25:16
We can't exactly complain about the lack of variety of configurations available. As usual, Lenovo lays out its extensive arsenal in front of the potential buyer, almost overwhelming him from the get-go. We've so far found 23 different variations of this m...
Good Case, Keyboard, CPU Performance, Graphics Rendering, Video Decoding, ISV Certification, High-Contrast Display with Large Color Space, Variety of Features, Performance of Ports, Long Battery Life under Light Use, Accessories and Upgrade Options, Variety of...
Bad Battery Life under Heavy Use, Access to Hardware Inside, Reduced Performance on Battery Power, High Price, System Noise, Relatively Heavy, Large, Heavy Power Supply...
Bottom line With the new ThinkPad W520, Lenovo has brought to the market a truly powerful mobile workstation that can effortlessly perform broad variety of tasks.The weight of the model we reviewed came to 2.7 kg including the 94 Wh Akku— hardly more than typical con...
88%
about.com
Updated:
2013-11-01 19:25:16
Apr 29 2011 - For anyone that needs a serious laptop with lots of performance for workstation class work on the go, there is no question that the Lenovo ThinkPad W520 is one of the best options on the market. It offers some superb performance thanks to...
Good Exceptional Performance, Superb Display With Color Calibration, Very Long Running Times...
Bad Expensive With Upgraded Features, Very Large Power Adapter, Battery Pack Extends Out Back Of Hinge...
80%
notebookreview.com
Updated:
2013-11-01 19:25:16
When running on idle or ready-mode, the fan and noise levels are practically unnoticeable and when being worked at normal capacities, the fan can be heard humbly, but shouldn’t be a problem. If pushed to the limit so t...
Good Excellent allaround performance, Beautiful 95% color gamut FHD display, Solid build quality, Comfortable keyboard with great tactile feedback...
Bad Collects dust and grease easily, Below par audio quality, Expensive for some configurations and options...
Bottom line The Lenovo ThinkPad W520 workstation most definitely lives up to its ThinkPad name and workstation standards. It provides great all-over performance with its quad-core i7 processor, NVIDIA Quadro 2000M graphics, and 8GB DDR3 RAM. The 95% color gamut FHD display is easily conducive to professionals in the graphics arts or similar industry. It also has a wide range of ports and features, such as th...
80%
crn.com
Updated:
2013-11-01 19:25:16
Tablets won't be replacing all notebooks any time soon, at least as long as companies keep producing notebooks like Lenovo's ThinkPad W520. The W520 is one of a new breed of performance-workstation notebooks, and arrived at the CRN Test Center lab buil...
0%
Laptopmag.com
Updated:
2013-11-01 19:25:16
If your job requires heavy-duty processing power and you're willing to pay top dollar, you should look for a mobile workstation like the Lenovo ThinkPad W520. This 15.6-inch laptop promises performance that's on a par with or exceeds the most powerful...
Good Very strong performance, Bright, full HD screen, Fantastic battery life, Responsive keyboard...
Bad Expensive, Muffled sound, Touchpad gestures not smooth, Big power brick...
Bottom line The ThinkPad W520 provides really strong workstation-level performance in a portable 6.2-pound package with amazing battery life, a gorgeous screen, and the industry's best keyboard. However, the $2,969 configuration we reviewed is pretty pricey for a...
70%
eweek.com
Updated:
2013-11-01 19:25:17
The Lenovo W520 mobile workstation packs nearly twice the compute and memory power into a physical case that retains the characteristics of the previous-generation 15.6-inch W510. However, the W520 is nearly 1 pound lighter. The W520 now comes with a r...
0%