location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E420s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWD4MSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:51:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Intel® HD Graphics 3000 Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 7 h
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium :
The long product name of Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2310M (2.1GHz), 4GB RAM, 320GB 7200rpm HD, 14in 1366x768 LCD, Intel HD Graphics, CDRW/DVDRW, Intel 802.11bgn, Bluetooth, 1Gb Ethernet, UltraNav, FPR, Camera, 4c Li-Ion, Windows 7 Home Premium 64
More>>>
Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium:
The official description of Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small-business style
Progressive, simplified, reliable and priced right.

Short summary description Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium:
This short summary of the Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E420s, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium:
This is an auto-generated long summary of Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E420s. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 1.88 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Intel® HD Graphics 3000
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
4
Battery life (max)
7 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
349 mm
Depth
236 mm
Height (front)
2.31 cm
Height (rear)
3.12 cm
Weight *
1.88 kg
Other features
Infrared data port
No
Graphics card family
Intel
Display
LCD
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:23:22
Uk has collected 21 expert reviews for Lenovo ThinkPad Edge E420s Intel® Core™ i3 i3-2310M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
theregister.co.uk
Updated:
2013-11-01 19:23:16
I have always been a fan of ThinkPads, ever since my father brought home a beaten 560e featuring a 150MHz Pentium which was rejected from the corporate pool due to travel abuse. Even though half of its 1GB disk was bad sectors I ran it well into this c...
Bottom line The ThinkPad range has been typically targeted at business users, however, I can certainly see more general users adopting the Edge series, especially as the price of the business class fare edges further below the £1000 mark. This Core i5 version is...
85%
zdnet.co.uk
Updated:
2013-11-01 19:23:22
However, Lenovo has stuck in the ability to assign the option of low-power or high-performance graphics to the profiles of various applications. This is how Optimus works, more or less, but the AMD implementation is a lot more opaque, and I find myself longing for a simple speed/stamina switch, as is found on...
0%
hardwarezone.com.ph
Updated:
2016-12-14 21:37:17
Lenovo's latest offerings for the SME segment are two new ThinkPad Edge notebooks, the 12.5-inch E220s and the 14-inch E420s. Leveraging on Lenovo's Enhanced Experience 2.0 technology, the new notebooks promise faster boot-up times by harnessing the speed...
0%
thinkdigit.com
Updated:
2013-11-01 19:23:16
The Lenovo ThinkPad E420s is the new business laptop that inherits the heritage of its predecessors, while adding a whole new style and design.ProsExcellent build Great keyboard and trackpoint Good design ConsNo USB 3.0 Non-removable battery The Le...
Bottom line The Lenovo ThinkPad E420s is available for a price of Rs. 55,200. You can expect the device to perform its core duties admirably viz. multitasking, web browsing with multiple tabs open at the same time, Office documents etc. you get the catch, don’t y...
80%
pcworld.in
Updated:
2013-11-01 19:23:16
The Edge 420s (44013GQ) looks every part the business it's intended to be and its sleek dark look gives of a very professional aura - I seem to have started describing most that comes our way in the same manner. Let's see if this laptop delivers o...
Good Good Solid Build, Good keyboard and responsive clickpad, Clean design, Handy software bundle...
Bad Nonremovable battery, No USB 3.0, The screen could have been better...
Bottom line The Lenovo ThinkPad Edge E420s is a business laptop with a design that adds to the style quotient of it's predecessors, but still continues in the ThinkPad legacy of having a solid build quality...
80%
hothardware.com
Updated:
2013-11-01 19:23:16
There's a time and place to act a fool, like at a Ludacris concert for example, or when entertaining your in-laws during a holiday function in which you're trying to encourage a hasty departure. Likewise, there are situations where showboating simply i...
Bottom line Lenovo designed the ThinkPad Edge E420s for small-to-medium business (SMB) users, and if evaluating it on those terms, the E420s proves a solid workhorse. It has plenty of horsepower to beam PowerPoint presentations to potential clients, and with its...
0%
techworld.com
Updated:
2013-11-01 19:23:16
The Lenovo ThinkPad Edge E420s would never be accused of being pretty, though it is worth noting that the ThinkPad range has come a long way since Lenovo acquired it from IBM. They’re still built like tanks though, and the E420s is built to shrug off...
Bottom line The ThinkPad E420s couldn’t be much different from the excellent Lenovo IdeaPad G570. To be fair to the ThinkPad it is a very work-focused model, but the poor battery life, lack of storage space, mediocre screen and relatively high price all count aga...
0%
notebookreview.com
Updated:
2013-11-01 19:23:18
The E420s is more or less silent for normal productivity tasks. Its single fan exhausts air out the right side of the chassis; it stays off most of the time. At maximum speed the fan develops a slight whine but is beara...
Good Solid build quality, Excellent keyboard, Great battery life (6hours), Good design...
Bad Nonremovable battery, Lowresolution display, No status lights...
Bottom line The ThinkPad Edge E420s is an impressive 14-inch notebook. It makes a great travel companion thanks to its 6+ hour battery life, ~ 4 lb. weight, and one-inch thin chassis. The build quality is superb overall; the rubber-touch surfaces feel great. The keyboard is fantastic and the clickpad works well (admittedly it has a small learning curve). Even the speakers are decent. A higher resolution disp...
60%
Laptopmag.com
Updated:
2013-11-01 19:23:18
The 14-inch member of Lenovo's small-business-oriented ThinkPad Edge family of laptops, the ThinkPad Edge E420s promises a strong combination of sleek looks, portability, performance, and typing comfort. But is this 14-inch Core i5-powered notebook ($8...
Bottom line Whether you're a mobile professional, a student, or just someone who needs an affordable notebook for work and play, the ThinkPad Edge E420s is a compelling choice. This laptop offers a great typing experience, solid performance, and strong battery lif...
80%
notebookcheck.net
Updated:
2013-11-01 19:23:18
In our case, an Intel Core i5-2410M dual core processor, a 4 GB RAM, a 320 GB hard disk and the new AMD Radeon HD 6630M with a 1 GB DDR3 memory are inside the case. A great novelty is the automatic graphics switching, AMD Switchable Graphics. Until now, s...
Good Pleasant soft touch surfaces, Large touchpad and trackpoint, Convincing multimedia performance, AMD Switchable Graphics, Fast 2.5 inch hard disk, Power consumption and acceptable battery runtimes...
Bad Glossy plate in front of the screen, Instable display lid and hinges, Display brightness, contrast and black value, Unconvincing stereo speakers, Builtin battery...
Bottom line According to Lenovo, the Lenovo ThinkPad Edge E420s office laptop is supposed to especially appeal to small business. However, we can't really imagine the 14 inch notebook, with a native resolution of 1366x768 pixels and the display's high-gloss surface...
79%
hardwaregeeks.com
Updated:
2013-11-01 19:23:22
If you have read my reviews over the past 8 years, you’d know I have used a lot of windows based computers in my day. So you can understand when I say no matter whom makes the system it’s pretty much always the same experience. Sure designs change, an...
100%