location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWB53GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:25:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD-ROM
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2310M 2.1GHz, 2048MB DDR3 RAM, 320GB SATA HDD, 15.6" HD 1366 x 768, Intel HD, DVD-ROM, Wi-Fi, Webcam, Gigabit Ethernet, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EXTREMELY RELIABLE, BUSINESS-CLASS PERFORMANCE. REAL VALUE. ENHANCED EXPERIENCE.
Built for reliability and optimized performance, Lenovo introduces the ThinkPad L420 and L520 now available at a low acquisition cost, for ThinkPad corporate users. The ThinkPad L420 and L520 are tested thoroughly to ensure complete functionality at high and low temperatures, humidity, blowing dust, vibration, mechanical shock and thermal shock. In addition to these Military specifi cations, Lenovo pushes the limits with its own internal testing, producing excellent long term value for the customer. The new metal hinge and latch-less design work together seamlessly to provide consistent durability with less breakable parts.
The ThinkPad L420 and L520 are green, mainstream ThinkPads available today with materials made from post-consumer recycled content, 100% recyclable packaging and improved power effi ciency, less CO2 emissions, coupled with an easy power management tool to keep operating costs down.

Running the new 2nd generation Intel® Core™ processors with Hyper-Threading technology and TurboBoost+, the new ThinkPad L series has up to 20% faster performance and 40% more battery life. The L420 and L520 takes the multimedia and VOIP/Videoconferencing experience one step further by going HD in camera, speakers, displays, and audio.

Supported by Lenovo’s best-in-class ThinkVantage® Technology, ThinkPad L420 and L520 allow you to select from a list of ready-toinstall tools for diagnosing the system, managing wireless networks and managing power settings. These easy-to-access and simple-touse tools help to monitor system health. Invest in the L420 and the L520 to discover the long-term benefi ts of owning an environment friendly, highly reliable Notebook with all thefeatures you need.

FAST MAINSTREAM PRODUCTIVITY
The ThinkPad® L420 and L520 Notebooks are highly reliable and come packed with the latest technology for better performance with:
- 20% faster performance with Intel® second-generation Core™
i3 and i5 processors;
- 30% faster boot up and shut down with Lenovo® Enhanced;
Experience 2.0 for Windows® 7 and Lenovo Rapid Drive technology;
- Up to 40% battery life improvement;
- Common ThinkPad docking and batteries.

COMPUTING WITH PEACE OF MIND
The ThinkPad L420 and L520 provide a secure working environment for complete peace of mind by adding:
- Fingerprint Reader enhanced with features to easily access the system and BIOS;
- BIOS port locking and Computrace® to keep the Notebook and your data safe;
- Encrypting drives, Trusted Platform Module and Secure Manage Client for extra layers of security to the Notebook;
- New Optional Smart Card Reader to enable additional security.

EXCELLENT MULTIMEDIA AND COMMUNICATION
The ThinkPad L420 and L520 make displaying business presentations and attending online conferences a pleasant experience using:
- Intel® HD Graphics for twice the graphics capabilities and Intel® Wireless Display for hassle free wireless video;
- Digital array microphone with full-duplex phone support for Internet phone calls;
- New Conference Room and Private Chat microphone modes for clearer communication;
- Keyboard noise reduction and echo cancellation technology.

GREENER COMPUTING
The ThinkPad L420 and L520 are optimized to be most environment friendly with greener performance:
- Less CO2 emissions and improved energy consumption;
- 20% reduction in packaging material and 100% recyclable packaging;
- Most ThinkPad post-consumer recycled content;
- Energy Star® certifi ed;
- EPEAT® Gold qualifi ed with 100% backlit-LED HD display Lenovo’s Protection.

Short summary description Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L520, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® GM965
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
379.9 mm
Depth
246.8 mm
Height (front)
3.2 cm
Height (rear)
3.6 cm
Weight *
2.6 kg
Packaging content
Cables included
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 17:15:33
Uk has collected 8 expert reviews for Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 07:42:07
Among the shiny consumer laptops that are Shopper's bread and butter, Lenovo's ThinkPad L520 sticks out. Its blocky, angular design; matt screen and unusual range of expansion ports shout "business laptop", but even though it also has Windows 7 Profess...
Bottom line The ThinkPad L520's styling will appeal to those who prefer function over form, and its fast processor, great keyboard and long battery life make it a sound business buy...
100%
notebookcheck.net
Updated:
2011-08-14 17:15:33
The L520 in front of us is already available from 570 euros . In this case there may not be a Windows operating system included, but there are business features such as a Docking Port, a non-glare LED TFT, and also several interfaces including eSATA, Disp...
Good Good application performance, Very quiet and cool, Matte display, Very good Trackpoint and mouse, ThinkVantage software, Low power consumption, Docking Port, Helpful ThinkVantage Tools...
Bad Unfavorable location of the ports, Partially unfavorable key layout, Weak viewing angle stability, Low contrasts, Bendable lid, Battery is a bit wobbly, No USB 3.0...
Bottom line One thing has become abundantly clear following our test: In case of a shortage of cash, there is room for a ThinkPad from the L-Series next to a cup of coffee. For under 700 Euros (under 600 Euros without an OS) there is a full-fledged business notebook...
86%