location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T520I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW63WHV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:25:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD-RW
  • - NVIDIA® Quadro® NVS 4200M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 4G
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2310M Processor (3M Cache, 2.10 GHz), 2GB DDR3 1333MHz RAM, 500GB 7200rpm SATA HDD, 15.6" HD+ (1600 x 900), DVD-RW, 802.11abgn, BT, 2.52kg, Windows 7 Professional
More>>>
Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black:
The official description of Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balanced for business.

You hire top-tier employees; why settle for less with their business tools? These laptops maintain the industry-leading innovation of our ThinkPad portfolio while incorporating new advanced industry technologies. They offer the perfect balance of mobility, manageability and security — the best mix available for any enterprise-class deployment.

Top-tier performance.

The ThinkPad T420 and T520 laptops have the top-performance features every business-class user needs: 2nd Generation Intel® Core™ processors for a 20-percent increase in performance; Intel HD Graphics with twice the performance of previous generations; optional Lenovo RapidDrive SSD technology for faster boot time and improved application performance; accelerated bios; system driver maximization; increased battery life; Intel vPro™ technology; and more. We like to call their performance "uncompromising" — you ought to call it "yours."

Computing comfort.

On-the-go professionals will really enjoy these thinner, lighter models with a keyboard design considered "Best in Class" for those all-important, ergonomic concerns. They're also easy on the eyes and ears, thanks to the superior web conferencing capabilities of a 720p HD webcam and advanced noise-suppression microphone plus keyboard noise reduction technology. Comfort also means peace of mind, which users will have from knowing these laptops are durable — they pass eight rugged military specifications tests — and secure, thanks to features like encrypted hard drive technology with remote management support, integrated fingerprint reader authentication, Trusted Platform Module and Lenovo Hardware Password Manager, just to name a few. Toss in increased battery times — up to 30 hours with a slice battery — and Instant Resume for constant connectivity even in sleep mode, and these laptops are perfect for the hectic, mobile lifestyle of the business set.

Accessories that fit to a T.

When you take your laptop on the road, protect your investment with a ThinkPad Carry Case, available as a backpack or toploader. If you need optimal battery life, carry along the slice battery for up to 30 hours of computing. Back at the office, use it like a desktop PC with a ThinkPad Port Replicator Series 3 or Mini Dock Series 3, offering rear port cable management and connectivity. The Mini Dock Plus supports three monitors in addition to your laptop display, for a four-monitor configuration.

Short summary description Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T520I, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 2 GB, 500 GB

Long summary description Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T520I. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 4G. Discrete graphics card model: NVIDIA® Quadro® NVS 4200M. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Display brightness
230 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® NVS 4200M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
HDA
Number of built-in speakers
2
Network
Mobile network generation
4G
4G standard
WiMAX
Wi-Fi
Yes
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
4G WiMAX
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
ThinkPad UltraNav
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
373 mm
Depth
245 mm
Height (front)
3.18 cm
Height (rear)
3.56 cm
Weight *
2.52 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LED
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:21:33
Uk has collected 2 expert reviews for Lenovo ThinkPad T520I Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD+ 2 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 4200M Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-11-01 19:21:33
When most people think of business laptops they invariably think of ThinkPads, as few brands are as consistently reliable as Lenovo's flagship. The ThinkPad T series is often the best of the lot, and the T520i effortlessly continues that fine tradition...
Bottom line A typical ThinkPad: well built, with excellent design and a fair price, even if the internals aren't quite so impressive...
83%