location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVY5FMS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-380UM 1.33 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - 7 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year
Long product name Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional :
The long product name of Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Edge 11, Intel Core i3-380UM (3M Cache, 1.33 GHz), 2GB RAM DDR3, 320GB HDD 5400rpm, 11.6" HD LED, 1366x768, Webcam, Gigabit Ethernet, 802.11b/g/n, Windows 7 Professional
More>>>
Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
The official description of Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad Edge 11
Driven by an ultra mobile lifestyle, today’s small businesses require an affordable laptop that provides performance, durability and reliability, while reflecting their personal style. The ThinkPad Edge 11 with Intel® Core™ i3 technology, the latest addition to the ThinkPad Edge family, is designed for road warriors and keeps their needs in mind.

The ultra-portable ThinkPad Edge 11 with Intel® Core™ i3 Processor offers powerful computing, extended battery life and many connectivity options, helping you stay productive wherever you work. SMBs can spend less time managing their IT and protect their valuable data with the built-in ThinkVantage® technologies, including a set of self-recovery tools that help you easily recover your system on your own. With the unparalleled user experience and stylish design, the ThinkPad Edge 11 with Intel® Core™ i3 Processor is a laptop that blends your business needs with an enhanced experience – no more compromising style for a full-featured business laptop. The EPEAT® Gold rated ThinkPad Edge 11 with Intel® Core™ i3 Processor is also environmentally friendly and reduces energy costs significantly.

Short summary description Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 11, Intel® Core™ i3, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 11. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1.5 kg

Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380UM
Processor cores
2
Processor threads
4
Processor boost frequency
1.33 GHz
Processor frequency *
1.33 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
18 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
166 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum resolution
1366 x 768 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBSL
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50028
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
2600 mAh
Battery life (max)
7 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
284 mm
Depth
211 mm
Height
25.4 mm
Height (front)
1.56 cm
Height (rear)
2.95 cm
Weight *
1.5 kg
Other features
AC adapter included
Yes
Infrared data port
No
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Windows 7
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 10:15:11
Uk has collected 37 expert reviews for Lenovo ThinkPad Edge 11 Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-07 10:15:11
Product Code: 00885976253540 Despite its diminutive proportions and light 1.5kg body, the Lenovo ThinkPad Edge 11 boasts an almost astonishingly high level of build quality. It feels like a piece of precision engineering: rugged, sturdy and no-doubt...
Bottom line The Lenovo ThinkPad Edge 11 is an excellent piece of kit, and Lenovo’s attention to detail and outstanding level of build quality inspire absolute confidence in its reliability. However, if you want it for more than rather light computing duties, you’...
80%
techradar.com
Updated:
2011-08-07 10:15:11
Lenovo is most famous for its business-focused ThinkPad laptops, but it also manufactures the ThinkPad Edge range – which has a more consumer focus to its design. The ThinkPad Edge 11-inch is the smallest in the range and makes a fantastically usable t...
Good Portability, Battery life, Sharp screen...
Bad Limited graphics, No optical drive...
70%
expertreviews.co.uk
Updated:
2011-08-07 10:15:11
While netbooks are a cheap way to get a laptop you can carry everywhere with you, they suffer from poor performance and screen sizes. If you need a faster computer on a tight budget the Lenovo ThinkPad Edge 11 could be the model that you're looking for...
Bottom line The screen's a little dull, but long battery life, decent performance and a great price make this laptop a fantastic choice...
80%
itpro.co.uk
Updated:
2011-08-07 10:15:11
Lightweight ThinkPad laptops have a reputation for being expensive, but Lenovo has actually had a range of affordable ultraportable laptops for some time now. The company's first attempt at an inexpensive ultraportable, the ThinkPad X100e, was indeed light...
Bottom line The 11in ThinkPad Edge isn't perfect. We wish the screen was brighter and many will be put off by the lack of security features. However, the Edge does have long battery life, a comfortable keyboard and is very reasonably priced at £410 ex VAT. If you...
83%
alphr.com
Updated:
2011-08-07 10:15:11
With IT directors eking out every scrap of value from their budget in the coming months, we can expect to see a slew of cheap business laptops. Lenovo's is an 11.6in ultraportable - albeit barely scraping into this category - that prioritises battery l...
Bottom line Lenovo packs genuine power into this small, cheap laptop, and it comes with a choice of specifications...
67%
zdnet.co.uk
Updated:
2012-11-19 05:46:08
Lenovo's ThinkPad Edge 11" is the smallest and lightest ThinkPad Edge available and succeeds the ThinkPad X100e. The screen actually measures 11.6in. across the diagonal, so the product name rather sells the product short. Available with either Intel a...
Good Superb keyboard, Solid build, Good battery life...
Bad Cramped pointing stick/trackpad arrangement, No optical drive...
Bottom line At its entry-level price point, Lenovo's ThinkPad Edge 11" gives top-end netbooks a run for their money, offering a capable processor, decent hard drive capacity and a screen of reasonable size and resolution. Specifications AudioMicrophoneyesSpeakerss...
79%
tlbhd.com
Updated:
2013-02-20 06:08:18
I'm a big fan of Lenovo's mini laptops, especially of those 11.6 inchers they have on the market. And now there's one more, the Lenovo ThinkPad Edge 11 . Unlike the Lenovo x100e, which is currently one of my recommended picks for an 11 incher , this one b...
0%
artiss.co.uk
Updated:
2014-03-20 01:52:36
A few years ago I bought a netbook – an Acer Aspire One, which I considered the best netbook at the time. It's worked brilliantly and its only limitations were those imposed on netbooks in general – small resolution screen, limited memory, performance, et...
Bottom line An excellent mini laptop which looks gorgeous and runs smoothly. Why Lenovo consider this to be a business model I don't know – it would make a great consume model. I'd give it a full 5 stars if it wasn't for the current price level – as it is, it loses...
80%
thestar.com.my
Updated:
2016-12-14 21:21:49
The Lenovo ThinkPad Edge 11 is not fancy looking or ­feature rich but it functions well. The ThinkPad Edge 11 is a thin and light notebook that weighs about 1.55kg. It is small and slim enough to slip into almost any bag. This being a Thinkpad, the...
Good Sturdy; faster start-up time.
Bad Short battery life; tiny arrow keys.
Bottom line Overall, the Lenovo ThinkPad Edge 11 is a decent notebook that just works. It's great for surfing the Net, getting work done and playing light games. It also starts up really fast which is always an advantage when you need to use the notebook on the g...
0%
tbreak.ae
Updated:
2016-12-14 21:21:49
I am a big fan of Ultra-Portables. Not a netbook, but anything between an 11” and 13” screen size usually grabs my attention. Last year, it was the Alienware M11x that I saw at GITEX and fell in love with. This year, the ThinkPad Edge 11” caught my eye...
Good Beautiful, Good Performance, Excellent Portability...
Bad Battery life is not so great...
80%
HEXUS.net
Updated:
2016-12-14 21:21:49
We had mixed feelings when we reviewed Lenovo's 15in ThinkPad Edge earlier in the year, but the system's design philosophy showed potential and we couldn't help but wonder; wouldn't the Edge be great as an ultra-portable? We're about to find out, as Le...
Bottom line Lenovo's ThinkPad Edge 11 is almost the perfect ultra-portable notebook. Its chic chassis, robust build quality and excellent keyboard have made it our favourite 11.6in machine, and the sprinkling of ThinkPad business tools act as the icing on an alrea...
80%
star-techcentral.com
Updated:
2011-08-07 10:15:11
The Lenovo ThinkPad Edge 11 is not fancy looking or ­feature rich but it functions well. The ThinkPad Edge 11 is a thin and light notebook that weighs about 1.55kg. It is small and slim enough to slip into almost any bag. This being a Thinkpad, the...
Good Sturdy; faster start-up time.
Bad Short battery life; tiny arrow keys.
Bottom line Overall, the Lenovo ThinkPad Edge 11 is a decent notebook that just works. It's great for surfing the Net, getting work done and playing light games. It also starts up really fast which is always an advantage when you need to use the notebook on the g...
0%
liliputing.com
Updated:
2011-08-07 10:15:11
The Lenovo ThinkPad Edge 11 is a thin and light 11.6 inch laptop that blurs the lines in many ways between Lenovo’s consumer laptops and the company’s business-class ThinkPad machines.Like a ThinkPad, the Edge 11 has Lenovo’s TrackPoint system with bo...
Bottom line The Lenovo ThinkPad Edge 11 is a small, sleek looking laptop with a reasonably powerful processor for a notebook in this class. While it doesn’t have the same sort of high performance graphics you’d expect from a machine with a discrete-level graphics...
0%
tbreak.com
Updated:
2011-08-07 10:15:11
I am a big fan of Ultra-Portables. Not a netbook, but anything between an 11” and 13” screen size usually grabs my attention. Last year, it was the Alienware M11x that I saw at GITEX and fell in love with. This year, the ThinkPad Edge 11” caught my eye...
Good Beautiful, Good Performance, Excellent Portability...
Bad Battery life is not so great...
80%
notebookcheck.net
Updated:
2011-08-07 10:15:11
Martina Osztovits, 11/28/2010 that is what the Edge 11 should be according to Lenovo. The buyer can choose between AMD and Intel internals. We first examined the top model with an Intel Core i3 U380 CPU. So it’s a reasonably priced business device?...
Good Small, light, Mouse replacement, Comprehensive communication features, Good performance for an 11-incher...
Bad Interface arrangement for left-handers, Modest battery life, No docking port, Reflective display in a mobile travel companion...
Bottom line Whether the Lenovo Thinkpad Edge 11 with its non-anti-glare display is really the ideal travel companion for business purposes is doubtful. A matte display should actually be obligatory for a pro-machine.The notebook certainly scores with its ample commun...
84%
engadget.com
Updated:
2011-08-07 10:15:11
Sure, the word is that ultraportables – or 11- to 13-inch laptops – aren't selling particularly well, but that hasn't stopped Lenovo. In fact, the company's had a particular obsession with 11.6-inch lappies over the last six months or so, but sadly each h...
Good Extremely comfortable keyboard Speedy Core i3 ULV processor Over five hours of battery life...
Bad Not available in the US Bulging battery Very glossy lid...
Bottom line See what happens when you stick with it? Yes, the third time is certainly the charm for Lenovo when it comes to its 11.6-inch laptops. The Edge 11 solves all the major issues we had with the X100e – the little thing didn't double as a space heater and las...
70%
notebookcheck.net
Updated:
2012-11-19 05:46:06
The Edge 11 with AMD Athlon II Neo K325 (1.3 GHz) also followed in November 2010 and excelled the Intel version with a better battery life (low load). The reflective 11.6 inch display however was also a thorn in our side here. In the meantime, Lenovo has...
Good Small, light, resistant, Matt display, Keyboard, trackpoint, Acceptable performance, Quiet during load, HDMI out...
Bad No docking port, Short battery life, Low TFT brightness, Poor contrasts, Permanently running fan...
Bottom line The ThinkPad Edge 11 (665D830) is priced aggressively, starting at 369 euros. The 11.6 incher serves with a slim, but sufficient performance for simple office and Web applications for this. The expensive Intel version (i3-380UM) is nevertheless still a lo...
81%