location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVW4NMH#BUNDEL2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:50:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-460M 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN
  • - 4.7 h
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional :
The long product name of Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-460M (2.53GHz), 2GB RAM, 320GB 5400rpm HD, 15.6in 1366x768 LCD, Intel HD Graphics, CDRW/DVDRW, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64 + NVIDIA Quadro FX 580
More>>>
Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
The official description of Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stop wasting time, money and IT resources on sluggish, aging PCs. More than just competitively priced, the highly stable, reliable, ergonomic ThinkPad® L Series enterprise laptops help you do more in less time while keeping costs low.

Short summary description Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L512, Intel® Core™ i5, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad L512. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.56 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-460M
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
High Definition Audio
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC22
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50179
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4.7 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
380 mm
Depth
247 mm
Height (front)
3.2 cm
Height (rear)
3.6 cm
Weight *
2.56 kg
Other features
Infrared data port
No
Graphics card family
Intel
Display
LCD
TV-in port
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:10:08
Uk has collected 6 expert reviews for Lenovo ThinkPad L512 Intel® Core™ i5 i5-460M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
notebookreview.com
Updated:
2013-11-01 19:10:00
Lenovo ThinkPad L512 Review Article ContentsLenovo ThinkPad L512 Review Green is the new game in town for many manufacturers and Lenovo just launched a new notebook designed to fill the eco-friendly market segment. The new ThinkPad L-series is a n...
0%
notebookcheck.net
Updated:
2013-11-01 19:10:03
A relatively inexpensive business notebook with a good performance, long battery life and even environmentally-friendly: Who could resist that? We've checked if Lenovo can keep its promotion promises.Up until now, there isn't any detailed information...
Good Good application performance, Excellent trackpoint and mouse, Useful ThinkVantage software, Fairly low power consumption...
Bad Deformations of the case under pressure partly possible, Almost all ports concentrated on the case's left side, Minor weaknesses in the keyboard, Moderate display viewing angles, Battery wobbles a bit...
Bottom line There's nothing new about the look and feel The status LEDs are now placed very obviously on the right beside the keyboard, whilst the area left of it is used for multimedia control. Surprisingly, the pressure stability of the components around the keyboa...
85%