location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVU6JMH#BUNDEL2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-460M 2.53 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black :
The long product name of Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-460M 2.53GHz, 2048MB DDR3 RAM, 320GB SATA HDD, 14" HD 1366 x 768, Intel HD, DVD-RW, Gigabit Ethernet, Wi-Fi, Webcam, Windows 7 Professional 64 bit + Mini Dock Series 3
More>>>
Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
The official description of Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad® L412 and L512 Laptops
If you are a large enterprise that requires excellent performance, maximum uptime, optimum security and improved lifecycle management, then your wait is over.

Own the greenest enterprise ThinkPad ever! For companies seeking energyefficient machines, the ThinkPad L412 and L512 Laptops offer 100% LED-backlit displays and power management tools and use up to 30% post consumer content (PCC). In addition, these laptops support leading environmental standards such as EPEAT® Gold, Climate Savers® Computing Initiative and ENERGY STAR® 5.0. Incorporating green packaging with ThinkPad Package Redesign (20% volume reduction), these laptops use 100% Recycled Thermoformed LDPE and 100% Recycled Molded Fiber. ThinkVantage® Power Manager helps you reduce energy consumption by setting green-friendly user profiles, thus enabling you to control environmental impact. Smart power savings combined with reduced end-of-life recycling costs make these laptops the right choice for all businesses!

Lenovo continues to offer the legendary ThinkPad reliability by conducting rigorous MilSpec tests on their PCs. As a result, the L412 and L512 laptops meet the most stringent quality standards. Besides global availability, these laptops also offer corporate operating system support and enterprise-class warranty. You can now eliminate the possibility of losing critical data as these laptops are protected with industry-leading security features such as Active Protection System™ and ThinkVantage® Rescue and Recovery®.

Along with low ownership costs and extreme durability comes unprecedented performance with the latest Intel® Core™ i5 processors and ATI® mobility HD 5145 discrete graphics. Owing to a good understanding of the productivity losses caused by slow and unstable operating systems, our engineering expertise has invested in providing the exceedingly efficient Lenovo Enhanced Experience for Windows® 7. The ThinkPad L412 and L512 Laptops now achieve up to 57% faster start-up and shut-down times.

Lenovo has always laid special emphasis on innovation, which has led to the development of another spectacular, user-friendly line of laptops. With strong focus on end-user comfort, the keyboard is redesigned offering easy audio-access controls, easy-to-see LED indicators along with a multi-gesture touchpad increasing end-user productivity by almost 40%! Even under extreme lighting (low or bright) conditions, viewability is optimized with a High Definition (HD), LED-backlit, anti-glare display. The video conferencing experience is now enhanced with an integrated Low Light Sensitive 1600 x 1200 webcam and noise and echo-cancellation audio settings. This webcam comes with true imaging capability and can be accessed using a Hot Key (FN+F6).

Today’s mobile workforce needs comprehensive laptops, which are light and easy to carry. The L412 and L512 laptops weigh only 5.22 lbs and 5.76 lbs respectively (with a 6-cell battery) and offer a choice between two footprints – 14" or 15". An incredible 8-hour long battery life enables you to achieve uninterrupted computing regardless of place and time. Further, you can have a worry-free ownership experience with a 3-year warranty on batteries. These laptops offer a wide range of connectivity options to make computing very flexible even while on the move!

Packed with must-have enterprise features, performance and reliability, the L412 and L512 laptops give you the confidence of owning one of the best laptops available, at an extremely affordable price!

Short summary description Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L412, Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L412. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.31 kg

Design
Product colour *
Black
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-460M
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC22
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50179
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
No
Fingerprint reader
Yes
Weight & dimensions
Width
344 mm
Depth
233 mm
Height (front)
3.2 cm
Height (rear)
3.6 cm
Weight *
2.31 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 15:38:44
Uk has collected 10 expert reviews for Lenovo ThinkPad L412 Intel® Core™ i5 i5-460M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2013-11-01 15:36:24
The Lenovo ThinkPad L412 could well meet your needs, and if it does then the green credentials could give it the edge over whatever else is on your shortlist. Note, though, that the base specification might require tweaking before you can turn the Thi...
0%
zdnet.co.uk
Updated:
2013-11-01 15:36:24
Lenovo's ThinkPad L412 is the greenest notebook the company has ever produced, including up to 30 percent 'post-consumer' content. Lenovo says materials like office water jugs and used IT equipment have been used to make parts like the LCD cover, wrist...
Good Very solid hardware, Good powermanagement features, Admirable use of recycled materials, Highly userconfigurable...
Bad Noisy keyboard, Chassis design makes it difficult to access ports, Rather chunky design...
Bottom line The Lenovo ThinkPad L412 is a chunky notebook and you'll need to add a few upgrades from the entry-level specification to get a business-ready configuration. Keyboard clatter might be a problem if you work in a particularly quiet environment, and the l...
78%
techradar.com
Updated:
2013-11-01 15:36:24
Lenovo's ThinkPad range is renowned as offering arguably the world's best business laptops, thanks to their market leading build quality and usability. The ThinkPad L412 is the latest addition and is a high-powered portable with strong environmental cr...
Good Good performance, Build quality, Good screen, Excellent keyboard...
Bad Plain design, Heavy for a ThinkPad...
70%
pcadvisor.co.uk
Updated:
2013-11-01 15:36:25
Product Code: NVE5ZUK The Lenovo ThinkPad L412 notebook is an attractively priced, business-oriented laptop with a green twist: it's made with up to 30 percent post-consumer waste and shipped in almost 100 percent recycled packaging. The professional...
Bottom line The Lenovo ThinkPad L412's only real drawback appears to be the keyboard, which is so loud that you should really think twice about toting this laptop to conferences and meetings. Other than that annoyance, however, the L412 delivers- it's quick, stur...
60%
pcworld.com_techhive.com
Updated:
2013-11-01 15:36:39
Lenovo's new L-Series ThinkPads--of which the L412 is one--are attractively priced, business-oriented laptops with a green twist: They're made with up to 30 percent post-consumer waste and shipped in almost 100 percent recycled packaging. The professio...
Good Ecofriendly, Inexpensive...
Bad Loud keyboard, Weak battery life...
Bottom line A decently priced, eco-friendly choice for the budget-minded businessperson or student. Shop for the ThinkPad L412 MerchantPriceMerchant Rating $1694.00 Learn More » 5 Reviews » $1473.99 Learn More » 5 Reviews » LapTop Authority $1499.00 Learn More »...
60%
hardwarecentral.com
Updated:
2013-11-01 15:36:55
Green really seems to be the color of the moment, with more and more products being promoted not only for their performance and features but for their environmental friendliness as well. has been a champion of the trend, as we saw in our of the Thin...
80%
laptopz.com
Updated:
2013-11-01 15:37:35
Lenovo released new L-series laptops as replacement product. Compared with the T series laptops, L series laptops are not in thin body, the performance is not as strong as T series. But the L series is still inherited the ThinkPad comfortable and durab...
0%
Laptopmag.com
Updated:
2013-11-01 15:37:48
As it phases out its SL line of small business notebooks, Lenovo is introducing the L series, which is geared towards the education, government, and large business market. Taking cues from both the SL and the T series, the L Series might not be as svel...
Good Good keyboard, Durable, environmentally friendly construction, Accurate touchpad, Loud speakers, Excellent Wi-Fi...
Bad Below average battery life, Mediocre video playback...
Bottom line Lenovo’s new value-priced business notebook combines an eco-friendly design with solid performance and ergonomics.
80%
notebookcheck.net
Updated:
2013-11-01 15:38:08
The L-series is a brand-new addition to the Lenovo Thinkpad notebook portfolio. Apart from the previously tested L512 there is also a more compact 14-incher with the designation L412. Being similarly equipped as its brother, it should score similarly i...
Good Welldesigned Thinkpad work area, Userfriendly input devices, Thinvantage software, Display suitable for outdoor use, Low noise and heat emissions, Usable battery life...
Bad Small weak spots around case, Positioning of ports around device, Many purchase configurations not yet available in Europe, Basic 12 month warranty, Limited performance...
Bottom line Before us stands yet another member of the Thinkpad family, rather on the lower end of the palette but still able to keep pace with typical Thinkpad features. Optically the L412 follows in the wake of the (failed) Thinkpad Z-series though more agile and c...
85%