location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV8P4MB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:51:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 160 GB DVD-RW
  • - NVIDIA® NVS™ 4200M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS 3G
  • - 5.5 h
  • - Windows 7 Professional 64-bit
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional :
The long product name of Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel i7-2620M (2.7GHz), 4GB RAM, 160GB SSD, 14in 1600x900 LCD, NVIDIA NVS 4200M, CDRW/DVDRW, Intel 802.11agn, WWAN, Bluetooth, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64
More>>>
Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional:
The official description of Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portability with no-compromise performance
Best seller with up to 14.0” HD+ display, up to 24-hr battery-life and fast performance with the latest Intel® Core™ processors, Turbo Boost 2.0 technology, and Lenovo Enhanced Experience 2.0 with RapidDrive SSD.

Short summary description Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional:
This short summary of the Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T420s, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T420s. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Weight: 1.67 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
SSD capacity
160 GB
SSD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 4200M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
1 W
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery life (max)
5.5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
343 mm
Depth
230.1 mm
Height (front)
2.12 cm
Height (rear)
2.6 cm
Weight *
1.67 kg
Other features
Infrared data port
No
Graphics card family
NVIDIA
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 18:52:25
Uk has collected 26 expert reviews for Lenovo ThinkPad T420s Intel® Core™ i7 i7-2620M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB NVIDIA® NVS™ 4200M Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2013-02-07 08:30:37
In a nutshell, the Lenovo ThinkPad T420s is a powerful business portable that's a pleasure to use, but not exactly a looker. With its contourless, black plastic body and sharp edges, it looks like it has climbed straight out of the 90s. Open it up and thi...
Good Excellent performance, Great keyboard, Good build quality, Sharp screen, 160GB SSD...
Bad Price, Battery life, Gets quite hot...
80%
expertreviews.co.uk
Updated:
2013-02-07 08:30:37
If there’s one word we would use to describe Lenovo’s ThinkPad range, it’s 'consistent'. The chassis might have got thinner and the components inside are definitely faster, but the T420s looks every bit the same as any other laptop in the range. Its bl...
Bottom line A powerful and versatile laptop, but poor battery life and business-specific graphics mean it should only appeal to professionals...
60%
zdnet.co.uk
Updated:
2013-02-07 08:30:37
Much of the ThinkPad's design — and particularly the excellent keyboard — is traditional, but it packs plenty of up-to-date specs too: Core i7 CPU, hybrid discrete/integrated graphics, solid-state drive, USB 3.0 and a high-quality multimedia subsystem...
Good Traditional design with solid build quality, Bestinclass keyboard, Matte 16:9 screen, Hybrid discrete/integrated graphics, Fast solidstate drive, Highquality webcam, mic and speakers, Integrated mobile broadband, Configurable specification...
Bad Expensive, Disappointing battery life...
80%
techradar.com/au/
Updated:
2014-04-12 03:34:29
In a nutshell, the Lenovo ThinkPad T420s is a powerful business portable that's a pleasure to use, but not exactly a looker. With its contourless, black plastic body and sharp edges, it looks like it has climbed straight out of the 90s.Open it up and thin...
Good Excellent performance, Great keyboard, Good build quality, Sharp screen, 160GB SSD...
Bad Price, Battery life, Gets quite hot...
80%
Laptopmag.com
Updated:
2011-08-14 18:52:24
Lenovo's ThinkPad T420s is the business user's ultimate Goldilocks notebook. At 14.1 inches and 4 pounds, the laptop is extremely light and portable, but it's large enough to provide a generous high-res screen, a powerful processor, and a full-sized ke...
Good Lightweight and durable design, Hi-res screen, Strong performance, Great keyboard...
Bad Modest battery life, Mediocre sound...
Bottom line The lightest 14-inch notebook on the market, the Lenovo ThinkPad T420s remains a truly compelling choice for business users looking for the optimum combination of power and portability. The HP EliteBook 8460p has a more attractive design, and the Dell...
80%
techreviewsource.com
Updated:
2011-08-14 18:52:24
The Lenovo ThinkPad T420s is a 14-inch notebook that takes a step up from previous ThinkPads by the addition of the latest Intel Core i5 processor, which really increases performance. It has a very portable and professional design that has a comfor...
Good Ultraportable, business design, Durable construction, Strong performance, USB 3.0 & cellular data support...
Bad Limited viewing angles, Limited graphics performance, Poor battery life...
80%
computershopper.com
Updated:
2011-08-14 18:52:24
While laptop buyers have been flocking to 13-inch platforms for portability or 15-inch models for mainstream affordability, the happy-medium 14-inch thin-and-light has been all but forgotten. But Lenovo continues to update its venerable T-ser...
Good Very thin and light, Strong performance, Durable design, Very good audio reproduction, Perfect keyboard...
Bad Poor battery life, Mediocre graphics performance, Narrow viewing angle for video, Pricey...
Bottom line The Lenovo ThinkPad T420s delivers better performance than its predecessor thanks to Intel’s latest Core i5 platform, but the thin machine skimps on battery life...
93%
Digitaltrends.com
Updated:
2012-02-23 01:06:36
The ThinkPad T Series is an elder among laptops. IBM introduced the first laptop in the line, the T20, about 12 years ago. Since then the series has been consistently updated and has never once been removed from the market. Only the ThinkPad X Series h...
Good Durable construction, High-resolution display, Excellent performance, Reasonable price...
Bad Not particularly thin or light, Lackluster battery life, Display isn't great for multimedia...
Bottom line The LenovoT420s is an excellent laptop for business users, and also well worth the consideration of consumers who prefer an excellent keyboard and durable design to flashy aesthetics...
85%
notebookcheck.net
Updated:
2013-02-07 08:30:37
Our test device has been given the name ThinkPad T420s 4174-PEG (NV8PEGE) and represents the top model of the series. Lenovo hasn't made cutbacks in configuration and installs a Core i7-2640M and a fast 160 GB SSD from Intel. The HD Graphics 3000 integrat...
Good Good manufacturing quality and case stability, Great connectivity, High-end inputs, Matt screen surface, SSD, Optimus support...
Bad Contrast weak screen with high viewing angle dependency, Very high temperature in full load, High price...
Bottom line Lenovo Thinkpad T420sLenovo hasn't really launched a new product onto the market with the T420s. No matter if it's the classic ThinkPad case design, the excellent input devices or the installed hardware, we have seen almost all of these model characterist...
84%
pcmag.com
Updated:
2013-02-07 08:30:37
The battle for the lightest 14-inch business laptop is waged among a small handful of PC manufacturers, none more distinguished than Lenovo. The latest laptop in Lenovo's ThinkPad series of business laptops, the Lenovo ThinkPad T420s ($1,518 direct), i...
Good One of the lightest 14-inch business laptops, 1-inch thick with optical drive, Optical drive can be substituted with an additional battery, High screen resolution, Tough as nails, Phenomenal typing experience, Excellent battery life, Speedy...
Bad A backlit-keyboard would be nice...
Bottom line The Lenovo ThinkPad T420s is an amazing device when you realize that its power, feature set, and battery yields are usually found in much heavier laptops...
80%
makeuseof.com
Updated:
2014-03-07 01:16:45
Buying a laptop is a difficult decision. Most of us have to walk a tight-rope, balancing what we want (power, style, portability and more) with what we can afford.But what if money wasn't an obstacle? What would you buy then? You'd probably consider lapto...
0%
zdnet.com
Updated:
2015-04-17 05:23:12
Lenovo's T-series ThinkPads are designed to offer mobile professionals an appealing combination of performance and portability, wrapped up in the familiar durable ThinkPad design. The slimline 14in. T420s features Sandy Bridge processors and optional dual...
Good Traditional design with solid build quality, Bestinclass keyboard, Matte 169 screen, Hybrid discrete/integrated graphics, Fast solidstate drive, Highquality webcam, mic and speakers, Integrated mobile broadband, Configurable specification...
Bad Expensive, Disappointing battery life...
Bottom line Much of the ThinkPad's design — and particularly the excellent keyboard — is traditional, but it packs plenty of up-to-date specs too: Core i7 CPU, hybrid discrete/integrated graphics, solid-state drive, USB 3.0 and a high-quality multimedia subsystem. Al...
80%
notebooks.com
Updated:
2015-05-24 06:26:00
The ThinkPad T420s is a capable business notebook with a high-resolution display, durable lightweight frame and plenty of business features.The ThinkPad T420s commands a price premium over the T420, but that accounts for the lighter weight and the 1600 x...
Good Sturdy design, High resolution display, Good performance, Stellar Lenovo keyboard...
Bad Small touchpad, 5 hour battery...
Bottom line The ThinkPad T420s offers great performance, an incredible high-resolution matte display and an excellent keyboard. With extras like better video conferencing and premium audio users will appreciate the T420s as much as IT managers appreciate the security...
0%