Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NV13BMS
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12624
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 20 Dec 2017 06:45:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels :
The short editorial description of Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels

Intel Core i3-380UM (3M Cache, 1.33 GHz), 4GB RAM DDR3, 500GB HDD, Intel HD, 13.3'' HD (1366 x 768), Gigabit Ethernet, 802.11b/g/n, Windows 7 Home Premium x64
More>>>

Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels:
The official marketing text of Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels as supplied by the manufacturer
The Lenovo ThinkPad Edge 13" notebook
The ThinkPad Edge 13" is the latest addition to the ThinkPad family. It offers a range of stylish small-business notebooks that provide the perfect blend of business and consumer features. The choice of Midnight Black — Gloss, Midnight Black — Smooth, or Heatwave Red — Gloss finish enhances the style statement of the ThinkPad Edge’s elegant industrial design.

With a strong focus on ease of use, ThinkPad Edge 13" introduces a new “island” style keyboard layout and keycap design that reflect contemporary-usage patterns. The notebook’s UltraNav™ combination of TrackPoint® and multi-gesture touchpad provide you with a choice of navigation methods that increase its usability. A new low-light sensitive webcam offers excellent video performance, even under dim lighting conditions.

Small business owners and their employees expect reliable performance from their notebooks. ThinkPad Edge 13" offers reliable performance with excellent processor options from AMD and Intel®, multiple wireless connectivity options and excellent battery life. Features such as Active Protection System and the spill-resistant keyboard ensure that ThinkPad Edge 13" meets the rigorous demands of everyday usage scenarios.

The ThinkPad Edge 13" continues the ThinkPad’s commitment to environmental responsibility and complies with EPEAT® Gold, ENERGY STAR® 5.0 and RoHS environmental standards. ThinkPad Edge 13" exceeds industry requirements by using 100% recycled, recyclable packaging and non-toxic inks.

A comprehensive computing solution with a new design, ease-of-use multiple-connectivity options and green attributes make ThinkPad Edge 13" the right choice for small businesses.
Short summary description Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels:
This short summary of the Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad Edge Edge 13, Intel Core i3-xxx, 1.33 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels :

Lenovo ThinkPad Edge Edge 13. Processor family: Intel Core i3-xxx, Processor model: i3-380UM, Processor frequency: 1.33 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Weight: 1.75 kg

This is an auto-generated long summary of Lenovo ThinkPad Edge Edge 13 1.33GHz i3-380UM 13.3" 1366 x 768pixels based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.33 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i3-xxx
Processor model *
The model number for the processor in a computer.
i3-380UM
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
1.33 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1288
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel GS45 Express
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
18 W
Processor series
Intel Core i3-300 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
10
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
166 MHz
On-board graphics adapter dynamic frequency (max)
500 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1366 x 768 pixels
Audio
Audio system
System used to play music or speech.
HDA
Number of built-in speakers
2
Speaker power
2 W
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Ports & interfaces
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
34
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SLBSL
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50028
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7.8 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2800 mAh
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.75 kg
Depth *
The distance from the front to the back of something.
228 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC/DC
Power requirements
100 - 240V
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 65 expert reviews for Lenovo ThinkPad Edge 13 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcpro.co.uk
Updated:
2013-11-01
Lenovo's ThinkPads have long been synonymous with seriousness and practicality, but the latest addition to the range dares to buck the monochromatic trend. The bold, "heatwave" red version of the ThinkPad Edge 13 will have ThinkPad purists choking on t...
Bottom line The looks won't be everybody's cup of tea, but this latest ThinkPad is cheap and eminently sensible...
83%
pcadvisor.co.uk
Updated:
2013-11-01
Product Code: NUD2EUK The Lenovo ThinkPad Edge 13in ultraportable laptop is everything you like about ThinkPads in a more attractive package. If you're a fan of Lenovo's ThinkPad line, you're used to a boring industrial design that looks like it's s...
Bottom line In general, the Lenovo ThinkPad Edge is a very successful updating of a staid notebook line that has been in desperate need of it for years. We found a few minor complaints (not enough status lights, for hard-drive access and Wi-Fi, for example), but...
80%
channelnews.com.au
Updated:
2013-11-01
The Lenovo ThinkPad Edge is aimed at business users who want a notebook that is portable, easy to use and affordable. For $999, this 13-incher offers good performance, various connectivity options, and has features that will help you preserve important...
Good Form factor; New 'island' keys; Touchpad and TrackPad options; Great support software; Battery life...
Bad No optical drive; Unified microphone/headphone jack; Reflective screen...
80%
goodgearguide.com.au
Updated:
2013-11-01
Lenovo's ThinkPad Edge 13" is a 13.3in business laptop that looks unlike most ThinkPad notebooks. It has a glossy screen, raised and rounded keys and a two-tone colour scheme, and it doesn't have some of the traditional features we expect on a ThinkPad (such as a screen-mounted keyboard light). There is good reason for this — it's designed to be an inexpensive, yet very portable machine with good performance and battery life. For the most part, it succeeds in meeting these goals.The ThinkPad...
Good Excellent keyboard, dual pointing devices, can charge USB devices, good battery life...
Bad No ExpressCard slot, combined microphone and headphone port, hinges a little soft, some unnecessary preinstalled software...
Bottom line Lenovo’s ThinkPad Edge 13" is a great little laptop for anyone who wants good performance and battery life in a mobile form factor but doesn’t want to spend over $1000. There aren’t really many things to dislike about this model, and the...
80%
v3.co.uk
Updated:
2013-11-01
Lenovo's ThinkPad Edge range is aimed at bringing the ThinkPad laptop line to the growing small and medium business market, while keeping many of the value-add features that have made ThinkPad a success in the corporate environment.Available now, the T...
Good Good build quality; excellent keyboard; 3G broadband...
Bad No DVD or Blu-ray drive built-in...
Bottom line The ThinkPad Edge 13 is aimed at small businesses, but keeps the quality feel and many of the ThinkVantage technologies in Lenovo's more costly ThinkPads. A company could do a lot worse than one of these systems, and the price is not much of a premium...
80%
theregister.co.uk
Updated:
2013-11-01
Launching an affordable lightweight laptop that appeals both to lifestyle and business markets is a fine idea and one Lenovo clearly thinks has mileage in it. The new ThinkPad Edge is a stylish and affordable machine that is tasked with getting the Thi...
Bottom line In AMD form, the ThinkPad Edge is a pretty satisfying combination of price, size, weight, quality and performance. It does everything that 95 per cent of laptop users will want their laptop to do. It is small and light enough for the seriously mobile...
80%
Zdnet.com.au
Updated:
2013-11-01
Design and features The ThinkPad Edge 13 has, predictably, a smaller screen than the ThinkPad Edge 14. Close to one inch smaller, in fact. There's more to it than that though, as the smaller space means greater attention needs to be paid to engine...
Bottom line The ThinkPad Edge 13 is the perfect laptop if all you want is something simple with a decent screen size to get you online. It may be modestly specced, but it's also modestly priced, which makes it a good choice for those who don't expect their laptop...
75%
zdnet.co.uk
Updated:
2013-11-01
With a relatively affordable starting price and a new design, the ThinkPad Edge loosens up the ThinkPad look. However, the lack of an optical drive just keeps it from being a top-choice compact business notebook.
Good Excellent keyboard and touchpad, Compact body, Bright display...
Bad ortium has said. On Friday, Menno Treffers apparently... More...
Bottom line With a relatively affordable starting price and a new design, the ThinkPad Edge loosens up the ThinkPad look. However, the lack of an optical drive just keeps it from being a top-choice compact business notebook...
72%
Zdnet.com.au
Updated:
2013-11-01
Do looks matter in a budget business notebook? Budget laptops are necessary for the self-employed and those without lots of money to burn, but those same users might also be entrepreneurs who prefer affordable, nicely designed machines that do dou...
Bottom line With a relatively affordable starting price and a new design, the ThinkPad Edge loosens up the ThinkPad look — but losing an optical drive keeps it a yard short of being a top-choice compact business laptop.
70%
techradar.com
Updated:
2013-11-01
Lenovo's ThinkPad range has traditionally been aimed at the highend business market, but with a lower price and more accessible style, the ThinkPad Edge now opens the brand to a wider market of consumers. This is the first ThinkPad to be made available...
Good Graphics performance, Good usability, Mobility...
Bad Screen could be better, Low general performance...
70%
pcauthority.com.au
Updated:
2013-11-01
AMD's Vision platform is a codename for a loosely grouped set of specifications, which at heart comprises a processor and graphics card. It initially launched last September, but has now been refreshed with a few new elements.The idea behind Vision is...
Bottom line AMD's updated processor plus graphics chip ‘Vision’ platform comes in Basic, Premium, ultimate and black – but how does the performance stack up?...
67%
techradar.com
Updated:
2013-11-01
Lenovo's ThinkPad range is traditionally aimed at corporate users and the ThinkPad Edge 13" is an affordable option designed for small businesses. Its high-quality ultraportable build and excellent screen are offset, however, by limited performance and...
Good Build quality, Screen, Reasonable battery life, Keyboard...
Bad Poor performance, No DVD drive...
60%
T3.com
Updated:
2013-11-01
Lenovo’s ThinkPad range is regularly associated with high-end business models, but the ThinkPad Edge – the company’s first foray towards a more consumer design - comes at a competitive price that’ll have you lowering your hammer, and piggy breathing...
Good Consumer-friendly design, Isolated keyboard, Low price...
Bad Performance a little slow, Shiny screen coating...
Bottom line This is new territory for Lenovo, but it's done a great job at producing such a usable business machine at such a competitive price.
60%
itreviews.com
Updated:
2013-11-01
The look and feel of the ThinkPad Edge 15 inch is superb, and the performance of the Core i5 hardware delivers the goods. The only weak part of the specification is the Intel graphics core, which will be a downer for gamers but the rest of us won't ca...
0%
techsmart.co.za
Updated:
2014-03-14
The Lenovo ThinkPad range has a proud heritage. First introduced in 1992 under IBM, the ThinkPads were trusted by companies around the globe for their uncompromising design, unfaltering reliability and a workhorse-like approach to computing. Two proble...
Bottom line The Lenovo Edge slides in between Lenovo’s traditional ThinkPad offerings and their more consumer orientated IdeaPads. While traditionalist might scoff at its funkier design, red cover and loss of regular keyboard, we think it’s a welcome change. You’l...
0%
whatlaptop.techradar.com
Updated:
2013-11-01
Lenovo's renowned ThinkPad range has traditionally been aimed at the high-end business market, but by combining a lower price and a more accessible style, the ThinkPad Edge (£479 inc. VAT) has now opened the brand to a wider market of both consumer an...
0%
Show all
X