location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T410s + 45N6694
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUM9JMD+45N6694
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:49:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-560M 2.66 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM
  • - 160 GB DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR 3G
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional :
The long product name of Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-560M (2.66GHz), 4GB RAM, 160GB SSD, 14.1in 1440x900 LCD, Intel HD Graphics, CDRW/DVDRW, Intel 802.11agn, WWAN, Bluetooth, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64 + ThinkPad Mini Dock Plus Series 3 (Denmark)
More>>>
Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional:
The official description of Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad T410 is the latest revision of the popular T-series ThinkPad from Lenovo. This model brings a new line of dedicated and integrated graphics cards, the Intel Core-series processor line, and a completely redesigned chassis.

Short summary description Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410s + 45N6694, Intel® Core™ i5, 2.66 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410s + 45N6694. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 1.79 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-560M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
High Definition Audio
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QS57 Express
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTT
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49653
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
337 mm
Depth
241.5 mm
Height (front)
2.11 cm
Height (rear)
2.59 cm
Weight *
1.79 kg
Other features
Infrared data port
No
Graphics card family
Intel
Display
LCD
TV-in port
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 03:33:19
Uk has collected 28 expert reviews for Lenovo ThinkPad T410s + 45N6694 Intel® Core™ i5 i5-560M 35.8 cm (14.1") 4 GB DDR3-SDRAM 160 GB Windows 7 Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-03 03:33:16
Lenovo's ThinkPad T series has recently had a refresh, with several new models added to the range. Our review sample is the T410s, a 14.1in. system with a multitouch screen and the option of switchable graphics. It sounds alluring, but it's not cheap.
Good Solid hardware design, Excellent keyboard, Highresolution touchscreen, Mobile broadband option...
Bad Expensive, Touchscreen controls feel a little gimmicky and lead to fingersmudged screen, Disappointing battery life...
Bottom line Lenovo's ThinkPad T410s is a well-built ultraportable notebook with a good specification. The touchscreen features won't find favour with everyone, but they don't intrude. What concerns us is the battery life: you'll be pushed to get a full day's work...
78%
techradar.com
Updated:
2011-08-03 03:33:16
Lenovo's ThinkPad range is known for providing arguably the best business laptops you can buy, thanks to almost unrivalled build quality and usability. While the ThinkPad T410s is not the most portable choice, its large screen makes it a good option fo...
Good Great screen, Good performance, 3G enabled, Easy set-up software, Usability...
Bad Some chassis flex, Integrated graphics...
70%
onlinenotebook.com
Updated:
2011-08-03 03:33:04
The product lineup of the Lenovo goes like this, first on top is the ThinkPad line, and on top of the ThinkPad line there is the T-series, and even on top of the T-Series, according to Lenovo is the Lenovo ThinkPad T410s. at least that is what Lenovo c...
0%
computershopper.com
Updated:
2011-08-03 03:33:05
When we reviewed the ThinkPad T410s back in July, we appreciated Lenovo’s ability to take an already stellar business notebook and make it even better. As with that earlier model, the latest iteration of the T410s sports some notable impro...
Good Stellar productivity speed, Slim, light chassis, Auto-switching graphics, Classic ThinkPad keyboard...
Bad Short battery life, Pricey, Weak speakers...
Bottom line A CPU upgrade gives the T410s serious speed for a 3-pound thin-and-light, making it an excellent machine for both office work and commuting. (Mind the battery life, though.)...
90%
hothardware.com
Updated:
2011-08-03 03:33:06
Lenovo recently celebrated the milestone of selling 60 million ThinkPad notebooks. That's a ThinkPad for every person in the United Kingdom, to put it in perspective. Moreover, the PC maker claims these things sell like electronic hotcakes, to the tune...
Good NVIDIA Optimus technology, Core i5 560M processor, 128GB solid state drive, Lightweight, Very thin, Comfortable keyboard...
Bad Relatively short battery life, No USB 3.0 ports, No HDMI output...
Bottom line Configuring this system on Lenovo's web site takes the price of our review unit to $1779, before taxes and shipping. We also found the T410s with the same specs on Amazon for about $1500. Taking form factor, performance, and build quality into considerat...
80%
notebookcheck.net
Updated:
2011-08-03 03:33:07
Lenovo hasn't changed the tried and tested design of the previously T410s . Therefore, we can refer to this review without hesitation in matters of case, connectivity and standard input devices. Consequently, we will start with the section "Display", wher...
Good Very good application performance, Input devices, Matt, fairly bright display, Good communication configuration, Docking Port, Optimus technology for good battery life under low load...
Bad Contrast poor display with standard color spectrum, Practically no supplies...
Bottom line The T410s, in our test configuration, stands out from the broad mass of business devices for office use especially due to the use of an SSD. Therewith, it can achieve an excellent application performance. Alternative models are available with a touchscree...
83%
pcper.com
Updated:
2011-08-03 03:33:08
There is no name in the laptop business that carries more weight than ThinkPad. These durable laptops have been given almost mythical status thanks to countless personal accounts of ThinkPad laptops surviving spills, falls and other destruction. Kee...
Bottom line The ThinkPad T410s offers outstanding performance. It is, along with the Sony Vaio Z, a lesson in the benefits of solid state hard drives. While the Core i5 processor in the ThinkPad T410s is quick, the most impressive performance numbers coming from this...
0%
Laptopmag.com
Updated:
2011-08-03 03:33:09
It's so fast, it's almost obscene. And it's not just a top-of-the-line Core i5 processor that makes this sub 4-pound ultraportable such a beast. The latest version of the ThinkPad T410s (starting at $1,699, $1,779 as tested) is the first business noteb...
Good Super-fast performance, Nvidia Optimus graphics, Can power up to three external monitors simultaneously, Runs cool, Fantastic keyboard...
Bad Short endurance with standard battery, Tall design not ideal for frequent fliers...
Bottom line The first business notebook with Nvidia Optimus graphics is the fastest laptop we've yet tested and can power three external displays at once.
80%
wired.com
Updated:
2011-08-03 03:33:10
At the top of Lenovo’s product heap is the ThinkPad line. The top of the ThinkPad line is the T-series. And the top of the T-series, even in Lenovo’s own estimation, is the T410s.Few laptops can be all things to all people, but the ThinkPad T410s come...
Good A multiple recordbreaker: Top performance and brightest screen among all laptops we've seen. Very slim and extremely lightweight. Rocksolid ThinkPad keyboard with wellthoughtout controls. Love the textured touchpad. Sturdy as a granite pillar anchored in...
Bad Battery life needs a serious boost. Expensive. No HDMI connector...
90%
techreviewsource.com
Updated:
2011-08-03 03:33:11
The is one the lightest business-class laptop computers with a 14.1" LCD that we've ever seen. Most other lightweights in this category sacrifice performance and power, but the T410s doesn't in the least bit. You get an Intel Core i5 CPU, 4GB of...
Good Very thin & lightweight, Solid body design & durable, Lots of wireless options, Excellent business performance...
Bad Weak battery life, No FireWire ports...
90%
notebookreview.com
Updated:
2011-08-03 03:33:12
The Lenovo ThinkPad T410s is a refresh of the older T400s, adding the latest Intel Core i5 processors and optional NVIDIA switchable graphics. The T410s is a slimmed down version of the standard 14-inch T-series notebook, with a much thinner body...
Good Good design and great build quality, Faster processor selections, Optional switchable graphics and multitouch LCD...
Bad Poor screen contrast, Limited battery life...
Bottom line The Lenovo ThinkPad T410s is an interesting notebook acting as a stopgap between the smaller 13.3" ultraportable X301 and the full-size 14.1-inch T410. With a super thin body that still retains its optical drive the T410s gives you most features of the larger T410 minus about 2lbs of extra bulk. With that weight savings you lose the extended 9-cell battery, faster GPU and CPU options, and wider r...
80%
pcmag.com
Updated:
2011-08-03 03:33:13
Shedding weight is a common practice in business laptops, but it's also important that they shed the right kind of weight. The Lenovo ThinkPad T410s ($1,504 direct) is the undisputed leader in terms of designing the lightest 14-inch laptop with an opti...
Good Lightest in its class. Exquisitely thin. Modular optical drive included. High screen resolution. Tough as nails. Phenomenal typing experience. Endowed with every wireless technology...
Bad FireWire and extra card slot were concessions that had to be made. Larger battery options not available.
Bottom line You won't find a lighter 14-inch business laptop than the Lenovo ThinkPad T410s. Buy it nowCheck Prices...
80%
Laptopmag.com
Updated:
2011-08-03 03:33:14
As far as business notebooks go, the Lenovo ThinkPad T series has always received high marks for its excellent keyboards, TrackPoints, and performance. The latest in this line, the T410s, is the Weight Watchers version of the 14-inch T410. It's lighter...
Good Fast performance, Good keyboard, Accurate touchpad, Sleek design...
Bad Mediocre endurance, Limited vertical viewing angles, Pricey...
Bottom line This thin-and-light business notebook offers a sleeker design than its predecessors, but you'll pay more for the portability.
70%
computershopper.com
Updated:
2011-08-03 03:33:15
While adding a slight bump up in processor power and some minor system tweaks to a laptop might seem like baby steps on Lenovo's part, making the best thin-and-light business notebook on the market even better at any level is a feat. The pred...
Good Notably thin and light, Very good productivity performance, Near-perfect keyboard, Modular bay, Bright, sharp screen...
Bad Staid design, Speakers need more oomph, Mediocre battery life with standard battery pack...
Bottom line A faster processor and other tweaks make the ThinkPad T410s better than its predecessor—which was already the best business thin-and-light we’ve tested...
93%
laptopz.com
Updated:
2011-08-03 03:33:16
Lenovo introduced its first ultra-light ThinkPad T series notebook Lenovo ThinkPad T400s in June, 2009. T series notebooks stick to go high-performance and also take into account the X series lightweight and portable. Only six months later, along with...
Bottom line Through this test, the biggest feature is performance enhancement, new 32nm process technologyintegrated graphics core inside the processor. For processor,Arrandale processor device features in its integrated core design, this design can effectively...
0%
notebookcheck.net
Updated:
2011-08-03 03:33:18
Intel's new developments haven't stopped for the 14.1 inch slim T-series. In addition some of the devices, such as the T410s we tested, have integrated a touchscreen and SSD. How well this business notebook by Lenovo completed our tests can be discove...
Good Excellent application performance, Touchscreen, Input Devices, Matte, comparably bright screen, Communication features, Docking Port...
Bad Virtually no accessories (not even a stylus), Black value, contrast, and illumination of the screen...
Bottom line The T410s with the tested components stands out amongst the mass of business notebooks for office use, primarily due to the integrated SSD and the touchscreen. With the Core i5 520M CPU and the four Gigabytes of RAM, in combination with the 64-bit operati...
81%