Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410s 14.1" 1440 x 900pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T410s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUK2NFI
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6380
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 14 Dec 2017 16:56:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad T410s 14.1" 1440 x 900pixels :
The short editorial description of Lenovo ThinkPad T410s 14.1" 1440 x 900pixels

ThinkPad T410s
More>>>
Short summary description Lenovo ThinkPad T410s 14.1" 1440 x 900pixels:
This short summary of the Lenovo ThinkPad T410s 14.1" 1440 x 900pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410s, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T410s 14.1" 1440 x 900pixels:
This is an auto-generated long summary of Lenovo ThinkPad T410s 14.1" 1440 x 900pixels based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410s. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB. Operating system installed: Windows 7 Professional. Weight: 1.79 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Processor
Processor cache
3 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
128 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
0.5 GB
Audio
Speaker power
2 W
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Power
AC adapter power
90 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.79 kg
Depth *
The distance from the front to the back of something.
337 mm
Height
The measurement of the product from head to foot or from base to top.
21.1 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25
Testseek has collected 28 expert reviews for Lenovo ThinkPad T410s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2014-05-25
Lenovo's ThinkPad T series has recently had a refresh, with several new models added to the range. Our review sample is the T410s, a 14.1in. system with a multitouch screen and the option of switchable graphics. It sounds alluring, but it's not cheap.
Good Solid hardware design, Excellent keyboard, Highresolution touchscreen, Mobile broadband option...
Bad Expensive, Touchscreen controls feel a little gimmicky and lead to fingersmudged screen, Disappointing battery life...
Bottom line Lenovo's ThinkPad T410s is a well-built ultraportable notebook with a good specification. The touchscreen features won't find favour with everyone, but they don't intrude. What concerns us is the battery life: you'll be pushed to get a full day's work...
78%
techradar.com
Updated:
2014-05-25
Lenovo's ThinkPad range is known for providing arguably the best business laptops you can buy, thanks to almost unrivalled build quality and usability. While the ThinkPad T410s is not the most portable choice, its large screen makes it a good option fo...
Good Great screen, Good performance, 3G enabled, Easy set-up software, Usability...
Bad Some chassis flex, Integrated graphics...
70%
X