location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Edge 13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUE6WMS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - L625 1.6 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR2-SDRAM 667 MHz 2 x 2 GB
  • - 320 GB
  • - AMD Radeon HD 3200
  • - Bluetooth
  • - Windows 7 Professional
Warranty: One year parts and labor (system battery: one year), Customer Carry-in Repair.
Long product name Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional :
The long product name of Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Turion Neo X2 Dual-Core L625 (1.6GHz, 1MB L2), 4GB RAM, 320GB 5400rpm HD, 13.3in 1366x768 LCD, ATI Radeon HD3200, 802.11bg, Bluetooth, 1Gb Ethernet, UltraNav, Camera, 6c Li-Ion, Windows 7 Professional 64
More>>>
Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional:
The official description of Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Progressive new design
Project the right image for your business. ThinkPad® Edge. Progressive. Streamlined. No fluff, just clean lines and (yes!) bold color options foreshadowing the robust ThinkPad performance inside.

Trust your small business to Lenovo
Priced right and engineered for small business, ThinkPad Edge is truly mobile and reliable.

Short summary description Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional:
This short summary of the Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 13, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 13. Processor model: L625, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 1.7 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor model *
L625
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
CX20582
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
332 mm
Depth
228 mm
Height (front)
1.4 cm
Height (rear)
3 cm
Weight *
1.7 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:15:05
Uk has collected 67 expert reviews for Lenovo ThinkPad Edge 13 L625 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2013-03-01 03:15:03
Lenovo's ThinkPad range is traditionally aimed at corporate users and the ThinkPad Edge 13" is an affordable option designed for small businesses. Its high-quality ultraportable build and excellent screen are offset, however, by limited performance and...
Good Build quality, Screen, Reasonable battery life, Keyboard...
Bad Poor performance, No DVD drive...
60%
itreviews.com
Updated:
2013-03-01 03:15:03
The look and feel of the ThinkPad Edge 15 inch is superb, and the performance of the Core i5 hardware delivers the goods. The only weak part of the specification is the Intel graphics core, which will be a downer for gamers but the rest of us won't ca...
0%
pcauthority.com.au
Updated:
2013-03-01 03:15:03
AMD's Vision platform is a codename for a loosely grouped set of specifications, which at heart comprises a processor and graphics card. It initially launched last September, but has now been refreshed with a few new elements.The idea behind Vision is...
Bottom line AMD's updated processor plus graphics chip ‘Vision’ platform comes in Basic, Premium, ultimate and black – but how does the performance stack up?...
67%
Zdnet.com.au
Updated:
2013-03-01 03:15:03
Design and features The ThinkPad Edge 13 has, predictably, a smaller screen than the ThinkPad Edge 14. Close to one inch smaller, in fact. There's more to it than that though, as the smaller space means greater attention needs to be paid to engine...
Bottom line The ThinkPad Edge 13 is the perfect laptop if all you want is something simple with a decent screen size to get you online. It may be modestly specced, but it's also modestly priced, which makes it a good choice for those who don't expect their laptop...
75%
v3.co.uk
Updated:
2013-03-01 03:15:03
Lenovo's ThinkPad Edge range is aimed at bringing the ThinkPad laptop line to the growing small and medium business market, while keeping many of the value-add features that have made ThinkPad a success in the corporate environment.Available now, the T...
Good Good build quality; excellent keyboard; 3G broadband...
Bad No DVD or Blu-ray drive built-in...
Bottom line The ThinkPad Edge 13 is aimed at small businesses, but keeps the quality feel and many of the ThinkVantage technologies in Lenovo's more costly ThinkPads. A company could do a lot worse than one of these systems, and the price is not much of a premium...
80%
T3.com
Updated:
2013-03-01 03:15:03
Lenovo’s ThinkPad range is regularly associated with high-end business models, but the ThinkPad Edge – the company’s first foray towards a more consumer design - comes at a competitive price that’ll have you lowering your hammer, and piggy breathing...
Good Consumer-friendly design, Isolated keyboard, Low price...
Bad Performance a little slow, Shiny screen coating...
Bottom line This is new territory for Lenovo, but it's done a great job at producing such a usable business machine at such a competitive price.
60%
techradar.com
Updated:
2013-03-01 03:15:03
Lenovo's ThinkPad range has traditionally been aimed at the highend business market, but with a lower price and more accessible style, the ThinkPad Edge now opens the brand to a wider market of consumers. This is the first ThinkPad to be made available...
Good Graphics performance, Good usability, Mobility...
Bad Screen could be better, Low general performance...
70%
whatlaptop.techradar.com
Updated:
2013-03-01 03:15:04
Lenovo's renowned ThinkPad range has traditionally been aimed at the high-end business market, but by combining a lower price and a more accessible style, the ThinkPad Edge (£479 inc. VAT) has now opened the brand to a wider market of both consumer an...
0%
alphr.com
Updated:
2013-03-01 03:15:04
Lenovo's ThinkPads have long been synonymous with seriousness and practicality, but the latest addition to the range dares to buck the monochromatic trend. The bold, "heatwave" red version of the ThinkPad Edge 13 will have ThinkPad purists choking on t...
Bottom line The looks won't be everybody's cup of tea, but this latest ThinkPad is cheap and eminently sensible...
83%
theregister.co.uk
Updated:
2013-03-01 03:15:04
Launching an affordable lightweight laptop that appeals both to lifestyle and business markets is a fine idea and one Lenovo clearly thinks has mileage in it. The new ThinkPad Edge is a stylish and affordable machine that is tasked with getting the Thi...
Bottom line In AMD form, the ThinkPad Edge is a pretty satisfying combination of price, size, weight, quality and performance. It does everything that 95 per cent of laptop users will want their laptop to do. It is small and light enough for the seriously mobile...
80%
channelnews.com.au
Updated:
2013-03-01 03:15:04
The Lenovo ThinkPad Edge is aimed at business users who want a notebook that is portable, easy to use and affordable. For $999, this 13-incher offers good performance, various connectivity options, and has features that will help you preserve important...
Good Form factor; New 'island' keys; Touchpad and TrackPad options; Great support software; Battery life...
Bad No optical drive; Unified microphone/headphone jack; Reflective screen...
80%
goodgearguide.com.au
Updated:
2013-03-01 03:15:04
Lenovo's ThinkPad Edge 13" is a 13.3in business laptop that looks unlike most ThinkPad notebooks. It has a glossy screen, raised and rounded keys and a two-tone colour scheme, and it doesn't have some of the traditional features we expect on a ThinkPad (such as a screen-mounted keyboard light). There is good reason for this — it's designed to be an inexpensive, yet very portable machine with good performance and battery life. For the most part, it succeeds in meeting these goals.The ThinkPad...
Good Excellent keyboard, dual pointing devices, can charge USB devices, good battery life...
Bad No ExpressCard slot, combined microphone and headphone port, hinges a little soft, some unnecessary preinstalled software...
Bottom line Lenovo’s ThinkPad Edge 13" is a great little laptop for anyone who wants good performance and battery life in a mobile form factor but doesn’t want to spend over $1000. There aren’t really many things to dislike about this model, and the...
80%
pcadvisor.co.uk
Updated:
2013-03-01 03:15:04
Product Code: NUD2EUK The Lenovo ThinkPad Edge 13in ultraportable laptop is everything you like about ThinkPads in a more attractive package. If you're a fan of Lenovo's ThinkPad line, you're used to a boring industrial design that looks like it's s...
Bottom line In general, the Lenovo ThinkPad Edge is a very successful updating of a staid notebook line that has been in desperate need of it for years. We found a few minor complaints (not enough status lights, for hard-drive access and Wi-Fi, for example), but...
80%
zdnet.co.uk
Updated:
2013-03-01 03:15:04
With a relatively affordable starting price and a new design, the ThinkPad Edge loosens up the ThinkPad look. However, the lack of an optical drive just keeps it from being a top-choice compact business notebook.
Good Excellent keyboard and touchpad, Compact body, Bright display...
Bad ortium has said. On Friday, Menno Treffers apparently... More...
Bottom line With a relatively affordable starting price and a new design, the ThinkPad Edge loosens up the ThinkPad look. However, the lack of an optical drive just keeps it from being a top-choice compact business notebook...
72%
techsmart.co.za
Updated:
2014-03-14 01:59:26
The Lenovo ThinkPad range has a proud heritage. First introduced in 1992 under IBM, the ThinkPads were trusted by companies around the globe for their uncompromising design, unfaltering reliability and a workhorse-like approach to computing. Two proble...
Bottom line The Lenovo Edge slides in between Lenovo’s traditional ThinkPad offerings and their more consumer orientated IdeaPads. While traditionalist might scoff at its funkier design, red cover and loss of regular keyboard, we think it’s a welcome change. You’l...
0%
pinoytechblog.com
Updated:
2016-11-24 03:02:34
I was amazed to see a Lenovo ThinkPad with a new look that somewhat replaced the very traditional and established design of the ThinkPad. Here's my review of the thin, light, and edgy laptop from Lenovo, the ThinkPad Edge 13.The Edge 13 has a glossy red l...
Bottom line The Lenovo ThinkPad Edge 13 positions itself somewhere in the middle of a netbook and a high-end laptop. It will be perfect for users (especially professionals) on a budget with small IT needs. So, if you want an ultraportable that is thin, light, and edg...
0%
hardwarezone.com.ph
Updated:
2016-11-24 03:02:34
Lenovo's ThinkPad series has always appealed to business users for its associated features such as security, reliability and build quality. Adding to these properties, you can't deny that its matte black finish further sealed the ThinkPad's image. However...
Good Excellent build, Cheap price, Good keyboard...
Bad Glossy cover is fingerprint smudge magnet...
Bottom line The Lenovo ThinkPad Edge 13 does what it's supposed to do, a refreshing look and low cost approach to Lenovo's traditional ThinkPad line that should appeal more to the SMB folks than the bigger corporate enterprises. Sure it's not a souped up workhorse ma...
85%
notebookcheck.net
Updated:
2013-03-01 03:15:03
Last March (2010), we wrote an in-depth review on the first Edge 13 . At that time , the test model had a glossy display and lacked an eSata port. Since then, the manufacturer has also replaced the AMD Turion X2 Neo K625 or L625 (1.5/1.6 GHz) CPU with a N...
Good Good Workmanship, Matt Surfaces, AntiGlare Display, HDMI, eSATA, Sufficient Program Performance, Fast and Big Hard Disk, TrackPoint and TouchPad, Good Keyboard, Good Run Times...
Bad Few Extras included in Delivery, No Docking Station Interface, Weak Contrast, Low Brightness when running on Battery, High Temperature Emissions under Load, High Idle Power Consumption...
Bottom line The cheap 13.3 inch Lenovo ThinkPad Edge 13 (665D817 - under 400 Euros) offers a few special features which are usually not found in notebooks of this price class. The laptop has first-class input devices (touchpad, trackpoint, keyboard). The sturdiness o...
84%
insidehw.com
Updated:
2013-03-01 03:15:03
Since acquiring IBM’s famed ThinkPad brand five years ago, Lenovo has done their best to restore this legendary brand to its former glory. It’s undeniable that they’ve done little wrong in this regard, but there’s always been that impression of a lack...
0%
infoworld.com
Updated:
2013-03-01 03:15:03
Performance suffers from low-voltage processor No keyboard light or backlight...
0%
anandtech.com
Updated:
2013-03-01 03:15:03
My first thought upon seeing Lenovo’s radically different ThinkPad Edge 13 at CES was, “Oh man, the ThinkPad forums are going to burn tonight.” Why? The ThinkPad Edge has a glossy lid, a glossy screen, rounded corners, AMD processors (Intel’s CULV pla...
0%
pcquest.ciol.com
Updated:
2013-03-01 03:15:03
The Lenovo 'Edge' series is meant for small business users. The first thing that strikes you is its deviation from the standard 'ThinkPad' design. Edge 13 comes in two colors: red and black with a glossy finish and an aluminium band that gives it a nea...
Bottom line The notebook comes with a refreshingly new design and does well in tests, making it ideal for business users. The high price however, could be a put-off.Page(s) 1 I am interested in more information about this productI am interested in buying this...
0%
pcquest.ciol.com
Updated:
2013-03-01 03:15:03
The Lenovo 'Edge' series is meant for small business users. The first thing that strikes you is its deviation from the standard 'ThinkPad' design. Edge 13 comes in two colors: red and black with a glossy finish and an aluminium band that gives it a nea...
Bottom line The notebook comes with a refreshingly new design and does well in tests, making it ideal for business users. The high price however, could be a put-off.PrintCommentEmailDiggDel.icio.usRedditTwitter...
0%
computerworld.com
Updated:
2013-03-01 03:15:03
Bored with the fact that Lenovo ThinkPads come only in basic black? Not any more. The ThinkPad Edge is not only available in fire-engine red (as well as matte or glossy black), but it combines high performance with a simplified keyboard in an elegant d...
0%
hardwarecentral.com
Updated:
2013-03-01 03:15:03
These days, laptop PC manufacturers have to meet the needs of a wide variety of users, from casual Web surfers to enthusiasts and developers. Some are looking for uncompromising performance; others care primarily about portability. The trick is to str...
80%
slashgear.com
Updated:
2013-03-01 03:15:03
Having been reasonably surprised by the baby Lenovo ThinkPad X100e, it’s the turn of its larger, Lenovo ThinkPad Edge 13 to hit the SlashGear test bench. As with the X100e, the Edge 13 trades some of Lenovo’s traditional styling in favor of a cheaper p...
0%
mobiletechreview.com
Updated:
2013-03-01 03:15:03
Times have changed: a ThinkPad doesn’t have to come in black and it doesn’t have to have a matte lid. We are talking about the Lenovo ThinkPad Edge 13-inch notebook whose cover is so glossy you can see your own reflection. The Edge is available in glo...
Good ThinkPad build quality at a more affordable price, sleek and slim.
Bad No builtin optical drive.
Bottom line In an effort to compete in the mid-level notebook market, Lenovo created a sleek and slim ThinkPad that’s affordable yet has a solid build. The ThinkPad Edge reaches a good balance between giving users enough power to run essential business and ente...
70%
notebookcheck.net
Updated:
2013-03-01 03:15:03
With the ThinkPad 13, Lenovo presents a very elegant business device with a 13.3 inch screen that is different than other ThinkPads. Aside from an elegant black, the ThinkPad Edge 13 is also available in charcoal and red. Lenovo's ThinkPad range stand...
Good Plain design, Solid workmanship, Good connectivity, HDMI, UMTS modem, Good application performance, Chic color alternatives, Mouse substitute, Starting price...
Bad Meager scope of delivery, No docking station port, Glaretype screen, Poor loudspeakers...
Bottom line The Lenovo ThinkPad Edge 13 (NUE2UGE) that we've reviewed, generally leaves a good impression. The device's good workmanship and the display hinges are pleasing. The design is very plain, but elegant at the same time. The connectivity is quite extensive f...
86%
techspot.com
Updated:
2013-03-01 03:15:04
It's been a while since we last reviewed a portable system from Lenovo. You might recall, their IdeaPad S10 was our top pick in the netbook round-up we published over a year ago for delivering the most solid package between the keyboard, screen and bui...
Bottom line Build quality of the ThinkPad Edge is top notch. The notebook feels very sturdy and the glossy lid adds to the overall style of the system -- be prepared for plenty of fingerprints to accumulate on it, though. The 1366 x 768 resolution of its 13.3" LC...
0%
silentpcreview.com
Updated:
2013-03-01 03:15:04
Intel's CULV (Consumer Ultra-Low Voltage) processors are low power chips that help bridge the performance and battery life gap between netbooks and mainstream laptops. Take the Core 2 Duo SU7300 as an example. While it runs at only 1.3GHz (standard notebooks typically have CPUs clocked at 2GHz+), the SU7300 has a thermal design power of only 10W. The mainstream T6000 serie...
0%
asiaone.com
Updated:
2013-03-01 03:15:04
THE time-honoured ThinkPad has been given a facelift.Instead of the quintessential all-black body with rubberised surfaces, the 1.7kg ThinkPad Edge 13 is embodied in smooth matte red or black plastic with silver trimming along the edges.Besides rejuven...
Bottom line A stylish, nifty ThinkPad backed by a heritage of reliability and usability...
0%
pcworld.in
Updated:
2013-03-01 03:15:04
The new 13-inch ultraportable Lenovo Thinkpad Edge is unlike most Thinkpads of the past. It sports a refreshing new look, comes with a decent ULV processor, has excellent build quality--as usual--and very good battery life.Build and Design Although wel...
Good Smart looks, Great build quality, Excellent keyboard, touchpad, Connectivity options, Very good battery life...
Bad No Optical Drive...
Bottom line The 13-inch Thinkpad Edge has what we love about Thinkpads--great build quality, excellent keyboard and touchpad--with above average battery life and a refreshing new facelift. For Rs. 49,000, it comes with a nice feature set and offers sufficient per...
82%
thinkcomputers.org
Updated:
2013-03-01 03:15:04
When you think of ThinkPad’s you think of business notebooks and they really are. I’ve reviewed quite a few ThinkPad’s over the past few years and the features are unrivaled when it comes to other notebooks. But the thing about the ThinkPad’s is th...
Good Great mix of consumer and business features, ThinkVantage Tools, New keyboard does not disappoint, Great battery life...
Bad No optical drive...
90%
hothardware.com
Updated:
2013-03-01 03:15:04
Lenovo had one of the largest showings from any single PC manufacturer at CES this year, and while sifting through the company's new lineup of machines can be a daunting task for the average consumer, it was pretty clear from the outset that the ThinkP...
Good Windows 7 Runs Buttery Smooth, Great Value At $549-899, ThinkPad Toughness, Excellent Keyboard, Great Battery Life, Ultra Quiet And Cool, Well-Rounded, Wi-Fi, 3G and 4G Support...
Bad Glossy Display, Low Resolution Panel, No Optical Drive, Lackluster Gaming Performance, Only A 5400RPM HDD, No USB 3.0 Ports...
Bottom line As you've heard throughout this review, the ThinkPad Edge is a fine creation. It's a new take on a familiar form-factor by Lenovo, and while purists will find plenty to love, those who prefer fresher styling options will also find this machine very easy o...
80%
Digitaltrends.com
Updated:
2013-03-01 03:15:04
After over a decade of filling the same matte black boxes with fresh hardware, Lenovo has finally bowed to the design gods and attempted to put a little bit of an edge on the stiff reputation of the working-class ThinkPad. Like the SL series before it...
Good Large, responsive touchpad, Our favorite Chiclet-style keyboard, Strong Wi-Fi reception, Reasonably bright LED-backlit display, Light weight, Handles basic computing tasks well, Clean initial software load...
Bad Expensive relative to specs, Insufficient for gaming and HD video, Krylon-looking paint job on lid, No discrete graphics cards available, No optical drive, Cumbersome ThinkVantage suite...
Bottom line Lenovo’s attempt to class up the ThinkPad line leaves it shinier, but not ready to compete for any style awards just yet...
70%
Geek.com
Updated:
2013-03-01 03:15:04
To kick off 2010 Lenovo didn’t just refresh their standard models. Sure, the T500 is now the T510, but the bigger news was the release of an new series: ThinkPad Edge. The ThinkPads have classically been a computer aimed at big businesses, but with the...
0%
laptopz.com
Updated:
2013-03-01 03:15:04
When the information of Lenovo ThinkPad Edge 13 leaked out, many people are doubtful about it. Many ThinkPad fans can not accept that the black ThinkPad laptop has changed so much. But in fact, Lenovo are courage to people’s ideas about ThinkPad. And i...
Bottom line in the mare or lose the halterWhen the ThinkPad is taken over by Lenovo, it is a most fatal problem about how to keep the tradition of ThinkPad while there are some breakthroughs at the same time. From the Thinkpad SL to the Thinkpad Edge, Lenovo Thi...
0%
techworld.com
Updated:
2013-03-01 03:15:04
If you're a fan of Lenovo's ThinkPad line, you're used to a boring industrial design that looks like it's stuck in 2002, but are willing to put up with it because ThinkPads are so rugged and just plain usable. The new ThinkPad Edge marks the first rea...
Bottom line In general, the Lenovo ThinkPad Edge is a very successful updating of a staid notebook line that has been in desperate need of it for years. We found a few minor complaints (not enough status lights, for hard-drive access and Wi-Fi, for example), but...
0%
pcworld.com_techhive.com
Updated:
2013-03-01 03:15:04
The design of this ultraportable is still quite conservative; you won't be embarrassed to pull it out in a serious business meeting. It's simply more modern, with cleaner lines, a smooth, glossy lid, and silver accents along the edges. The lid's glossy finish...
Good Great battery life, Lots of connectivity options...
Bad No keyboard light or backlight, Performance suffers from lowvoltage processor...
Bottom line The ThinkPad Edge is a welcome refresh of Lenovo's workhorse line that improves look and feel without sacrificing the features that make ThinkPads so well-loved...
70%
onlinenotebook.com
Updated:
2013-03-01 03:15:04
Lenovo ThinkPad Edge has a dual core Intel Core 2 Duo SU7300 / 1.3 GHz, it has data bus speed of 800 Mhz, chipset is Mobile Intel GS45 Express, with 3MB L2 cache. The notebook has 4 GB (not expandable) DDR3 SD RAM at 1066 MHz. It has 320 GB SATA hard...
Good Great touch pad and keyboard, bright display, attractive looks...
Bad Lacks optical drive which might be a deal breaker considering the price of the notebook...
Bottom line Lenovo ThinkPad Edge gives you performance which all other laptop in this range offer. It has a new look which might lure fashion enthusiasts. However, we think the lack of optical drive is a deal breaker...
0%
wired.com
Updated:
2013-03-01 03:15:04
What do you do when you've tapped out the deep-pocketed customers and sold all the $5,000 laptops you can? If you're Lenovo, you go cheap.Lenovo continues its march into lower-cost notebooks with its latest laptop, the ThinkPad Edge, at once a departur...
Good ThinkPad construction quality shrunken down and cheapened up for the masses. Very good performance and solid build quality for the price. Best keyboard in its class.
Bad Iffy touchpad. Secondtier brands offer similar specs for even less. Integrated graphics.
90%
pcmag.com
Updated:
2013-03-01 03:15:05
Lenovo's ThinkPad series has clung to the same corporate look longer than any other in the business, but it could only go so long before customers get the impression that they're buying the same thing over and over again. So how do you redesign some...
Good Best Island-style keyboard yet. Dual pointing devices. Superb navigating experience. Lightweight. Affordable. Embedded 3G option.
Bad New shiny lid is a smudge magnet. Not the speediest CULV laptop.
Bottom line The Lenovo ThinkPad Edge 13 lives up to its namesake, but there are better looking SMB laptops out there, with longer battery life...
70%
Laptopmag.com
Updated:
2013-03-01 03:15:05
In 2008, Lenovo launched its first small business line, the SL series, which offered a less conservative riff on the classic ThinkPad design. Now comes the Edge series, designed to blow the doors off of ThinkPad’s time-honored design aesthetic while pr...
Good Attractive, lightweight design, Great keyboard, Fantastic pointing devices, Bright, colorful screen...
Bad Runs a bit warm, More expensive than competitors...
Bottom line This fashionable small business ultraportable combines a great new keyboard with good battery life.
80%
engadget.com
Updated:
2013-03-01 03:15:05
Lenovo has always had a certain knack for producing some of the most reliable, ergonomic and slender ultraportables on the market (see ThinkPad X301 and ThinkPad X200). But they've always had one issue: prices that ring up at well over a grand. Where's th...
Good Brand new ThinkPad design, Amazing feeling chiclet keyboard, Over five hours of battery life...
Bad Glossy screen, More pricey than other ULV laptops, Thicker than other ULVs...
Bottom line As far as we're concerned there's no reason to preserve tradition for the sake of it -- especially when you can save some cash by tweaking the formula. Sure, the ThinkPad Edge 13 may not carry some of the premium features of the X301 or other higher-end T...
0%
notebookreview.com
Updated:
2013-03-01 03:15:05
Lenovo is not only refreshing their current notebook lineup this year, but they have just announced an all-new Thinkpad; the Edge 13. This notebook is designed to be a cross between a small-business and consumer notebook, adding a spark of color and...
Good The best Chicletstyle keyboard, Spacious Synaptics touchpad, Good battery life...
Bad No activity lights, Doesn't share the businessrugged feel as other ThinkPads...
Bottom line Overall I find it interesting that Lenovo added the Edge to the ThinkPad lineup. The only features it shares with the ThinkPad notebooks is the recognizable touchpad with pointing stick controls and the logo on the palmrest. If it was introduced as a new IdeaPad the keyboard change would have been better received and the chassis design would have been criticized less. With that said it is a very...
0%
gizmodo.com
Updated:
2013-03-01 03:15:05
Somewhere between the buttoned-up utility of the ThinkPad and the sleek efficiency of the IdeaPad sits an untapped sweet spot for affordable, entry-level notebooks. At least, that's clearly what Lenovo is banking on with their new ThinkPad Edge series...
0%
computershopper.com
Updated:
2013-03-01 03:15:05
The ThinkPad Edge 13, Lenovo's new entry in the thin-and-light CULV laptop category, is sure to turn heads—not because of its looks, which don't stray far from the standard ThinkPad business garb, but from its comfortable design, very good...
Good Excellent keyboard; lengthy battery life; attractive design; offers both pointing stick and touch pad...
Bad Mediocre performance; glossy screen; no optical drive...
Bottom line The ThinkPad Edge 13's superb keyboard, excellent battery life, and light weight make it a very appealing choice for use on the road...
85%
about.com
Updated:
2013-03-01 03:15:05
Solid Build Quality, Excellent Keyboard Design, Fast Hard Drive, Glossy Exterior Shows Smudges And Fingerprints Easily, Multitouch Trackpad Has Issues With Multiple Fingers On It, A Bit Bulky For Intel CULV Platform...
80%
hardwarezone.com.sg
Updated:
2014-03-14 01:59:26
Needing an EdgeLenovo's ThinkPad series has always appealed to business users for its associated features such as security, reliability and build quality. Adding to these properties, you can't deny that its matte black finish further sealed the ThinkPa...
Good Excellent build, Cheap price, Good keyboard...
Bad Glossy cover is fingerprint smudge magnet...
Bottom line The Lenovo ThinkPad Edge 13 does what it's supposed to do, a refreshing look and low cost approach to Lenovo's traditional ThinkPad line that should appeal more to the SMB folks than the bigger corporate enterprises. Sure it's not a souped up workhorse...
85%
Laptopmag.com
Updated:
2016-11-05 06:12:25
A near-perfect choice for small businesses, students or anyone who needs to be productive without breaking the bank, the Lenovo ThinkPad 13 offers high-end features and long endurance for a budget price. For a starting price of $611 ($641 as tested), the...
Good Alltime great keyboard, Long battery life, USB TypeC port, Durable chassis, Great value...
Bad Jumpy touchpad, Sluggish SSD, Keyboard not backlit...
Bottom line With long battery life, a sharp screen and an awesome keyboard, the ThinkPad 13 is a productivity powerhouse with an affordable price...
90%