Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T410
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NUA22FI
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4353
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 17 Jun 2018 21:16:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels :
The short editorial description of Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels

ThinkPad T410
More>>>
Short summary description Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels:
This short summary of the Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T410, 35.8 cm (14.1"), 1280 x 800 pixels

Long summary description Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels:
This is an auto-generated long summary of Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels based on the first three specs of the first five spec groups.

Lenovo ThinkPad T410. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Weight: 710 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Processor
Processor cache
3 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Memory
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 800 pixels
Audio
Speaker power
2 W
Power
AC adapter power
65 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
710 g
Depth *
The distance from the front to the back of something.
335.5 mm
Height
The measurement of the product from head to foot or from base to top.
27.6 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:01:15
Testseek has collected 29 expert reviews for Lenovo ThinkPad T410 35.8 cm (14.1") 1280 x 800 pixels and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tweakers.net
Updated:
2014-05-25 03:01:15
Hierbij alvast even een korte review, voordat ik de tijd een keer neem om allemaal mooie fotootjes maak enzo. Korte samenvatting: geweldige laptop! Nou is dit wel mijn eerste Lenovo, en...
Good degelijk, lange batterijduur, goed toetsenbord...
Bad middelmatig beeldscherm...
100%
Pcwelt.de
Updated:
2014-05-25 03:01:15
Das Lenovo ThinkPad T410 zetzt auf die altbewährte ThinkPad-Tradition und punktet mit hervorragender Verarbeitung, einer rigorosen Ausrichtung auf die Zielgruppe und keinen überflüssigen Checklisten-Features. Als CPU im Lenovo ThinkPad T410 kommt ein C...
0%
notebookjournal.de
Updated:
2014-05-25 03:01:15
Anfang des Jahres hatten wir die neuen T-Modelle ( und ) getestet und waren begeistert von deren Leistungsfähigkeit und den klassischen ThinkPad-Tugenden Stabilität, Erweiterbarkeit und Verarbeitung.Doch die Preise der aktuellen Serie sind happig und n...
Good hochauflösender Bildschirm, Gute Anwendungsleisten, Eingabegeräte, Anschlussvielfalt, Stabil und unempfindlich...
Bad Stabil und unempfindlich, kein Optimus möglich, ständig drehender Lüfter...
Bottom line Das T410 ist ein Auslaufmodell und deshalb für einen Bruchteil des T420 zu haben: 699 Euro um genau zu sein. Allerdings bekommt man hier viel Notebook für sein Geld. In diversen Foren wird viel geschimpft über die nachlassenden Qualitätsstandards der T...
90%
betabuzz.de
Updated:
2014-05-25 03:01:15
Das Lenovo ThinkPad T410 Notebook legt seinen Fokus auf eine starke Ausstattung bei höchstmöglicher Mobilität. Angesichts des hohen Anschaffungspreises werden vor allem professionelle Geschäftsanwender angesprochen, die auch auf Reisen auf eine vollwe...
Good tolle Ausstattung, starke Batterie, robustes Gehäuse...
Bad keine RAMErweiterung möglich, keine GrafikkartenUmschaltung...
Bottom line Mit dem Lenovo ThinkPad T410 erscheint eine tolle Neuauflage im Rahmen der populären T400er-Reihe. Die Ausstattung genügt dabei den höchsten Ansprüchen: Arbeitsspeicher, CPU und Grafikkarte stehen bei diesem Modell in einem professionellen Einklang. W...
82%
notebookcheck.it
Updated:
2014-05-25 03:01:15
Si può dire che il Thinkpad T410 rappresenti l'aggiornamento Arrendale del T400. Il modello già recensito con una CPU Intel Core i7-620M e scheda grafica Quadro NVS 3100M non usa la scheda grafica Intel GMA HD incorporata nella CPU.La configurazione ha...
84%
notebookcheck.org
Updated:
2014-05-25 03:01:15
Se puede decir que el Thinkpad T410 representa la actualización Arrandale del T400. El modelo analizado anteriormente con un CPU Intel Core i7-620M CPU y tarjeta gráfica Quadro NVS 3100M no usó la tarjeta gráfica Intel GMA HD incorporada en el CPU. La...
Bottom line El T410 ha sido diseñado para el uso con carga de trabajo liviana con tareas típicas como aplicaciones de oficina o internet. El uso de la tecnología Optimus ayuda a alcanzar duraciones de batería más prolongadas. Aparte de esto, no hubo muchos cambios...
84%
retera.ru
Updated:
2014-05-25 03:01:15
ThinkPad T410 – долгожданный гость в нашем тестлабе. И пусть он достался нам в довольно странной конфигурации, для написания полного обзора он готов. Данная конфигурация довольно необычна тем, что при мощном процессоре и достаточном объеме ОЗУ в качестве...
Good практичный матовый и защищенный корпус, матовый экран, профессиональная ОС, 3 года гарантии, объём ОЗУ, длительное время работы в режиме чтения, докстанция в комплекте, WWANready, большое количество всевозможных интерфейсов, производительный процессор, ак...
Bad небольшой жесткий диск, 32разрядная ОС, невнятный тачпад, нагрев части клавиатуры и тачпада, низкий контраст дисплея...
Bottom line Lenovo ThinkPad T410 в данной конфигурации (или близкой) будет интересным решением для бизнес-пользователя. Мощный процессор, достаточный объём оперативной памяти, профессиональная ОС и 3 года гарантии. Все это может достаться примерно за $1200. Правда, м...
0%
dgl.ru
Updated:
2014-05-25 03:01:15
Хочешь произвести впечатление на окружающих? Марш за MacBook! Желаешь выглядеть человеком, которому уже не нужно ни на кого производить впечатление? Тогда требуется совсем иное. Нечто вроде черного угловатого гаджета, пользующегося на ноутбучном рынке неп...
0%
storagereview.com
Updated:
2014-05-25 03:01:15
StorageReview.com is first and foremost a site that reviews and covers the news surrounding storage products. While there's always plenty to talk about, a little diversity is nice. To that end, we're going to expand our scope of coverage to include st...
Bottom line As the first notebook we have had the chance to review here at StorageReview, the Lenovo ThinkPad T410 performed better than we could have expected. The system had no trouble keeping up with ordinary and extra-ordinary use, with the NVIDIA Optimus gra...
0%
notebookcheck.net
Updated:
2014-05-25 03:01:15
Martina Osztovits, 12/16/2010 After the T510, we also look at the up-to-date ThinkPad T410 alternative more closely. Thanks to the incorporated Nvidia Optimus technology, the 14 incher promises longer runtimes including low emissions and yet good per...
Good Tried and tested Thinkpad design, Trackpoint, Keyboard, Very good office performance and the latest hardware, ThinkVantage tools, Optimus technology extends battery runtimes...
Bad Contrast poor display with standard color spectrum, Touchpad, No recovery DVDs or manual...
Bottom line The T410 has been designed for the use in a low load range with typical tasks like office or internet applications. The use of Optimus technology helps achieving longer battery runtimes. Otherwise, not much has changed in terms of performance features in...
84%
crn.com
Updated:
2014-05-25 03:01:15
The Lenovo ThinkPad T410 is the first unit in the vaunted notebook lineup we've encountered that is built on Intel's Core i5, and the company has made sure that it has shipped ready to take advantage of every performance edge you'd want for a ThinkPad...
0%
pcworld.com_techhive.com
Updated:
2014-05-25 03:01:15
The Lenovo ThinkPad T-series seems to be a case of "more of the same"--which isn't entirely a bad thing. In an era when system designs seem like ephemeral fashion statements and laptop PCs change color with each season, the basic black ThinkPad T410 fe...
Good Classic T-Series keyboard, Lots of ports, including FireWire and eSATA...
Bad LCD image quality subpar with video and games, Mediocre audio playback quality...
Bottom line The T410 retains the legendary keyboard feel of ThinkPads, but also remains somewhat pricey...
70%
anandtech.com
Updated:
2014-05-25 03:01:15
ThinkPad. The name ought to ring a bell. It's the quintessential business laptop that everyone has almost certainly seen, very likely used, and possibly owned during the past decade. Originally an IBM product, the ThinkPad line was sold off to Lenovo...
0%
hardwarecentral.com
Updated:
2014-05-25 03:01:15
As notebook computers go, the ThinkPad T410 is bread and butter. It's the company's mainstream 14.1-inch business laptop, sibling to the 15.6-inch model T510, smack in the middle of Lenovo's product line. But you know how, when you go to a really nic...
87%
hothardware.com
Updated:
2014-05-25 03:01:15
Lenovo proved at the Consumer Electronics Show in January that it wasn't messing around when it comes to latest generation of notebook technologies. The company has a vast array of options, from tiny to huge, and they span the gamut from casual road wa...
Good Typical ThinkPad Rigdity, Plenty of Ports, Excellent Keyboard, Fantastic Tracpad, Ultra Quiet And Cool, Great Blend of Power and Class, Wi-Fi, 3G and Optical Drives Are Integrated...
Bad Glossy Display, Aging Design, Lackluster Battery Life, Thicker Than Most 14" Rivals, No HDMI Output, No USB 3.0 Ports...
Bottom line In some regards, this is the same notebook as the T400 that we reviewed last year. The chassis is largely unchanged, and all of the typical ThinkPad points are there: the blue "Enter" key, the mousing nub in the middle of the keyboard, the textured multi-...
80%
Geek.com
Updated:
2014-05-25 03:01:15
The T series is back for 2010 with a Core i5 refresh. Moving from the T400 to the T410 (and T500 to T510) might not seem like big news compared to the launch of the Edge series or the release of the AMD-powered X100e, but the T series marks the foundat...
0%
mobiletechreview.com
Updated:
2014-05-25 03:01:15
The ThinkPad T series notebooks are one of Lenovo’s most popular models and the series includes the 14.1” T400/T410 and the 15.6” T500/T510 notebooks. At the moment, Lenovo offers the Intel Core 2 Duo configurations at discounted prices (T400/T500), a...
Good Solid build and excellent keyboard. Good gaming and multimedia capabilities, Solid build and excellent keyboard. Good gaming and multimedia capabilities, Solid build and excellent keyboard. Good gaming and multimedia ca...
Bad Battery takes too long to charge, Battery takes too long to charge, Battery takes too long to charge, Battery takes too long to charge...
Bottom line The new Intel Core i5 processors are serious performers making the Lenovo ThinkPad T410 a fast notebook. The T410 is speedy at productivity tasks and shows drastic gaming performance improvements compared to the outgoing T400. The display is super bri...
80%
pcmag.com
Updated:
2014-05-25 03:01:15
These days, many business users are willing to sacrifice performance in favor of the lightest laptop they can stuff in their bags. For the rest, a powerful business laptop can mean getting resource-intensive tasks done in a matter of minutes, instea...
Good Best user experience in the business. Core i5 is a fast processor. 7,200rpm hard drive. Good graphics horsepower. Surplus of features. Big battery. Good battery life. Sturdy.
Bad Boring design.
Bottom line The Lenovo ThinkPad T410 has all the essential features to prevent your company from experiencing downtime, including solid performance and good battery life...
80%
Businessweek.com
Updated:
2014-05-25 03:01:15
The Good: Snappy performance, multi-connectivity options, long battery life The Bad: Embedded mobile WiMax available only in certain areas, occasional dropped connections The Bottom Line: A versatile new Intel Nehalem-based laptop that delivers at ho...
Good Snappy performance, multi-connectivity options, long battery life...
Bad Embedded mobile WiMax available only in certain areas, occasional dropped connections...
Bottom line A versatile new Intel Nehalem-based laptop that delivers at home and at work...
90%
laptopz.com
Updated:
2014-05-25 03:01:15
Lenovo ThinkPad T series have become the representatives of business laptops. And the latest 14.1-inch Lenovo ThinkPad T410 also stands for it, the ThinkPad T410 comes with an Intel Core i5 processor. You can also expect it with compact design and exce...
0%
notebookcheck.net
Updated:
2014-05-25 03:01:15
by Martina Osztovits 02/01/2010 Lenovo updates its T-range's 14.1 inch models to state-of-the-art with the Arrandale CPUs. The validated Thinkpad design and the qualities attached to it haven't been compromised on. Our prototype is equipped with a Co...
Good Proven Thinkpad design, Trackpoint, Keyboard, Very good office performance and up-to-date hardware, ThinkVantage tools...
Bad Not very bright display with a standard color range, Touchpad, No recovery DVDs or manual, Energy Manager offers unimplemented functions...
Bottom line Short and concise A lot of excitement about Lenovo's T410 had been created in the web, even before our test, due to misinformation. Lenovo would be well-advised to make an official statement to quickly, and especially, explicitly spread the right informat...
83%
notebookreview.com
Updated:
2014-05-25 03:01:15
Lenovo ThinkPad T410 Review Article ContentsLenovo ThinkPad T410 Review The ThinkPad T410 is the latest revision of the popular T-series ThinkPad from Lenovo. This model brings a new line of dedicated and integrated graphics cards, the Intel Core-se...
0%
computershopper.com
Updated:
2014-05-25 03:01:15
If you're looking for a workhorse business notebook that won’t let you down, start your search with the Lenovo ThinkPad T410. This 14-inch laptop, which comes from the proven ThinkPad T400 bloodline, has been upgraded with faster processo...
Good Strong productivity, multimedia performance, Excellent keyboard, touch pad, Durability features, Handy VoIP functionality...
Bad Low-performing integrated graphics a strike against at this price, So-so battery life, Bland styling...
Bottom line Improvements large and small make the best mainstream business laptop that much better...
87%
Laptopmag.com
Updated:
2014-05-25 03:01:15
Editor’s Note: During the review process, we were able to test two different configurations of the Lenovo ThinkPad T410, one with Intel integrated graphics and another with a more expensive, more powerful Nvidia NVS 3100M discrete graphics card. Unless...
Good Blazing fast performance, Good keyboard, Accurate touchpad, Sleeker design, Fast boot time...
Bad Mediocre video playback, Poor sound quality, Bottom gets warm...
Bottom line An impressively powerful thin-and-light business notebook that offers supreme comfort and a sleeker design than its predecessors.
80%
notebookcheck.info
Updated:
2014-05-25 03:01:15
Otimização. Depois do T510, também revisamos a alternativa ThinkPad T410 atualizada mais de perto. Graças à tecnologia Nvidia Optimus incorporada, o equipamento de 14 polegadas promete tempos de duração de bateria mais longos incluindo baixas emissões e...
Good Design Thinkpad testado e avaliado, Trackpoint, Teclado, Desempenho de escritório muito bom e o hardware mais recente, ThinkVantage tools, Tecnologia Optimus estende a duração da bateria...
Bad Tela com contraste deficiente com espectro de cores padrão, Touchpad, Sem DVDs de recuperação ou manual...
84%
pcforalla.idg.se
Updated:
2014-05-25 03:01:15
Trots ett massivt batteri är datorn inte extremt långlivad, utan ligger på mellan två och åtta timmar beroende på hur hårt du pressar den.
70%
pcfoster.pl
Updated:
2014-06-18 08:19:58
W tym miesiącu mieliście już okazję przeczytać recenzję jednego z notebooków z serii ThinkPad T. Był to prawie perfekcyjny model T510 , który wyróżniał się 15,6 calową matową matrycą oraz procesorem Core i5-580M. Dodatkowo był wyposażony w dedykowany ukła...
Good Świetna jakość wykonania, Wysoka wydajność procesora i dysku twardego, Dedykowany układ graficzny, Bardzo wygodna klawiatura i touchpad, Matowa matryca, Czas pracy na baterii, Kąt odchylenia matrycy 180 stopni, Matowa matryca w formacie 16:10, Duża odporn...
Bad Rozmieszczenie portów...
Bottom line Kolejny ThinkPad w naszej redakcji i kolejny powód do zachwytu. Rzeczywiście seria T od Lenovo jest niezwykle udana. Model T410 został w całości pokryty matowymi materiałami, a zarazem ekran, jak i wnętrze są wystarczająco odporne na nacisk i uszkodzenia...
0%
dobreprogramy.pl
Updated:
2014-07-13 01:25:40
ThinkPad T410 nie powinien być notebookiem zwyczajnym. Dla tych, którzy potrzebują uzasadnienia - ThinkPad to legendarna seria laptopów zaprojektowana oryginalnie przez IBMa, wprowadzona na rynek w 1992 roku i sprzedawana do dziś przez Lenovo, które kupił...
Good bezkompromisowa obudowa, mocny procesor, niewielka waga, wygodna klawiatura, vPro i ciekawe dodatki Lenovo...
Bad niedoróbki wykonania obudowy, przeciętna jakość matrycy, nieustanne chłodzenie, dziwne dźwięki spod klawiatury, uszkodzony dysk...
Bottom line Wydaje się, że oczekiwania po ThinkPadzie powinny być spore. Po pierwsze, podstawowy model T410 kosztuje prawie 5 tys, a wersje T410s zaczynają się od 8,5 tys. Po drugie, prestiż marki i te wszystkie legendy o stacji kosmicznej zobowiązują - liczyłem, że...
66%
Show all
Customer service details
X