location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X201t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU7G3MD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2022 13:05:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-640LM 2.13 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN 3G
  • - 65 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Year
Long product name Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black :
The long product name of Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-640LM (2.13GHz), 4096MB DDR3, 500GB SATA HDD, Intel GMA HD, 12.1" WXGA (1280 x 800) Multi-touch, Gigabit Ethernet, 3G, IEEE 802.11b/g/n, Windodws 7 Professional (64-bit)
More>>>
Short summary description Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black:
This short summary of the Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo X201t, Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo X201t. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.8 kg

Design
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640LM
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.13 GHz
System bus rate
2.5 GT/s
L3 cache
4 MB
L2 cache
4 MB
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDXC
Graphics
Discrete graphics card model *
Intel HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
266 MHz
On-board graphics card dynamic frequency (max)
566 MHz
Maximum resolution
1280 x 800 pixels
Audio
Speaker power
2 W
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Trackpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
BGA 34 x 28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBMK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43563
Conflict-Free processor
No
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
295 mm
Depth
228 mm
Height (front)
2.65 cm
Height (rear)
3.33 cm
Weight *
1.8 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC/DC
Power requirements
100 - 240V
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Interface type
PCI
Modem type
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:30:05
Uk has collected 4 expert reviews for Lenovo X201t Intel® Core™ i7 i7-640LM 30.7 cm (12.1") Touchscreen 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcquest.ciol.com
Updated:
2011-10-03 22:30:05
The X201t has power that ensures that it can compete with laptops not even in its segment. The 12.1-inch matte screen is brighter than expected and doesn't give the look of a touchscreen, since color reproduction is decent and the viewing angles are ve...
Bottom line If you're looking for a netbook with the performance of a high powered laptop, then look no further. Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEmailDiggDel.icio.usRedditTwitte...
0%
ld2.ciol.com
Updated:
2011-10-03 22:30:05
The X201t might be a few months old but its power ensures that it can compete with laptops not even in its segment. Before you decide to spend a considerable amount of money, read on to see whether it fits your requirements.ScreenThe 12.1-inch matte sc...
Good Powerful, Touchpad, Sturdy...
Bad Pricing, Slightly heavy, Disappointing multimedia performance...
0%
laptopz.com
Updated:
2011-10-03 22:30:05
The debut of ThinkPad X201 indicates that the Tablet PC version has also been refreshed, as is known to all, which is Lenovo ThinkPad X201 Tablet. This time, we are evaluating ThinkPad X201 Tablet of a new generation of Intel Core i7 platform. Lenovo T...
0%