location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X201 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU7FWMH#BNDL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:49:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™ i5 i5-560M 2.66 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 4 GB
  • - Intel® HD Graphics
  • - Bluetooth 3G
  • - Lithium-Ion (Li-Ion) 7.9 h
  • - Windows 7 Professional
Long product name Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional :
The long product name of Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-560M (3.20GHz), 4GB RAM, 320GB 7200rpm HD, 12.1in 1280x800 LCD, Intel HD Graphics, Intel 802.11agn, WWAN, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 8c Li-Ion, Windows 7 Professional 64 + 3 year On-Site NBD
More>>>
Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional:
The official description of Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify your hectic workday. ThinkPad X201 Tablet offers industry-leading CPUs and convenient new features.

Key features:

- Latest lightning-fast Intel® processors
- Available with standard pen-only LED widescreen, optional multitouch panel or optional SuperBright Outdoor panel
- Added multitouch touchpad with zoom, scroll and rotate capability
- Up to eight hours of battery life
- Larger hard-drive capacity—up to 500GB
- Wide-viewing-angle screen
- Remote IT management via Intel® vPro™ technology and Remote PC Assist Technology (RPAT)
- Remote BIOS or hardware password management

Short summary description Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X201 Tablet, Intel® Core™ i5, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X201 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Weight: 1.76 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-560M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
High Definition Audio
Built-in microphone
Yes
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Modem (RJ-11) ports
1
Performance
Motherboard chipset
Intel® QM57 Express
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTT
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49653
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery life (max)
7.9 h
Security
Fingerprint reader
Yes
Weight & dimensions
Width
295 mm
Depth
257 mm
Height
33.3 mm
Weight *
1.76 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:21:42
Uk has collected 8 expert reviews for Lenovo ThinkPad X201 Tablet Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
consumersearch.com
Updated:
2013-02-14 07:21:42
The Lenovo ThinkPad X201 Tablet looks like a regular laptop, but it has a trick up its sleeve -- the 12.1-inch display swivels on its hinge to fold flat, turning the ThinkPad into a tablet computer. Experts say the ThinkPad X201 Tablet is the best tabl...
Good Faster processor than previous versions, Optional touchpad, Excellent fullsize keyboard, Matte display doesn't attract glare...
Bad Expensive, Poor speakers, Battery life is shorter than its predecessor, Multitouch display is an optional upgrade...
0%
toptenreviews.com
Updated:
2013-02-14 07:21:42
Lenovo’s ThinkPad X201 tablet packs a power punch with an Intel Core i7 processor, 4GB of RAM and a large hard drive. However, it can compete with other systems on our tablet pc list, when it’s fully spec’d out and the price hits around $2,000, so it c...
Good Fast Intel Core i7 processor, battery life, warranty, light and sleek...
Bad Very expensive compared to similar models once it’s customized to compete.
Bottom line A fantastic, but pricey, tablet PC option, once it’s spec’d out properly...
88%
Laptopmag.com
Updated:
2013-02-14 07:21:42
Lenovo's X200 tablet series has long been popular with road warriors and tablet enthusiasts because of its light weight, long battery life, and durable design. The ThinkPad X201 tablet is Lenovo's latest refresh, which promises even faster performance...
Good Responsive multitouch display, Lightweight,durable design, Strong performance, Crisp video playback...
Bad Mediocre battery life, Cramped touchpad...
Bottom line Lenovo's super-fast multitouch convertible crams Core i7 power into an ultraportable design.
80%
engadget.com
Updated:
2013-02-14 07:21:42
Oh sure, the world may be off creating underpowered, web-based tablets, but Lenovo's not giving up on those who still need an old-fashioned, fully-powered tablet PC (all 10.1 of you). Truth be told, powerful is exactly how we would describe the new X201 T...
Good Durable, classic-looking chassisStellar keyboardResponsive capacitive touchscreen...
Bad Battery juts out of back Small touchpad Tinny speakers...
0%