location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thinkpad X201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU7FWMB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black
  • - Intel® Core™ i5 i5-560M 2.66 GHz
  • - Touchscreen 30.7 cm (12.1") LED backlight
  • - 4 GB
  • - Intel® HD Graphics
  • - 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Long product name Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black :
The long product name of Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thinkpad X201 - Intel Core i5-560m, 4GB RAM, 320GB HDD, 12.1" WXGA, Windows 7 Professional
More>>>
Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black:
The official description of Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Must-have mobility and versatility
Unleash your productivity! The incredibly versatile, lightweight ThinkPad® X Series Tablet is perfect for road warriors and in-the-trenches professionals—in sales, healthcare, emergency services, education and other industries—who need flexible, hassle-free computing on the go. Work in laptop or tablet mode using the keyboard, pen or touch screen. Multiple connectivity options—WiMAX, wireless WAN and more—keep you in touch with the office and clients. And extra-long battery life lets you work all day unplugged.
See what's new!
You asked, and we've delivered. Lenovo is resetting the bar in tablet technology with two new cutting-edge panel options designed for the way you work.

- Easy-to-use digitizer pen, touch screen and optional Enhanced Multitouch panel
- Ultraportable, starting at just 3.5 lbs. and up to 10.3 hrs. of battery life
- Dual-swivel hinge for smooth laptop-to-tablet conversion
- ActiveRotate automatically reorients display to portrait or landscape when the tablet is turned
- Wide-view angles on all panels significantly reduce image distortion
- Outstanding VoIP and multimedia features: optional integrated Web
- camera, stereo speakers and dual-array digital microphones with superior noise-cancellation software

Data input simplified
The X Series Tablet gives you the flexibility to work however you need to in any environment:

- Digitizer pen: Stay focused and reduce disruptive typing in meetings by taking notes and sketching diagrams on screen. The comfortable rubberized pen has an easy-to-use true eraser function—simply flip the pen and erase like you would with a pencil! Palm-rejection technology prevents your hand from interfering with writing.
- Touch screen: Simplify work on the go by using your finger (or digitizer pen) to smoothly interact with on-screen applications. Enhanced finger-touch sensitivity makes it a breeze to enter data on forms or sales sheets on the go. And for even greater usability, step up to the optional Enhanced Multitouch panel and opt for a hands-free tablet sleeve.
- Full-sized keyboard: All X Series Tablet models come with the full-sized, spill-resistant ThinkPad keyboard, featuring the famous TrackPoint® pointing device.

Short summary description Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black:
This short summary of the Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Thinkpad X201, Intel® Core™ i5, 2.66 GHz, 30.7 cm (12.1"), 4 GB, Windows 7 Professional, Black

Long summary description Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo Thinkpad X201. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.59 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Swivel)
Display
Display diagonal *
30.7 cm (12.1")
Touchscreen *
Yes
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-560M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor front side bus
1066 MHz
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Storage
HDD capacity
320 GB
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Network
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTT
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49653
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Weight & dimensions
Weight *
1.59 kg
Other features
Wireless technology
Intel 6300 AGN
Graphics card
HD
Main camera resolution (numeric)
2 MP
Source Testseek summary Average rating
Reviews
Updated:
2013-03-27 22:03:48
Uk has collected 19 expert reviews for Lenovo Thinkpad X201 Intel® Core™ i5 i5-560M Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-03-27 22:03:37
We weren't able to get our hands on the upcoming version of the Lenovo ThinkPad X201 (called the X201s) which has the new ultra-low-voltage Core i7 processor. However, as these run at very slow clock speeds, we think most people will be happier with th...
Bottom line Solid build quality and a comfortable keyboard are expected of a ThinkPad; the X201 adds desktop performance and a half-day of battery life...
100%
notebookcheck.net
Updated:
2013-03-27 22:03:37
These classical subnotebooks have been under enormous pressure due to the recent netbook and CULV boom . Cheap light-weights are taking up the fight in the ring, often defeating the well-reputed Thinkpads, thanks to their own good battery life and suffici...
Good Very robust case, Good mobility, Very good keyboard, Various upgrades possible, VGA output is good: up to 1280x1024 pixels, Long guarantee, UMTS module, Long battery life, Good program performance, Bright display with a matt surface...
Bad Somewhat small touchpad, Long battery life but the battery itself is heavy and large, Constant noise emission, Display has low contrast ratio and colour space, No eSata, USB 3.0, Diplayport or HDMI...
Bottom line The Lenovo Thinkpad X201 is a device for professional users which places high importance on the offered features which are also meant to be used frequently. UMTS modem, docking port, and the security features are a good mix with the high performance hardw...
88%
Geek.com
Updated:
2013-03-27 22:03:39
Not too long ago the 12-inch ThinkPad received its 2010 refresh. While the T series got a significant update (thus being changed from the T400 to the T410) the X series was simply changed from the X200 to the X201. That means internal components were u...
0%
laptopz.com
Updated:
2013-03-27 22:03:41
HP EliteBook 2540p and Lenovo ThinkPad X201 are both very popular in the market. at first glance, the outlooks of HP EliteBook 2540p and Lenovo ThinkPad X201 are similar to the previous generation laptops, but changes in the internal details are still...
0%
onlinenotebook.com
Updated:
2013-03-27 22:03:42
Lenovo ThinkPad X201 3626 is powered by Intel Core i5 I5-540M / 2.53 GHz processor which has max turbo speed of 3.06 GHz, the chipset type is Mobile Intel QM57 Express. L3 cache memory is of 3 MB. The installed memory is 4 GB DDR3 SDRAM of 1066 MHz an...
Good Power processor packed in a 12 inch body, long battery life, sturdy construction...
Bad Bulky as compared to other 12 inch notebooks, expensive considering you cannot play games on it...
Bottom line We will recommend this laptop to you if you are looking for a powerful business notebook in a compact chassis...
0%
etechreviews.com
Updated:
2013-03-27 22:03:44
Sum and Substance:Thumbs Up:Power full processor crammed in a 12 inch laptop, good battery life, quality constructionThumbs Down: Bulky, expensive.The Whiz Kid Speaks: Lenovo ThinkPad X201 3626 is 11.6 inches wide, 8.3 inches deep, 1.4 inches high, and...
0%
Laptopmag.com
Updated:
2013-03-27 22:03:45
Technically, it’s just a refresh. But that’s no way to talk about the best business ultraportable on the market. With a strong combination of high performance, long battery life, and remarkably light weight, the X201 maintains its predecessor’s stellar...
Good Incredible performance, Lightweight, Sharp, colorful screen, Loud, accurate speakers, Long battery life (with nine-cell battery)...
Bad Runs hot, Webcam not standard...
Bottom line Lenovo’s business ultraportable continues its dominance with long battery life and excellent performance in a small package.
80%
computershopper.com
Updated:
2013-03-27 22:03:46
The compact, business-oriented Lenovo ThinkPad X200 just got a serious hardware upgrade. Lenovo did away with Intel’s Centrino platform and built the X201 around Intel’s heavy-duty Core i5 processor. This new PC is a performance powerhouse w...
Good Outstanding benchmark scores, Robust specs, Plenty of upgrade options, Durable...
Bad Expensive, No optical drive or HDMI-out, Chunky design...
Bottom line It might look a little plain-Jane, but beauty lies within. This highly customizable ultraportable PC smokes the competition and significantly improves upon its predecessor’s performance...
88%
pcmag.com
Updated:
2013-03-27 22:03:47
To rule the ultraportable scene, a laptop has to strike the perfect balance between performance and battery life, while staying at or less than 4 pounds. Oh yeah, and price was no object. Lenovo had such an ultraportable with its ThinkPad X200 ($1,1...
Good Spectacular battery life. Powerful Core i5 processor. Best keyboard on an ultraportable. Dual pointing devices. Has Wi-Fi, Bluetooth, and mobile broadband wireless capability. Multiple hard drive options.
Bad Feature set needs upgrade. Big battery adds to weight.
Bottom line With netbooks and CULVs running the show, the Lenovo ThinkPad X201 wields the kind of power that you don't see in ultraportables anymore, yet battery life is still impressive...
80%
notebookreview.com
Updated:
2013-03-27 22:03:47
Lenovo ThinkPad X201 Review Article ContentsLenovo ThinkPad X201 Review The ThinkPad X201 is the newest 12-inch ultra-portable business notebook from Lenovo. As a refresh to the X200-series, the X201 showcases Intel's latest Calpella platform. One...
0%
about.com
Updated:
2013-03-27 22:03:47
Excellent Multitouch Display, Strong Performance, Very Sturdy And Durable Design, Bulkier Than NonTablet X201 Design And Many Other ULV Based Laptops, Smaller Trackpad, Four Cell Battery Pack Provides Limited Battery Life...
80%