location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X100e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTS5DSH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:36:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Red
  • - AMD Athlon Neo MV-40 1.6 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Home Premium
Warranty:
Long product name Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red :
The long product name of Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X100e, AMD Athlon Neo MV-40 (1.6GHz, 1600MHz, 512MB), 160GB HDD 5400rpm, 1GB RAM SO-DIMM, ATI Radeon HD 3200, 11.6''LED, 1366x768, Gigabit Ethernet, 802.11b/g/n, 3xUSB, VGA, 6-cell/5h, 1500g, Windows 7 Home Premium, red
More>>>
Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red:
The official description of Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo® ThinkPad® X100e Laptop
The Lenovo ThinkPad is an entry ultraportable that is suited for the largest enterprise to the smallest business. In addition, it also fits the needs of students and educational institutions. The X100e is an affordably priced professional-grade ultraportable, designed for usability and portability. It offers reliability, ease-of-use and manageability features that provide the utmost computing experience. Help your business scale new heights with the latest corporate operating system preloads and award-winning Lenovo services.

The professional grade ThinkPad X100e is globally available and offers corporate operating system support. ThinkVantage® Technologies (TVTs), reliable hardware and extended warranty options address your key IT needs and offer higher returns on your investment.

Offering a new industrial design, the ThinkPad X100e laptop is the latest addition to the ThinkPad family of business laptops and comes in a choice of Heatwave Red — Smooth or Midnight Black — Smooth. Strain-free typing and navigation are now possible with the ISO full-size, spill-resistant keyboard and UltraNav® (TrackPoint® and multi-gesture touchpad). The X100e entry ultraportable with Vision Pro technology from AMD also offers amazing picture quality with a high-definition 11.6" widescreen (16:9 aspect ratio), 1366 x 768 resolution display. In addition, powerful AMD processors deliver a complete PC experience with energy-efficient performance.

Weighing less than 3 lbs with a 3-cell battery, the sleek X100e entry ultraportable offers up to 5.1 hours of battery life. The small-footprint laptop has multiple connectivity options for easy data access. The ThinkPad X100e makes working on the go convenient and pleasurable with its highly portable design.

The ThinkPad X100e combines stylish looks, legendary ThinkPad reliability, corporate features and commercial warranties at an affordable price and gives you amazing value for your money.

Short summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red:
This short summary of the Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X100e, AMD Athlon Neo, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, 160 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red:
This is an auto-generated long summary of Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red based on the first three specs of the first five spec groups.

Lenovo ThinkPad X100e. Product type: Netbook. Processor family: AMD Athlon Neo, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.5 kg

Design
Product type *
Netbook
Product colour *
Red
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon Neo
Processor model *
MV-40
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
1600 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA II
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
Yes
Audio
Audio system
High Definition Audio
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
Motherboard chipset
AMD M780G
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Norton Internet Security Adobe Acrobat Reader Adobe Flash Player Microsoft Office 2007 Ready Skype for Business PC-Doctor for Windows
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2600 mAh
Battery life (max)
5 h
Weight & dimensions
Width
282 mm
Depth
209 mm
Height (front)
1.5 cm
Height (rear)
2.95 cm
Weight *
1.5 kg
Other features
Wireless technology
802.11b/g/n
Display
TFT
Compatible operating systems
Windows XP/7
Graphics card
Radeon HD 3200
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:16:59
Uk has collected 70 expert reviews for Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM 160 GB Windows 7 Home Premium Red and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2014-05-25 02:16:59
If you've read our 2010 Awards or, more recently, the Christmas Netbook Buyers' Guide , you might remember that one of our winning choices was Dell's M101z (thanks in large part to its AMD Athlon Neo processor, which makes for a great, and usually more po...
70%
T3.com
Updated:
2014-05-25 02:16:59
Lenovo’s ThinkPad range has been around for years, even back during the company’s IBM heritage. Aimed primarily at business users, the X100 series is the first to include AMD processors, and the X100e offers a more affordable - netbook rivalling - p...
Good Excellent keyboard, Decent performance, Solid build, Flexible screen...
Bad Battery performance isn't outstanding, Some netbooks are cheaper...
Bottom line For the business user, the X100e is reliable in build and performance, battery life could be better though...
80%
tlbhd.com
Updated:
2014-05-25 02:16:59
Well, the x100e is a ThinkPad, and that kind of says it all. The brand ThinkPad instantly makes you think of a business laptop, with a sober design and top notch build quality. And that is the case here also: you get the nicely build body, matte and in bl...
Bottom line Ever since i can remember, I've been a fan of sober classy laptops and the old IBM ThinkPads were the standard for me many years ago. The ThinkPads are now in Lenovo's back yard, and they're still impressive in terms of construction and build quality...
0%
pcauthority.com.au
Updated:
2014-05-25 02:16:59
Defining what makes Lenovo's ThinkPad X100e special is easy, but the question of whether it's a netbook or a true ultraportable is altogether more tricky. One of the key motivations for lumping the X100e firmly in the netbook category would be its perf...
Bottom line Great value coupled with superb ergonomics; but battery life lags behind the best...
83%
techradar.com
Updated:
2014-05-25 02:16:59
Lenovo's ThinkPad range is known for offering arguably the best business laptops you can buy, but prices have traditionally been quite high. The ThinkPad X100e remedies this and brings effortlessly high-class corporate usability to the entry-level mark...
Good Great build quality, Good usability, Decent graphics power, Decent battery life, Keyboard...
Bad Weak office performance, No built in DVD drive...
Bottom line Great build quality and decent graphics power is only let down by the weak office performance...
70%
whatlaptop.techradar.com
Updated:
2014-05-25 02:16:59
Lenovo’s ThinkPad range is known for offering arguably the best business laptops you can buy, but prices have traditionally been quite high. The Lenovo ThinkPad X100e (£394 inc. VAT) remedies this and brings effortlessly high-class corporate usability...
0%
v3.co.uk
Updated:
2014-05-25 02:16:59
Lenovo's ThinkPad X100e fits somewhere between a netbook and a full laptop in size and capabilities, and is also one of the lowest priced ThinkPads available. This, combined with the traditional ThinkPad quality and attention to detail, should make it...
Good Solidly built; more powerful than a netbook, but smaller than most other laptops...
Bad Price comparable to some 13in laptops; no optical drive, Rating:...
Bottom line Lenovo's Thinkpad X100e is certainly more powerful than a netbook, and more usable thanks to its 11.6in display. However, its weight and price are comparable with some larger laptops with a 13in screen. Nevertheless, the X100e exudes a build quality rarel...
100%
smarthouse.com.au
Updated:
2014-05-25 02:16:59
This 11.6-inch notebook weighs 1.5kg and fits easily inside a small bag. The X100e makes do without an optical drive but comes with three USB ports, a 4-in-1 card reader, D-Sub out, Ethernet, and microphone/headphone combo jack.In terms of specificatio...
Good Lightweight; Bright screen; Good specifications; Useful preinstalled software; Tactile keys; Trackpoint and touchpad...
Bad Battery life; Keyboard layout may confuse some...
80%
pcauthority.com.au
Updated:
2014-05-25 02:16:59
Eschewing fashion and fads for straightforward practicality, it's little surprise to find legions of ThinkPads in businesses across the world. After all, the Lenovo brand is almost a byword for durability, but one thing they've never been is cheap. The...
Bottom line With netbook portability and Lenovo’s ThinkPad quality, the X100e is an absolute steal...
83%
theregister.co.uk
Updated:
2014-05-25 02:16:59
As netbooks approach adolescence, they're outgrowing the original bargain basement specs and compromises acceptable to a beach girl, and heading towards £500. But around this price they're meeting ever-cheaper thin and light notebooks, or "ultraportabl...
Bottom line Compared with these options, your £400-odd doesn't get you a machine with outstanding battery life, or great performance. So for some, the X100e might fall between two stools. But for conservative buyers, or those valuing robustness over whizz-bang fe...
70%
itreviews.com
Updated:
2014-05-25 02:16:59
The Lenovo ThinkPad X100e is a solidly built, small format notebook computer. The absence of an optical drive will annoy some, but if netbooks don't have quite enough oomph for you, and the money is available, this could be a good alternative. Lenovo...
0%
zdnet.co.uk
Updated:
2014-05-25 02:16:59
The netbook-like ThinkPad X100e has a high-resolution 11.6in. screen and an excellent keyboard. Its AMD Athlon Neo X2 MV-40 processor helps to deliver better performance than the average netbook, but battery life could be longer.
Good Highresolution 11.6in. screen, Excellent keyboard, Strong, solid chassis, Attractive price...
Bad No optical drive, Battery life could be better...
Bottom line The netbook-like ThinkPad X100e has a high-resolution 11.6in. screen and an excellent keyboard. Its AMD Athlon Neo X2 MV-40 processor helps to deliver better performance than the average netbook, but battery life could be longer...
75%
expertreviews.co.uk
Updated:
2014-05-25 02:16:59
ThinkPads have been hugely popular with businesses across the world, thanks to their robustness, excellent management tools and practicality, but the high price they command has typically pushed them out of reach of most consumers. The ThinkPad X100e l...
Bottom line The ThinkPad X100e is a cheap, but very desirable laptop that bridges the gap between netbooks and CULV laptops...
100%
goodgearguide.com.au
Updated:
2014-05-25 02:16:59
Lenovo's ThinkPad X100e is an ultraportable notebook aimed primarily at business users who want something mobile but affordable. It weighs only 1.5kg, has an 11.6in screen and costs $999. It features one of the best keyboards in its class and it's also very sturdy.Click here for specs on Lenovo ThinkPad X100eThe Lenovo ThinkPad X100e is bigger and more powerful than a netbook; it's a viable solution for anyone who has been thinking about purchasing a netbook but been put off by the size and...
Good Excellent keyboard, has both a TrackPoint device and a touchpad, solid build quality, good performance...
Bad Could use longer battery life, some keys are not in usual positions, touchpad buttons can get in the way when opening the lid...
Bottom line Lenovo's ThinkPad X100e is a very well built, sub-$1000 ultraportable for business users. It's comfortable to use and reasonably fast, and, coupled with a global warranty, we think it's a great little laptop for travelling professionals. However, it could...
70%
pcadvisor.co.uk
Updated:
2014-05-25 02:16:59
Product Code: NTT2FUK The Lenovo ThinkPad X100e is a sturdy and reasonably quick business laptop that's very comfortable to use. Lenovo's ThinkPad X100e is an ultraportable notebook aimed primarily at business users who want something mobile but aff...
Bottom line The Lenovo ThinkPad X100e is a very well built, sub-£500 ultraportable for business users. It's comfortable to use and reasonably fast, and, coupled with a global warranty, we think it's a great little laptop for travelling professionals. How...
70%
alphr.com
Updated:
2014-05-25 02:16:59
Eschewing fashion and fads for straightforward practicality, it’s little surprise to find legions of ThinkPads barracked in businesses across the world. After all, the Lenovo brand is almost a byword for durability, but one thing they’ve never been is...
Bottom line Combining netbook portability with Lenovo's ThinkPad quality, the X100e is an absolute steal...
83%
yugatech.com
Updated:
2016-11-24 03:01:30
Lenovo's latest ultraportable is the ThinkPad X100e, set to be launched in the Philippines this February 3. A ThinkPad under Php30k is unheard of so we check out if the X100e is worth all that wait.Read: Lenovo ThinkPad X100e ReviewNotify me of followup c...
0%
hardwarezone.com.ph
Updated:
2016-11-24 03:01:30
With convergence comes greater confusion. It's true that the lines are beginning to blur between mobile platforms these days. Distinguished by subtle hardware attributes at best, a fine line now separates a netbook from an ultraportable, and you can't bla...
0%
techspot.com
Updated:
2014-05-25 02:16:59
For mobile computer users that want a small and lightweight system, there are really only two options: an underpowered netbook or a more expensive ultraportable. Netbooks offer great battery life and portability but are usually limited to light tasks l...
Bottom line Lenovo's ThinkPad line has an outstanding reputation for superior build quality and the X100e is no different. From the smooth matte lid to the spill-resistant keyboard, everything screams quality and class. The 11.6" screen operating at 1366 x 768 re...
0%
onlinenotebook.com
Updated:
2014-05-25 02:16:59
ThinkPad x100e first came out in early 2010; it was an 11.6 inch Netbook sized ultraportable which offered ThinkPad like computing experience in a very small chassis. It was made for travelers and did its job very well. The ergonomics and keyboard were...
0%
maximumpc.com
Updated:
2014-05-25 02:16:59
A netbook that thinks it’s an ultraportable. Or is it an ultraportable that thinks it’s a netbook? The Lenovo ThinkPad X100e suffers from a bit of an identity crisis. Lenovo calls the notebook an entry-level “ultraportable,” but the X100e’s diminutive...
Good More powerful than most netbooks; low price for an ultraportable; great business features.
Bad Relatively poor battery life.
70%
notebookreview.com
Updated:
2014-05-25 02:16:59
The ThinkPad X100e is an 11-inch netbook based on AMD processors and ATI graphics that promises to outperform cheaper Intel Atom-based netbooks and provide the durability and features business users demand. We weren't too impressed with the single-...
Good Solid performance, Good battery life, Great build quality...
Bad Still runs a little hot, No backlit keyboard, No HDMI or DisplayPort...
Bottom line The Lenovo ThinkPad X100e with the AMD Turion Neo X2 processor feels like a completely different laptop than the X100e with the older single-core processor. The single biggest failing of the single-core X100e was lackluster performance and the newer dual-core processor completely resolves that problem. This configuration of the ThinkPad X100e is so much nicer in terms of real-life use that I have...
80%
liliputing.com
Updated:
2014-05-25 02:16:59
The Lenovo ThinkPad X100e is a thin and light laptop with an 11.6 inch display. But unlike many of the laptops I’ve reviewed that meet that description, the ThinkPad X100e is aimed at business users. It has a professional look with a black, boxy case...
Bottom line Lenovo offers dual core models of the ThinkPad X100e for $499 and up, and given my experience with this laptop that’s a pretty good price for what you get. Unfortunately, the AMD chips used in these laptops are already dated, and I suspect you would ge...
0%
infoworld.com
Updated:
2014-05-25 02:16:59
At 600 bucks, the X100e we tested isn't the kind of disposable computer that many netbooks amount to. For the price, you'll get sprightly performance, a larger display, and a comfortable keyboard. But if you're looking for great video performance or all-day battery life, look elsewhere.
70%
Laptopmag.com
Updated:
2014-05-25 02:16:59
When we first reviewed Lenovo's ThinkPad X100e back in March, we were impressed with its lightweight design and amazing keyboard, but we couldn't give the 11.6-inch notebook more than 3 out of 5 stars because of its short battery life and hot temperatu...
Good Great keyboard, Strong video playback, Good sound...
Bad Runs very hot under stress, Expensive, Low wireless scores...
Bottom line This ultraportable has an excellent keyboard, a dual-core AMD processor, and strong graphics, but its battery life is wanting.
60%
anandtech.com
Updated:
2014-05-25 02:16:59
Though the unit we have on hand is actually the one I bought for myself (again, eating our own dog food as it were), it does bear mentioning that Lenovo's ThinkPad X100e has been getting seeded around the media lately. Initial reviews of the notebook...
0%
insidehw.com
Updated:
2014-05-25 02:16:59
Seeing that their competitors are shifting sizeable quantities of cheap notebooks and that successful business is never based solely on exclusive models, Lenovo decided to approach customers on a budget. The low price of the recently tested X100e is an...
0%
laptopz.com
Updated:
2014-05-25 02:16:59
Lenovo released 11 inch notebook Lenovo Thinkpad X100e in 2010 CES, Lenovo Thinkpad X100e not only the first product of Thinkpad series based on AMD platform, also the first time to use color oustside black.Next, we dismantle Lenovo Thinkpad X100e red...
0%
techreviewsource.com
Updated:
2014-05-25 02:16:59
One of the first things that you'll notice from Lenovo's is the color: race car red! Though - you could of course order it in black - the question you should be asking yourself is "Is it a netbook or an ultra portable?" All in all, the answer seem...
Good Highresolution display, Large hard drive, Faster than most netbooks...
Bad Short battery life, Slightly heavy, Poor video performance...
70%
notebookreview.com
Updated:
2014-05-25 02:16:59
Lenovo ThinkPad X100e Review Article ContentsLenovo ThinkPad X100e Review Business owners rejoice! The first affordable ThinkPad ultraportable laptop has arrived. The ThinkPad X100e is an 11-inch notebook packed with a low-voltage AMD processor, p...
0%
hothardware.com
Updated:
2014-05-25 02:16:59
Lenovo made more noise at the Consumer Electronics Show in January than any other notebook maker, and while we have since been able to test out a few of the company's newest machines, the curious X100e had thus far eluded us. We just reviewed our sampl...
Good Great Value at Sub-$500, Wonderful Design, Great Trackpad, Solid Overall Performance, Very Rigid/Sturdy Chassis, Anti-Glare Display...
Bad Lackluster Battery Life, Only 32-bit OS Loaded, Gets Rather Warm In Use, No USB 3.0 Ports...
Bottom line If you hadn't noticed, we really like the Lenovo ThinkPad X100e. The classic ThinkPad cues that you're used to are all here (save for the blue Enter key), and while the port selection left some things to be desired (an ExpressCard slot, FireWire port, eSA...
80%
mobiletechreview.com
Updated:
2014-05-25 02:16:59
The venerable ThinkPad line, rectilinear, sturdy and trim has just gotten smaller. While the 12.1" X200 and X201 ThinkPads are quite light at 3 to 3.5 lbs. they're at the small end of regular notebook-sized machines and they're quite expensive. The 11...
Good Faster and better built than the average netbook, Faster and better built than the average netbook, Faster and better built than the average netbook, Faster and better built than the average netbook...
Bad Battery life is acceptable but not stellar, gets warmer than ATOM-based netbooks, Battery life is acceptable but not stellar, gets warmer than ATOM-based netbooks, Battery life is acceptable but not stellar, gets warmer...
Bottom line When we first saw Lenovo's smallest ThinkPad we were smitten. It has that ThinkPad quality in just the right size package for ultimate portability. And it doesn't make usability concessions due to its small size: the keyboard is superb and the UltraNa...
80%
engadget.com
Updated:
2014-05-25 02:16:59
Ever since we first met Lenovo's ThinkPad X100e at CES we've had it on a virtual pedestal as the perfect solution between a netbook and a larger 13- or 14-inch ULV ultraportable. That's because in addition to carrying the renowned ThinkPad brand, its AMD...
Good Compact, sturdy buildStellar chiclet keyboard Impressive graphics performance for its class...
Bad Awkward, protruding six-cell batterySub-par battery life Gets warm after only a few minutes of use...
Bottom line We wanted the X100e to stay on that virtual pedestal. We really did. But while it's impressive in many ways -- oh, that keyboard! -- its battery life and heat issues just cannot be overlooked. There's no doubt that for $549 the X100e packs more power and...
0%
pcmag.com
Updated:
2014-05-25 02:16:59
Lenovo is no stranger to the netbook genre, after successfully launching the IdeaPad S10 series and the S12 ($500 direct, ). But it had yet to launch a legitimate netbook for business users, one that it can proudly call a ThinkPad—until now. Though...
Good Great keyboard. Dual pointing devices. Speedy AMD parts. Memory upgradeable to 4GB. Ships with Windows 7 Professional. Big screen and nice resolution.
Bad No HDMI or DisplayPort. Battery life isn't as impressive as Intel-based netbooks.
Bottom line The Lenovo ThinkPad X100e is an ideal netbook for business, complete with speedy AMD parts, business software tools, and fantastic user experience...
80%
wired.com
Updated:
2014-05-25 02:16:59
In the old days, buying an ultralight ThinkPad meant cashing in the kids' college fund. Designed for executives looking to make a statement, the lightweight machines were showy, expensive, and hardly designed for serious, all-day computing.With the X10...
Good ThinkPad looks at Aspire prices. Outstanding keyboard for a machine this small. Red shell option provides 20 percent more bling for the buck.
Bad Lackluster screen, with washedout colors. Difficult to open (and impossible with one hand). Some troubling bugginess: Machine occasionally wouldn't reboot without removing and replacing the battery. Uninspired performance.
70%
Laptopmag.com
Updated:
2014-05-25 02:16:59
We’ve always been big fans of the ThinkPad X200 series because of its portability and durability, but its starting price of $1,099 is not exactly within reach of small business users or students on a budget. That’s where the X100e comes in ($569 as con...
Good Slim, sturdy design, Fantastic keyboard, Good graphics performance for the price, Loud speakers, Low-light webcam...
Bad Relatively short battery life, Bottom runs hot, Erratic pointing stick...
Bottom line This affordable, durable ultraportable has a great keyboard and plenty of pep, but it runs out of gas too fast.
60%
notebookcheck.net
Updated:
2014-05-25 02:16:59
by Martina Osztovits 22.02.2010 Flat, ultra-mobile and a constant companion for an active lifestyle - that's what ThinkPad X models have been designed for. Next to the more expensive and larger X-Series models, Lenovo provides us, according to their...
Good Small, lightweight, mobile, Pointing devices, Matte Screen, Extensive communication features, Good computing power for a 11 inch model...
Bad Interface arrangement not suitable for left-handers, Scratch-sensitive surfaces, Only moderate battery life, Temperature development, No docking port...
Bottom line Lenovo successfully created and released an inexpensive, small notebook for business use, with decent application and graphics performance. We especially liked the extensive communication facilities, which also include a broadband modem. Because of its ma...
83%
computershopper.com
Updated:
2014-05-25 02:16:59
PC history has made it easy to assume every ThinkPad is black, expensive, and Intel-powered, but it's time to think again. Available in crimson, the ThinkPad X100e delivers a very usable 11.6-inch screen and full-size keyboard in a 3-pound p...
Good Low price, Full-size keyboard, High-resolution 11.6-inch screen, Wireless-broadband option, Compact, lightweight...
Bad Mediocre performance, No onboard optical drive, No ExpressCard slot, Below-average battery life...
Bottom line This baby ThinkPad costs much less than Lenovo’s other corporate offerings. Just don’t expect the exemplary keyboard and performance that distinguish the ThinkPad line...
78%
theonbutton.com
Updated:
2014-05-25 02:16:59
There are people out there who swear by affordable enterprise class hardware. I’m one of them. I use lots of gadgets in my everyday life but when it comes to the school of hard knocks I would sooner depend upon the likes of a Lenovo ThinkPad X100e than...
0%
techworld.com
Updated:
2014-05-25 02:16:59
Lenovo's ThinkPad X100e is an ultraportable notebook aimed primarily at business users who want something mobile but affordable. It weighs only 1.5kg, has an 11.6in screen and costs around £400. It features one of the best keyboards in its class and i...
Bottom line The Lenovo ThinkPad X100e is a very well built, sub-£500 ultraportable for business users. It's comfortable to use and reasonably fast, and, coupled with a global warranty, we think it's a great little laptop for travelling professionals. However, it...
0%
hardwarezone.com.sg
Updated:
2014-05-25 02:16:59
With convergence comes greater confusion. It's true that the lines are beginning to blur between mobile platforms these days. Distinguished by subtle hardware attributes at best, a fine line now separates a netbook from an ultraportable, and you can't...
0%
slashgear.com
Updated:
2014-05-25 02:16:59
Lenovo’s ThinkPad range has a new baby brother, and while the company is now several generations through its IdeaPad netbooks, the ThinkPad X100e is the first CULV-style machine intended for mobile pros. It’s an ambitious undertaking, certainly: can th...
0%