location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTNP2GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-620M 2.66 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels 16:9
  • - 8 GB DDR3-SDRAM
  • - 500 GB HDD DVD-RW
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional
Long product name Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-620M (2.66 GHz), 8GB DDR3 RAM, 500GB SATA HDD, 15.6" LCD (1600x900px), 1GB NVIDIA Quadro FX 880M, Intel Wi-Fi 802.11a/g/n, Bluetooth, Gigabit Ethernet LAN, FingerPrint, Webcam, Windows 7 Professional
More>>>
Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The superhero of mobile workstations
Faster than a speeding bullet, W Series is our most powerful, responsive ThinkPad® ever! Plow through computationally and graphics-intensive applications with lightning-fast Intel® processors, advanced nVIDIA® graphics, cutting-edge technology and the durability and rock-solid reliability you'd expect from Lenovo's ultimate mobile workstation.

Unstoppable performance
- Powerful Intel® Core™ i7 Quadcore Extreme processors with Turbo Boost technology, Hyper-Threading technology and Smart Cache (on select models) give you more power when you need it most and make multitasking even easier.
- Intel® Core™2 processors and Intel® Core™ i7 with Intel Active Management Technology (AMT) (on select models) offer superior performance along with enhanced management and security.
- W Series laptops come preloaded with up to Windows® 7 OS for a premium user experience.
- Hard drives up to 640GB and RAID 0, RAID 1 gives you more reliable storage.
- Solid-state drives (SSDs) offer improved performance, reliability and battery life.
- High-performing DDR3 memory lowers power consumption. while providing high capacity.
- Intel® Turbo Memory and Turbo Boost helps speed boot time, loads applications faster and save energy.

Graphics horsepower
- The nVIDIA® Quadro 3D FX® MXM-based graphics solution on select W Series mobile workstations is stable, compatible and optimized for all professional applications.
- OpenGL (Open Graphics Library) with up to 1GB of dedicated video memory enables graphic-intensive applications.
- High-resolution, premium WSXGA+ or WUXGA ( W500, W700) HD/HD + FHD/FHD Multi-touch ( W510) panels provide an improved viewing experience.
- Next-generation DisplayPort technology provides clearer, crisper images and a larger viewing area.
- ThinkPad W700 and W510 mobile workstations offer X-Rite® PANTONE® color calibration for greater image accuracy, more precise color matching and a consistently true display.
- W510 models feature a 95% NTSC gamut, multitouch panel for enhanced true-life 2-D and 3-D images and easy-to-use touch-screen technology.

Full-sized, ergonomic keyboard
The famous ThinkPad keyboard is renowned for its full array of keys and excellent feel. W700 adds a 10-key numeric keypad with additional data entry options. W510 features an ergonomically redesigned next-generation keyboard.

Larger multitouch touchpad
W510 comes with a 27% larger multitouch touchpad with a new texture and wider left and right TrackPoint buttons. Zoom, scroll and rotate right from the TouchPad using two-finger gestures.

Integrated camera
SXGA resolution camera is perfect for video conferencing, VoIP and even just chatting with your friends online. W510 has a 2-megapixel high-sensitivity Web camera for improved image quality.

USB 3.0 technology
USB 3.0 technology (available on W510) improves file-transfer rates, speeds external device charging and enhances USB Web camera performance. W510 includes 2 USB 3.0 ports, 1 USB 2.0 port and 1 USB 2.0/eSATA combo port.

Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W510, Intel® Core™ i7, 2.66 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad W510 Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad W510. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.67 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.33 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
372.8 mm
Depth
245.1 mm
Height (front)
3.2 cm
Height (rear)
3.58 cm
Weight *
2.67 kg
Packaging content
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
HDD user password
Yes
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:25:51
Uk has collected 17 expert reviews for Lenovo ThinkPad W510 39.6 cm (15.6") HD+ Intel® Core™ i7 i7-620M 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-02-14 07:25:51
Product Code: NTK29UK The Lenovo Thinkpad W510 is a bulky, heavy laptop with a 15.6in, LED backlit display that weighs as much as some 17-inch laptops. What you get with that bulk is a high-performance, workstation-class CPU, nVidia Quadro midrange...
Bottom line Overall, the Lenovo Thinkpad W510 is a compromise. Packing workstation-class components into a 15-inch class chassis results in a system with overall solid CPU performance and reasonably good graphics performance, all built into a sturdy, if somewhat...
90%
cadalyst.com
Updated:
2013-02-14 07:25:51
CadalystLenovo offers a broad range of desktop and mobile workstations. For this review, Cadalyst Labs received a Lenovo ThinkPad W510 mobile workstation with an Intel i7-820XM 1.73-GHz processor that uses the QM57 Express Chipset (iAMT). The test...
0%
phoronix.com
Updated:
2013-02-14 07:25:51
These Lenovo ThinkPad W510 vs. Lenovo ThinkPad T61 vs. ZaReason Verix results should not come as much of a surprise, hence the lack of our commentary in between the results. In the CPU bound tests the Verix and W510 are virtually tied as they use an...
0%
gcn.com
Updated:
2013-02-14 07:25:51
This laptop would do well in nearly any situation, though some people may find the interface a little uncomfortable. It earns a Reviewer’s Choice...
0%
techworld.com
Updated:
2013-02-14 07:25:51
The Lenovo Thinkpad W510 is a bulky, heavy laptop with a 15.6in, LED backlit display that weighs as much as some 17-inch laptops. What you get with that bulk is a high-performance, workstation-class CPU, nVidia Quadro midrange mobile graphics, and wor...
Bottom line Overall, the Lenovo Thinkpad W510 is a compromise. Packing workstation-class components into a 15-inch class chassis results in a system with overall solid CPU performance and reasonably good graphics performance, all built into a sturdy, if somewhat...
0%
pcworld.com_techhive.com
Updated:
2013-02-14 07:25:51
Sometimes size does matter. You'd never describe Lenovo's Thinkpad W510 as "thin and light." It's a bulky, heavy beast--a laptop with a 15.6-inch, LED backlit display that weighs as much as some 17-inch laptops. What you get with that bulk is a high-pe...
Good Auto color calibration for workstation graphics, Excellent CPU performance for a laptop...
Bad Touch interface is wonky and difficult to use, Surprisingly poor 3D performance...
Bottom line Lenovo's 15.4-inch workstation-class laptop offers excellent an CPU and a good display, but the Windows 7 touch interface and 3D performance aren't great...
90%
laptopz.com
Updated:
2013-02-14 07:25:51
Since Lenovo released the Lenovo ThinkPad T61p, Lenovo ThinkPad W series notebooks stand for “professional”, and people regard them as mobile work station. Lenovo launched their first ThinkPad series notebooks- Lenovo ThinkPad W500 and Lenovo ThinkPad...
0%
computerworld.com
Updated:
2013-02-14 07:25:51
Intel Corp.'s new Core i7 family of processors includes the company's most advanced mobile chips. First introduced in September 2009, the design was revamped this January. The latest version of the mobile Core i7, called Arrandale during its developmen...
Bottom line How we tested Performance results:Core i7-equipped laptops More reviews Latest CW reviews Read more about Hardware in Computerworld's Hardware Topic Center. Prev page 1 2 3 4 5...
0%
notebookreview.com
Updated:
2013-02-14 07:25:51
Lenovo ThinkPad W510 Review Article ContentsLenovo ThinkPad W510 Review The ThinkPad W510 is Lenovo’s 15.6-inch workstation notebook offering an Intel Core i7 processor and NVIDIA Quadro FX 880M graphics. New to this year’s model is an optional 10...
0%
notebookcheck.net
Updated:
2013-02-14 07:25:51
When searching for an efficient laptop for the business field, you'll sooner or later likely end up by Lenovo's Thinkpad W models. They have also been upgraded to state-of-the-art with the Thinkpad W510. To be precise, we'll now be looking at a W510 m...
Good Very good performance, Classic Thinkpad design, ThinkVantage tools, Comprehensive communication configuration, Good input devices...
Bad Temperature development, Short battery life, Performance loss in battery mode (highperformance profile)...
Bottom line You'll come to like the Thinkpad W510 quickly, not least because of its classic Thinkpad design . However, the laptop doesn't only score with its look but also with its modern and efficient interior . An Intel Core i7-820QM processor and an Nvidia Quadro...
87%