This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W510
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTM2CGE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black :
The short editorial description of Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Intel Core i7-820QM (1.73GHz), 4GB RAM, 320GB HD, 15.6in 1980x1080, 1GB nVIDIA Quadro FX 880M, no opt, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure chip, FPR, Camera, 6c, Windows 7 Professional
More>>>
Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
The official marketing text of Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black as supplied by the manufacturer

The Lenovo ThinkPad W510 is a 15.6-inch screen workstation style notebook. The W510 provides performance, reliability and mobility. It is Ultra responsive for graphics-intensive tasks so you can accomplish more on the go.

Short summary description Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W510, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad W510 39.6 cm (15.6") Intel® Core™ i7 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad W510. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics adapter model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.67 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i7-820QM
Processor frequency *
1.73 GHz
Processor boost frequency
3.06 GHz
Processor family *
Intel® Core™ i7
Processor cores
4
Processor threads
8
System bus rate
2.5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Motherboard chipset
Intel® QM57 Express
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2
PCI Express configurations
1x16,2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC,SD,SDHC
Graphics
Discrete graphics adapter model *
NVIDIA® Quadro® FX 880M
Discrete graphics adapter *
Yes
Maximum graphics adapter memory
1.024 GB
Network
Bluetooth
Yes
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLX
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43124
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
372.8 mm
Depth
245 mm
Height
35.8 mm
Weight *
2.67 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics adapter family
NVIDIA
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
TV tuner integrated
No
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 10:09:28
Uk has collected 17 expert reviews for Lenovo ThinkPad W510 DDR3-SDRAM 39.6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 4 GB 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-07 10:09:27
Product Code: NTK29UK The Lenovo Thinkpad W510 is a bulky, heavy laptop with a 15.6in, LED backlit display that weighs as much as some 17-inch laptops. What you get with that bulk is a high-performance, workstation-class CPU, nVidia Quadro midrange...
Bottom line Overall, the Lenovo Thinkpad W510 is a compromise. Packing workstation-class components into a 15-inch class chassis results in a system with overall solid CPU performance and reasonably good graphics performance, all built into a sturdy, if somewhat...
90%
cadalyst.com
Updated:
2011-08-07 10:09:25
CadalystLenovo offers a broad range of desktop and mobile workstations. For this review, Cadalyst Labs received a Lenovo ThinkPad W510 mobile workstation with an Intel i7-820XM 1.73-GHz processor that uses the QM57 Express Chipset (iAMT). The test...
0%
phoronix.com
Updated:
2011-08-07 10:09:25
These Lenovo ThinkPad W510 vs. Lenovo ThinkPad T61 vs. ZaReason Verix results should not come as much of a surprise, hence the lack of our commentary in between the results. In the CPU bound tests the Verix and W510 are virtually tied as they use an...
0%
gcn.com
Updated:
2011-08-07 10:09:26
This laptop would do well in nearly any situation, though some people may find the interface a little uncomfortable. It earns a Reviewer’s Choice...
0%
techworld.com
Updated:
2011-08-07 10:09:27
The Lenovo Thinkpad W510 is a bulky, heavy laptop with a 15.6in, LED backlit display that weighs as much as some 17-inch laptops. What you get with that bulk is a high-performance, workstation-class CPU, nVidia Quadro midrange mobile graphics, and wor...
Bottom line Overall, the Lenovo Thinkpad W510 is a compromise. Packing workstation-class components into a 15-inch class chassis results in a system with overall solid CPU performance and reasonably good graphics performance, all built into a sturdy, if somewhat...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 10:09:27
Sometimes size does matter. You'd never describe Lenovo's Thinkpad W510 as "thin and light." It's a bulky, heavy beast--a laptop with a 15.6-inch, LED backlit display that weighs as much as some 17-inch laptops. What you get with that bulk is a high-pe...
Good Auto color calibration for workstation graphics, Excellent CPU performance for a laptop...
Bad Touch interface is wonky and difficult to use, Surprisingly poor 3D performance...
Bottom line Lenovo's 15.4-inch workstation-class laptop offers excellent an CPU and a good display, but the Windows 7 touch interface and 3D performance aren't great...
90%
laptopz.com
Updated:
2011-08-07 10:09:27
Since Lenovo released the Lenovo ThinkPad T61p, Lenovo ThinkPad W series notebooks stand for “professional”, and people regard them as mobile work station. Lenovo launched their first ThinkPad series notebooks- Lenovo ThinkPad W500 and Lenovo ThinkPad...
0%
notebookreview.com
Updated:
2011-08-07 10:09:28
Lenovo ThinkPad W510 Review Article ContentsLenovo ThinkPad W510 Review The ThinkPad W510 is Lenovo’s 15.6-inch workstation notebook offering an Intel Core i7 processor and NVIDIA Quadro FX 880M graphics. New to this year’s model is an optional 10...
0%
notebookcheck.net
Updated:
2011-08-07 10:09:28
When searching for an efficient laptop for the business field, you'll sooner or later likely end up by Lenovo's Thinkpad W models. They have also been upgraded to state-of-the-art with the Thinkpad W510. To be precise, we'll now be looking at a W510 m...
Good Very good performance, Classic Thinkpad design, ThinkVantage tools, Comprehensive communication configuration, Good input devices...
Bad Temperature development, Short battery life, Performance loss in battery mode (highperformance profile)...
Bottom line You'll come to like the Thinkpad W510 quickly, not least because of its classic Thinkpad design. However, the laptop doesn't only score with its look but also with its modern and efficient interior. An Intel Core i7-820QM processor and an Nvidia Quadro FX...
87%
computerworld.com
Updated:
2013-02-10 02:22:01
Intel Corp.'s new Core i7 family of processors includes the company's most advanced mobile chips. First introduced in September 2009, the design was revamped this January. The latest version of the mobile Core i7, called Arrandale during its developmen...
Bottom line How we tested Performance results:Core i7-equipped laptops More reviews Latest CW reviews Read more about Hardware in Computerworld's Hardware Topic Center. Prev page 1 2 3 4 5...
0%