Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T510, Mini Dock+ 3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTH3RMD+45N6694
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10831
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Dec 2017 06:47:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black :
The short editorial description of Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black

Intel Core i5-540M (2.53GHz), 2048MB DDR3, 250GB HDD, 39.624 cm (15.6 ") LCD HD (1366x768), DVD-RW, 802.11b/g/n, Bluetooth 2.1+EDR, Black, Windows 7 Professional+ ThinkPad Mini Dock Plus 3
More>>>

Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black:
The official marketing text of Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black as supplied by the manufacturer
Widest-screen T Series
Large display for exceptional presentations and video viewing, plus plenty of expansion ports and slots.

Take a load off
Our thinnest, lightest T Series notebooks ever start at just 1.77Kgs and 21mm thin so you can do business on the go.

Industry-leading battery life
Get up to 13 hours of battery life on the T400 model and even up to 18 hours with the Slice 9-cell battery (available on T410 and T510 models) for all-day computing.

Work longer with energy-saving features
- Lenovo Battery Stretch lets you make temporary selections in extreme situations to extend battery life;
- Switchable graphics on T410s lets you move to lower-quality graphics when you need to maximize mobile computing time;
- Integrated graphics reduce power consumption by using graphics already onboard the Intel CPU;
- Solid-state storage drives use less battery power and create less heat;
- Optical disk drive and audio automatically switch to a low power state when there's no activity;
- Green Power Scheme and ThinkPad EnergySaver technology help preserve mobile computing time.

No-compromise performance
These portable powerhouses feature high-end processors and graphics for lightning-fast performance and durable, reliable data storage. Intel® Turbo Memory and solid-state storage drives (both on select models) speed boot and application load times.

Next-generation design and usability
The new T410, T510 and T410s models feature a sleek, industrial design: clean lines, a symmetrical display and wider hinges. Plus, our next-generation keyboard and touchpad* not only have a more modern look, they're easier to use:

- Larger, vertical Esc and Delete keys;
- Minimized key spacing;
- LEDs on CapsLk key and power-on and mute buttons;
- VoIP Fn+F6 hotkey combination;
- LEDs on fingerprint reader;
- 27% larger multitouch touchpad with wider left- and right-click buttons.

ThinkPad Mini Dock Plus Series 3
- DisplayPort x 2;
- USB 2.0 port x 6;
- VGA (D-Sub) port x 1;
- Ethernet LAN (RJ-45) port x 1;
- DVI port x 1;
- line-in jack x 1;
- line-out jack x 1;
- External SATA port x 1;
- 345 x 198.5 x 55.5 (mm);
- 940g.
Short summary description Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black:
This short summary of the Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad T510, Mini Dock+ 3, Intel Core i5-xxx, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Long summary description Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black :

Lenovo ThinkPad T510, Mini Dock+ 3. Processor family: Intel Core i5-xxx, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Optical drive type: DVD-RW. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Colour of product: Black. Weight: 2.7 kg

This is an auto-generated long summary of Lenovo ThinkPad T510, Mini Dock+ 3 2.53GHz i5-540M 15.6" 1366 x 768pixels Black based on the first three specs of the first five spec groups.
Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Intel segment tagging
Home office, Small Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i5-xxx
Processor model *
The model number for the processor in a computer.
i5-540M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.07 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 956
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C2
Bus type
DMI
Processor codename
Arrandale
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-500 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
19
Processing Die size
81 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel HD
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
500 MHz
On-board graphics adapter dynamic frequency (max)
766 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Audio
Number of built-in speakers
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43544
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power supply type
The type of power supply which this product uses.
AC/DC
Power requirements
100 - 240V
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03
Testseek has collected 24 expert reviews for Lenovo ThinkPad T510, Mini Dock+ 3 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Lenovo needs no introduction to the businessperson. The company’s laptops—and the ThinkPad range in particular—are designed primarily for corporate use and have for a long time enjoyed a very good reputation thanks to their impeccable build quality and ex...
90%
zdnet.co.uk
Updated:
2011-08-03
Lenovo's T-series ThinkPads are designed to offer a marriage of performance, portability and durability. The T510 is the largest in the series, and with a 15.6in. screen it's borderline portable for many people. The entry-level price is £766.99 (inc. V...
Good Very solidly built, Good performance, Excellent screen, Highquality audio subsystem, Illuminated keyboard, Integrated mobile broadband option...
Bad Heavy, Port configuration is rather cramped...
Bottom line It's difficult to find serious fault with Lenovo's ThinkPad T510. It's heavy, but in exchange you get a solid build and large screen. The keyboard is well designed, although you may find the dual pointing devices rather button-heavy. Audio output is ve...
85%
bit.com.au
Updated:
2014-03-26
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyb...
83%
bit.com.au
Updated:
2014-03-26
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyb...
83%
pcpro.co.uk
Updated:
2012-11-19
Lenovo's eagerly awaited ThinkPad workstation refresh hasn't disappointed. The new T510 packs Intel's latest dual-core 32nm Core i7-620M, which ups the old i7-720QM's clock speed to 2.66GHz and drops the maximum TDP to 35W. In short, it's the most effi...
Bottom line The construction, speed and feature set are all top of the pile - it's the workstation to beat...
83%
pcauthority.com.au
Updated:
2011-11-05
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant ke...
Bottom line Supreme build quality and plenty of options add to the Lenovo T510's business appeal – it’s a joy to use too...
83%
goodgearguide.com.au
Updated:
2012-11-19
The ThinkPad's 15.6in screen has a resolution of 1600x900, which is great for lining up windows side by side while multitasking. (The notebook is also available with a 1366x768 screen.) It's a high-brightness screen that allows documents and most Web...
Good Solid build quality, excellent screen, good performance, excellent touchpad, keyboard light, fingerprint reader can be used to switch on and log-in in with one swipe of your finger, long battery life using 9-cell battery...
Bad Bottom-right corner of the keyboard was loose, feels heavy, doesn’t ship with data encryption and password management utilities...
Bottom line It may look drab, but the Lenovo ThinkPad T510 business notebook is well-featured, solidly built, fast, and has a long battery life. It does feel a little too heavy for lap use and its keyboard isn't completely solid, but its pros heavily outweigh thos...
80%
pcworld.co.nz
Updated:
2012-11-19
The Lenovo ThinkPad T510 is a serious business machine, in both form and function. It’s boxy, with a matte lid that gives it a rugged look. Though it’s solid, I wouldn’t want to try driving over it.The 15.6-inch display runs at a refreshingly high-res...
70%
pcadvisor.co.uk
Updated:
2012-11-19
Product Code: NTH4JUK The Lenovo ThinkPad T510 is a 15.6in-screen business laptop with a fast Intel Core i7-620M processor Since Lenovo bought IBM's PC and notebook business, not much of the ThinkPad's iconic design has changed, and this is a good th...
Bottom line A good battery, life, fast performance, plenty of connectivity and a solid design mean the Lenovo ThinkPad T510 should be a prime choice for business use — and, indeed, for anyone who wants a good all-round notebook. You also get a fingerprint reader...
70%
pocket-lint.com
Updated:
2011-08-03
Quick review Full review Images (17) Related You know what you're getting when you get a ThinkPad. You’re getting a black laptop that’s sturdy and strong, with a very distinctive design. It’ll have plenty of power, ready to keep you up and running wher...
Good A powerful laptop with plenty of bells and whistle, a good keyboard and excellent battery life make it ideal for the road warrior...
Bad The 15.6-inch screen could benefit from a few more pixels, and the Caps Lock key could be smaller (or the keyboard less crowded)...
Bottom line An ideal machine for anyone who needs their notebook to work, at a desk or on the road; robust and surprisingly good lookingKey specs3.5mm jack, Bluetooth, eSATA, Ethernet, FireWire, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
60%
itnews.com.au
Updated:
2014-06-06
The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyboard. As always, you get both touchpad and trackpoint, each with its own mouse buttons, and the keys are perfectly laid out, with a deep travel to typing.All the necessa...
0%
Show all
X