location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T510, Mini Dock+ 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NTH3RMD+45N6693
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-540M 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD-RW
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - Windows 7 Professional
Long product name Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-540M (2.53GHz), 2048MB DDR3, 250GB HDD, 15.6" LCD HD (1366x768), DVD-RW, 802.11b/g/n, Bluetooth 2.1+EDR, Black, Windows 7 Professional+ ThinkPad Mini Dock Plus 3
More>>>
Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Widest-screen T Series
Large display for exceptional presentations and video viewing, plus plenty of expansion ports and slots.

Take a load off
Our thinnest, lightest T Series notebooks ever start at just 1.77Kgs and 21mm thin so you can do business on the go.

Industry-leading battery life
Get up to 13 hours of battery life on the T400 model and even up to 18 hours with the Slice 9-cell battery (available on T410 and T510 models) for all-day computing.

Work longer with energy-saving features
- Lenovo Battery Stretch lets you make temporary selections in extreme situations to extend battery life;
- Switchable graphics on T410s lets you move to lower-quality graphics when you need to maximize mobile computing time;
- Integrated graphics reduce power consumption by using graphics already onboard the Intel CPU;
- Solid-state storage drives use less battery power and create less heat;
- Optical disk drive and audio automatically switch to a low power state when there's no activity;
- Green Power Scheme and ThinkPad EnergySaver technology help preserve mobile computing time.

No-compromise performance
These portable powerhouses feature high-end processors and graphics for lightning-fast performance and durable, reliable data storage. Intel® Turbo Memory and solid-state storage drives (both on select models) speed boot and application load times.

Next-generation design and usability
The new T410, T510 and T410s models feature a sleek, industrial design: clean lines, a symmetrical display and wider hinges. Plus, our next-generation keyboard and touchpad* not only have a more modern look, they're easier to use:

- Larger, vertical Esc and Delete keys;
- Minimized key spacing;
- LEDs on CapsLk key and power-on and mute buttons;
- VoIP Fn+F6 hotkey combination;
- LEDs on fingerprint reader;
- 27% larger multitouch touchpad with wider left- and right-click buttons.

ThinkPad Mini Dock Plus Series 3
- DisplayPort x 2;
- USB 2.0 port x 6;
- VGA (D-Sub) port x 1;
- Ethernet LAN (RJ-45) port x 1;
- DVI port x 1;
- line-in jack x 1;
- line-out jack x 1;
- External SATA port x 1;
- 345 x 198.5 x 55.5 (mm);
- 940g.

Short summary description Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T510, Mini Dock+ 3, Intel® Core™ i5, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T510, Mini Dock+ 3. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.7 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-540M
Processor cores
2
Processor threads
4
Processor boost frequency
3.07 GHz
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel HD
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43544
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
2.7 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
Power supply type
AC/DC
Power requirements
100 - 240V
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 03:10:45
Uk has collected 24 expert reviews for Lenovo ThinkPad T510, Mini Dock+ 3 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-03 03:10:45
Quick review Full review Images (17) Related You know what you're getting when you get a ThinkPad. You’re getting a black laptop that’s sturdy and strong, with a very distinctive design. It’ll have plenty of power, ready to keep you up and running wher...
Good A powerful laptop with plenty of bells and whistle, a good keyboard and excellent battery life make it ideal for the road warrior...
Bad The 15.6-inch screen could benefit from a few more pixels, and the Caps Lock key could be smaller (or the keyboard less crowded)...
Bottom line An ideal machine for anyone who needs their notebook to work, at a desk or on the road; robust and surprisingly good lookingKey specs3.5mm jack, Bluetooth, eSATA, Ethernet, FireWire, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
60%
zdnet.co.uk
Updated:
2011-08-03 03:10:45
Lenovo's T-series ThinkPads are designed to offer a marriage of performance, portability and durability. The T510 is the largest in the series, and with a 15.6in. screen it's borderline portable for many people. The entry-level price is £766.99 (inc. V...
Good Very solidly built, Good performance, Excellent screen, Highquality audio subsystem, Illuminated keyboard, Integrated mobile broadband option...
Bad Heavy, Port configuration is rather cramped...
Bottom line It's difficult to find serious fault with Lenovo's ThinkPad T510. It's heavy, but in exchange you get a solid build and large screen. The keyboard is well designed, although you may find the dual pointing devices rather button-heavy. Audio output is ve...
85%
pcauthority.com.au
Updated:
2011-11-05 01:36:33
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant ke...
Bottom line Supreme build quality and plenty of options add to the Lenovo T510's business appeal – it’s a joy to use too...
83%
pcworld.co.nz
Updated:
2012-11-19 05:58:18
The Lenovo ThinkPad T510 is a serious business machine, in both form and function. It’s boxy, with a matte lid that gives it a rugged look. Though it’s solid, I wouldn’t want to try driving over it.The 15.6-inch display runs at a refreshingly high-res...
70%
goodgearguide.com.au
Updated:
2012-11-19 05:58:18
The ThinkPad's 15.6in screen has a resolution of 1600x900, which is great for lining up windows side by side while multitasking. (The notebook is also available with a 1366x768 screen.) It's a high-brightness screen that allows documents and most Web...
Good Solid build quality, excellent screen, good performance, excellent touchpad, keyboard light, fingerprint reader can be used to switch on and log-in in with one swipe of your finger, long battery life using 9-cell battery...
Bad Bottom-right corner of the keyboard was loose, feels heavy, doesn’t ship with data encryption and password management utilities...
Bottom line It may look drab, but the Lenovo ThinkPad T510 business notebook is well-featured, solidly built, fast, and has a long battery life. It does feel a little too heavy for lap use and its keyboard isn't completely solid, but its pros heavily outweigh thos...
80%
pcadvisor.co.uk
Updated:
2012-11-19 05:58:18
Product Code: NTH4JUK The Lenovo ThinkPad T510 is a 15.6in-screen business laptop with a fast Intel Core i7-620M processor Since Lenovo bought IBM's PC and notebook business, not much of the ThinkPad's iconic design has changed, and this is a good th...
Bottom line A good battery, life, fast performance, plenty of connectivity and a solid design mean the Lenovo ThinkPad T510 should be a prime choice for business use — and, indeed, for anyone who wants a good all-round notebook. You also get a fingerprint reader...
70%
alphr.com
Updated:
2012-11-19 05:58:19
Lenovo's eagerly awaited ThinkPad workstation refresh hasn't disappointed. The new T510 packs Intel's latest dual-core 32nm Core i7-620M, which ups the old i7-720QM's clock speed to 2.66GHz and drops the maximum TDP to 35W. In short, it's the most effi...
Bottom line The construction, speed and feature set are all top of the pile - it's the workstation to beat...
83%
businesscomputingworld.co.uk
Updated:
2013-02-14 07:47:52
Lenovo needs no introduction to the businessperson. The company’s laptops—and the ThinkPad range in particular—are designed primarily for corporate use and have for a long time enjoyed a very good reputation thanks to their impeccable build quality and ex...
90%
bit.com.au
Updated:
2014-03-26 01:34:10
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyb...
83%
bit.com.au
Updated:
2014-03-26 01:34:10
Just opening the lid of the T510 sets the triumphant tone for everything that follows: the familiar ThinkPad-hooded lid is rock-solid with almost no bend in it at all. The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyb...
83%
itnews.com.au
Updated:
2014-06-06 03:51:19
The base is just as firm, and it hosts a wonderfully comfortable, spill-resistant keyboard. As always, you get both touchpad and trackpoint, each with its own mouse buttons, and the keys are perfectly laid out, with a deep travel to typing.All the necessa...
0%
notebookreview.com
Updated:
2011-08-03 03:10:45
Thermal performance of the ThinkPad T510 was very good under normal circumstances. With the switchable graphics, the out T510 was able to maintain very good temperatures under light usage by switching to integrated gra...
Good Great build quality, Excellent HDdisplay, Over 8 hours of battery life...
Bad Minor NVIDIA Optimus glitches, Touchpad sensitivity problems...
Bottom line The Lenovo ThinkPad T510 is a great business notebook for consumers looking for a better built notebook or business users looking for a daily workhorse. Compared to the ThinkPad W510, the T510 offers some of the same features, albeit with lower processor and graphics card options, no multitouch display, and other perks like USB 3.0 connectors or huey color calibration. The T510 excelled in daily...
90%
notebookcheck.net
Updated:
2012-11-19 05:58:18
The full HD screen is, however, new. And since the notebook is otherwise structurally identical to the previously reviewed T510 model, we'll jump right to the display section...
Good Timetested Thinkpad design, Trackpoint pointing stick, Keyboard, Excellent office performance and uptodate hardware, Longer battery life under light use thanks to Optimus, FullHD screen with broad color space, Matte, bright screen, Excellent contrast, Thi...
Bad Touchpad, No recovery DVD or manual...
Bottom line Optimus or no Optimus, that is the question. 'Tis no nobler in the case or the selection of ports—that remains the same. But the Optimus graphics card switching technology finally housed within the Lenovo Thinkpad T510-4384-GEG model means a considerably...
86%
laptopz.com
Updated:
2012-11-19 05:58:18
As Lenovo ThinkPad T510 sports the latest Intel Core i3 370M processor, which can even compete with Core i5. Lenovo T510 Core i3 370M processor continues to adopts 32nm technology process, has 3MB cache and 35W of TDP. The difference is that Core i3 37...
0%
techspot.com
Updated:
2012-11-19 05:58:19
Lenovo used this year's CES to revamp its entire notebook line-up. We already looked at the all-new ThinkPad Edge, which is aimed at style and budget-conscious business users, blending elements from the IdeaPad netbooks with the enduring legacy of the...
Bottom line While the Lenovo ThinkPad T510 starts at $939, our test system is priced at around $1,400 in good part because of the powerful processor and GPU inside. If you are already spending this kind of money on a Core i7 equipped notebook, I would recommend u...
0%
notebookcheck.net
Updated:
2012-11-19 05:58:19
By Martina Osztovits 02/16/2010 Following the T410, the bigger T510 now faces our test course. Now Lenovo has also updated its 15 inch T-range classic with cutting-edge technology with the Arrandale CPUs. Our prototype additionally starts with a disc...
Good Proven ThinkPad design, Trackpoint, Keyboard, Very good office performance and uptodate hardware, ThinkVantage tools...
Bad Not very bright display with a standard color range, Touchpad, No recovery DVDs or manual, Energy manager offers unimplemented functions...
85%